- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1638-14F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.7MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 109mA | 36.58mm | 510μH | 790kHz | 18.8Ohm Max | 109mA | RF INDUCTOR | 65 @ 790kHz | 65 | - | 65 | 3.96mm | No | Non-RoHS Compliant | ||
![]() 4590R-103J API Delevan Inc. | 50 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 6.44A | 27.94mm | 10μH | 1kHz | 16mOhm Max | 6.44A | POWER INDUCTOR | - | - | 5.2A | - | 11.55mm | No | ROHS3 Compliant | ||
![]() 4590R-393J API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 4.63A | 27.94mm | 39μH | 1kHz | 31mOhm Max | 4.63A | POWER INDUCTOR | - | - | 2.7A | - | 11.55mm | No | ROHS3 Compliant | ||
![]() 4590R-472J API Delevan Inc. | 50 |
| - | 12 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 9.11A | 27.94mm | 4.7μH | 1kHz | 8mOhm Max | 9.11A | POWER INDUCTOR | - | - | 7.5A | - | 11.55mm | No | ROHS3 Compliant | ||
![]() 4590R-474J API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 1.3A | 27.94mm | 470μH | 1kHz | 393mOhm Max | 1.3A | POWER INDUCTOR | - | - | 800mA | - | 11.55mm | No | ROHS3 Compliant | ||
![]() 1944-11J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 240MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | TR | NO | 1 | - | 1.5A | 33.02mm | 680nH | 25MHz | 120mOhm Max | 1.5A | RF INDUCTOR | 50 @ 25MHz | 50 | - | 50 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 4590R-682J API Delevan Inc. | 34 |
| - | 12 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 7.6A | 27.94mm | 6.8μH | 1kHz | 11mOhm Max | 7.6A | POWER INDUCTOR | - | - | 6.3A | - | 11.55mm | No | ROHS3 Compliant | ||
![]() 1944-02J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 400MHz | Phenolic | Q MEASURED AT 50 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 3.5A | 33.02mm | 120nH | 25MHz | 25mOhm Max | 3.5A | RF INDUCTOR | 75 @ 50MHz | 75 | - | 75 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 1944-06J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 376MHz | Phenolic | Q MEASURED AT 45 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 2.7A | 33.02mm | 270nH | 25MHz | 40mOhm Max | 2.7A | RF INDUCTOR | 65 @ 45MHz | 65 | - | 65 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 1944-03J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 400MHz | Phenolic | Q MEASURED AT 50 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 3A | 33.02mm | 150nH | 25MHz | 30mOhm Max | 3A | RF INDUCTOR | 75 @ 50MHz | 75 | - | 75 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 1944-10J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 264MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | TR | NO | 1 | - | 1.7A | 33.02mm | 560nH | 25MHz | 100mOhm Max | 1.7A | RF INDUCTOR | 50 @ 25MHz | 50 | - | 50 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 1944-12J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 220MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 1.3A | 33.02mm | 820nH | 25MHz | 160mOhm Max | 1.3A | RF INDUCTOR | 45 @ 25MHz | 45 | - | 45 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 1782-19G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 230MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 385mA | 38.1mm | 910nH | 25MHz | 1Ohm Max | 385mA | RF INDUCTOR | 25 @ 25MHz | 25 | - | 25 | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1782-51G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 25MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 140mA | 38.1mm | 20μH | 2.5MHz | 3.3Ohm Max | 140mA | RF INDUCTOR | 50 @ 2.5MHz | 50 | - | - | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1782-09G API Delevan Inc. | 34 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 365MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 700mA | 38.1mm | 360nH | 25MHz | 300mOhm Max | 700mA | RF INDUCTOR | 30 @ 25MHz | 30 | - | 30 | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1782-07G API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 410MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 815mA | 38.1mm | 300nH | 25MHz | 220mOhm Max | 815mA | RF INDUCTOR | 30 @ 25MHz | 30 | - | 30 | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1782-15G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 275MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 495mA | 38.1mm | 620nH | 25MHz | 600mOhm Max | 495mA | RF INDUCTOR | 28 @ 25MHz | 28 | - | 28 | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1782-39G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 60MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 175mA | 38.1mm | 6.2μH | 7.9MHz | 2Ohm Max | 175mA | RF INDUCTOR | 50 @ 7.9MHz | 50 | - | - | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1782-45G API Delevan Inc. | 34 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 40MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 155mA | 38.1mm | 11μH | 2.5MHz | 2.7Ohm Max | 155mA | RF INDUCTOR | 45 @ 2.5MHz | 45 | - | - | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1782-31G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 90MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 270mA | 38.1mm | 3μH | 7.9MHz | 850mOhm Max | 270mA | RF INDUCTOR | 37 @ 7.9MHz | 37 | - | - | 2.41mm | No | Non-RoHS Compliant |