- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2150-18J API Delevan Inc. | 50 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 55MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | - | 1.04A | MS14052 | - | - | 36.58mm | 5.6μH | 7.9MHz | 130mOhm Max | 1.04A | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | - | 5.59mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2150-24J API Delevan Inc. | 34 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 42MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | - | 735mA | MS14052 | - | - | 36.58mm | 10μH | 7.9MHz | 260mOhm Max | 735mA | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | - | 5.59mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-102J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 290MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 325mA | - | 2520 | 1008 | - | 1μH | 25MHz | 1.4Ohm Max | 325mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() HF1008-220K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | - | 2.66mm | - | 950mA | - | 2520 | 1008 | - | 22nH | 50MHz | 135mOhm Max | 950mA | - | - | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() HF1008-820J API Delevan Inc. | 34 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 390mA | - | - | - | - | 82nH | 50MHz | 800mOhm Max | 390mA | RF INDUCTOR | DUAL ENDED | 15 @ 50MHz | 15 | GENERAL PURPOSE INDUCTOR | - | 15 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() HF1008-271J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 550MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 345mA | - | - | - | - | 270nH | 25MHz | 1.25Ohm Max | 345mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() HF1008-751J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 330MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 275mA | - | 2520 | 1008 | - | 750nH | 25MHz | 1.95Ohm Max | 275mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() HF1008R-271J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 550MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 345mA | - | 2520 | 1008 | - | 270nH | 25MHz | 1.25Ohm Max | 345mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() P1330-564J API Delevan Inc. | 50 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 138mA | - | - | - | - | 560μH | 1kHz | 6.96Ohm Max | 138mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 35mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() HF1008-470K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.35GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | - | 2.66mm | - | 847mA | - | 2520 | 1008 | - | 47nH | 50MHz | 170mOhm Max | 847mA | - | - | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() 1008-821K API Delevan Inc. | 34 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | RECTANGULAR PACKAGE | 140MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 708mA | - | 2520 | - | - | 820nH | 25MHz | 300mOhm Max | 708mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() HF1008R-152J API Delevan Inc. | 30 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 165MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 315mA | - | 2520 | 1008 | - | 1.5μH | 7.9MHz | 1.5Ohm Max | 315mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() HF1008R-220K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | - | 2.66mm | - | 950mA | - | 2520 | 1008 | - | 22nH | 50MHz | 135mOhm Max | 950mA | - | - | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() P1330R-684J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 130mA | - | - | - | - | 680μH | 1kHz | 8.76Ohm Max | 130mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 30mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() P1330R-105J API Delevan Inc. | 34 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 105mA | - | - | - | - | 1mH | 1kHz | 11.16Ohm Max | 105mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 22mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() P1330-105J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 105mA | - | - | - | - | 1mH | 1kHz | 11.16Ohm Max | 105mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 22mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() HF1008R-150M API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 2.4GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | 1.053A | - | 2520 | 1008 | - | 15nH | 50MHz | 110mOhm Max | 1.053A | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() P1330R-274J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 191mA | - | - | - | - | 270μH | 1kHz | 4.32Ohm Max | 191mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 60mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() P1330R-154J API Delevan Inc. | 30 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 272mA | - | - | - | - | 150μH | 1kHz | 2.04Ohm Max | 272mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 106mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() HF1008R-680K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 1.05GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | 550mA | - | - | - | - | 68nH | 50MHz | 400mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 20 @ 50MHz | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - |