- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1812R-103J API Delevan Inc. | 30 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 333mA | 4532 | 1812 | - | 10μH | 2.5MHz | 1.8Ohm Max | 333mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() SDS680R-334M API Delevan Inc. | 30 |
| - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 200mg | RECTANGULAR PACKAGE | 5MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS680R | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | 200mA | - | - | - | 330μH | 100kHz | 1.4Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2618 | - | 2.92mm | 0.115 2.92mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-334J API Delevan Inc. | 50 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.7MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 129mA | 4532 | 1812 | - | 330μH | 790kHz | 12Ohm Max | 129mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() S1812R-393J API Delevan Inc. | 30 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 250mA | 4532 | 1812 | - | 39μH | 2.5MHz | 3.2Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() 1638-00H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 5.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 143mA | - | - | 36.58mm | 270μH | 790kHz | 11Ohm Max | 143mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-02H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 5.4MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 140mA | - | - | 36.58mm | 300μH | 790kHz | 11.5Ohm Max | 140mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-20H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.1MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 91mA | - | - | 36.58mm | 680μH | 790kHz | 27.2Ohm Max | 91mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-06H API Delevan Inc. | 30 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 4.8MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 134mA | - | - | 36.58mm | 360μH | 790kHz | 12.5Ohm Max | 134mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-00J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 525MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.74A | - | - | 36.58mm | 150nH | 25MHz | 30mOhm Max | 2.74A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330-274K API Delevan Inc. | 34 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 191mA | - | - | - | 270μH | 1kHz | 4.32Ohm Max | 191mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 60mA | - | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-18K API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 250MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 510mA | - | - | 38.1mm | 560nH | 25MHz | 180mOhm Max | 510mA | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-04K API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 560MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 760mA | - | - | 38.1mm | 150nH | 25MHz | 180mOhm Max | 760mA | RF INDUCTOR | - | 35 @ 25MHz | 35 | - | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-42K API Delevan Inc. | 30 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 78MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 130mA | - | - | 38.1mm | 5.6μH | 7.9MHz | 2.8Ohm Max | 130mA | RF INDUCTOR | - | 55 @ 7.9MHz | 55 | - | - | 55 | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-28K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 310mA | - | - | 38.1mm | 1.5μH | 7.9MHz | 490mOhm Max | 310mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-36K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 198mA | - | - | 38.1mm | 3.3μH | 7.9MHz | 1.2Ohm Max | 198mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-102K API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | 249.986095mg | TUBULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 385mA | - | - | 38.1mm | 1μH | 25MHz | 300mOhm Max | 385mA | RF INDUCTOR | - | 37 @ 25MHz | 37 | - | - | 37 | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-561K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 210MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 440mA | - | - | 38.1mm | 560nH | 25MHz | 230mOhm Max | 440mA | RF INDUCTOR | - | 41 @ 25MHz | 41 | - | - | 41 | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-392K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 75MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR, 14 INCH | YES | 1 | - | - | 173mA | - | - | 38.1mm | 3.9μH | 7.9MHz | 1.5Ohm Max | 173mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | 50 | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-66K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 11.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 69mA | - | - | 38.1mm | 56μH | 2.5MHz | 10Ohm Max | 69mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-681K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 180MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 430mA | - | - | 38.1mm | 680nH | 25MHz | 240mOhm Max | 430mA | RF INDUCTOR | - | 39 @ 25MHz | 39 | - | - | 39 | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead |