- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Reference Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0819-20K API Delevan Inc. | 30 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 215MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | Tubular | 485mA | - | 38.1mm | 680nH | 25MHz | 200mOhm Max | 485mA | RF INDUCTOR | 40 @ 25MHz | - | 40 | - | 40 | 1.98mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-393K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 19MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | 75mA | - | 38.1mm | 39μH | 2.5MHz | 7.9Ohm Max | 75mA | RF INDUCTOR | 42 @ 2.5MHz | - | 42 | - | 42 | 2.41mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-273K API Delevan Inc. | 34 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 21MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | 88mA | - | 38.1mm | 27μH | 2.5MHz | 5.8Ohm Max | 88mA | RF INDUCTOR | 40 @ 2.5MHz | - | 40 | - | 40 | 2.41mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-56K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 20MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | Tubular | 105mA | - | 38.1mm | 22μH | 2.5MHz | 4.3Ohm Max | 105mA | RF INDUCTOR | 45 @ 2.5MHz | - | 45 | - | 45 | 1.98mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-24H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 140MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | Tubular | 560mA | MS75084 | 38.1mm | 1.5μH | 7.9MHz | 220mOhm Max | 560mA | RF INDUCTOR | 28 @ 7.9MHz | - | 28 | - | 28 | 2.41mm | - | No | Non-RoHS Compliant | - | ||
![]() 0925-183K API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 26MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | 108mA | - | 38.1mm | 18μH | 2.5MHz | 3.8Ohm Max | 108mA | RF INDUCTOR | 40 @ 2.5MHz | - | 40 | - | 40 | 2.41mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-36H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | Axial | - | 75MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | - | - | Active | 1 (Unlimited) | - | Axial | - | Molded | - | 105°C | -55°C | - | 239mA | - | Unshielded | - | - | 239mA | - | - | 4.7μH | 7.9MHz | 1.2Ohm Max | 239mA | - | 45 @ 7.9MHz | Axial | - | - | 45 | 2.41mm | 6.35mm | No | Non-RoHS Compliant | - | ||
![]() 0819-16K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 340MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | Tubular | 410mA | - | 38.1mm | 470nH | 25MHz | 620mOhm Max | 410mA | RF INDUCTOR | 25 @ 25MHz | - | 25 | - | 25 | 1.98mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-563K API Delevan Inc. | 30 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 15MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | 64mA | - | 38.1mm | 56μH | 2.5MHz | 11Ohm Max | 64mA | RF INDUCTOR | 44 @ 2.5MHz | - | 44 | - | 44 | 2.41mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-54H API Delevan Inc. | 30 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 20MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | - | TR, 14 INCH | NO | 1 | Tubular | 140mA | - | 38.1mm | 27μH | 2.5MHz | 3.5Ohm Max | 140mA | RF INDUCTOR | 50 @ 2.5MHz | - | 50 | - | 50 | 2.41mm | - | No | Non-RoHS Compliant | - | ||
![]() 1638-28F API Delevan Inc. | 50 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.3MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | 82mA | - | 36.58mm | 1mH | 790kHz | 33Ohm Max | 82mA | RF INDUCTOR | 65 @ 790kHz | - | 65 | - | 65 | 3.96mm | - | No | Non-RoHS Compliant | - | ||
![]() 1638-06F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 4.8MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | 134mA | - | 36.58mm | 360μH | 790kHz | 12.5Ohm Max | 134mA | RF INDUCTOR | 65 @ 790kHz | - | 65 | - | 65 | 3.96mm | - | No | Non-RoHS Compliant | - | ||
![]() 4590-123J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | Tubular | 6.07A | - | 27.94mm | 12μH | 1kHz | 18mOhm Max | 6.07A | POWER INDUCTOR | - | - | - | 4.7A | - | 11.55mm | - | No | Non-RoHS Compliant | - | ||
![]() 1638-10F API Delevan Inc. | 50 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 4.2MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | 115mA | - | 36.58mm | 430μH | 790kHz | 17.1Ohm Max | 115mA | RF INDUCTOR | 65 @ 790kHz | - | 65 | - | 65 | 3.96mm | - | No | Non-RoHS Compliant | - | ||
![]() 1638-12F API Delevan Inc. | 34 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | 112mA | - | 36.58mm | 470μH | 790kHz | 17.9Ohm Max | 112mA | RF INDUCTOR | 65 @ 790kHz | - | 65 | - | 65 | 3.96mm | - | No | Non-RoHS Compliant | - | ||
![]() 4590R-153J API Delevan Inc. | 30 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | Tubular | 5.76A | - | 27.94mm | 15μH | 1kHz | 20mOhm Max | 5.76A | POWER INDUCTOR | - | - | - | 4.3A | - | 11.55mm | - | No | ROHS3 Compliant | - | ||
![]() 1638-14F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | 109mA | - | 36.58mm | 510μH | 790kHz | 18.8Ohm Max | 109mA | RF INDUCTOR | 65 @ 790kHz | - | 65 | - | 65 | 3.96mm | - | No | Non-RoHS Compliant | - | ||
![]() 4590R-103J API Delevan Inc. | 50 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | Tubular | 6.44A | - | 27.94mm | 10μH | 1kHz | 16mOhm Max | 6.44A | POWER INDUCTOR | - | - | - | 5.2A | - | 11.55mm | - | No | ROHS3 Compliant | - | ||
![]() 4590R-393J API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | Tubular | 4.63A | - | 27.94mm | 39μH | 1kHz | 31mOhm Max | 4.63A | POWER INDUCTOR | - | - | - | 2.7A | - | 11.55mm | - | No | ROHS3 Compliant | - | ||
![]() 4590R-472J API Delevan Inc. | 50 |
| - | 12 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | Tubular | 9.11A | - | 27.94mm | 4.7μH | 1kHz | 8mOhm Max | 9.11A | POWER INDUCTOR | - | - | - | 7.5A | - | 11.55mm | - | No | ROHS3 Compliant | - |