- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1782-53G API Delevan Inc. | 34 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 20MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 135mA | - | 38.1mm | 24μH | 2.5MHz | 3.5Ohm Max | 135mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-121J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 1.57A | MS75087 | 36.58mm | 120nH | 25MHz | 34mOhm Max | 1.57A | RF INDUCTOR | - | 51 @ 25MHz | 51 | - | - | 51 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-101J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR | YES | 1 | - | - | 1.83A | - | 36.58mm | 100nH | 25MHz | 25mOhm Max | 1.83A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-29G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 335mA | - | 38.1mm | 2.4μH | 7.9MHz | 550mOhm Max | 335mA | RF INDUCTOR | - | 30 @ 7.9MHz | 30 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-182J API Delevan Inc. | 50 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 105MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 775mA | MS75088 | 36.58mm | 1.8μH | 7.9MHz | 140mOhm Max | 775mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-562J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 65MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 340mA | MS75088 | 36.58mm | 5.6μH | 7.9MHz | 720mOhm Max | 340mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-391J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 680mA | MS75087 | 36.58mm | 390nH | 25MHz | 180mOhm Max | 680mA | RF INDUCTOR | - | 44 @ 25MHz | 44 | - | - | 44 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-183J API Delevan Inc. | 50 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 45MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 305mA | MS75089 | 36.58mm | 18μH | 2.5MHz | 890mOhm Max | 305mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 235mA | 45 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-563J API Delevan Inc. | 34 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 25MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR | YES | 1 | - | - | 194mA | - | 36.58mm | 56μH | 2.5MHz | 2.23Ohm Max | 194mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 160mA | 50 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-821J API Delevan Inc. | 34 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 180MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 375mA | - | 36.53mm | 820nH | 25MHz | 590mOhm Max | 375mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | - | - | 40 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-332J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 85MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 490mA | MS75088 | 36.58mm | 3.3μH | 7.9MHz | 350mOhm Max | 490mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-471J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 235MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 580mA | MS75087 | 36.58mm | 470nH | 25MHz | 250mOhm Max | 580mA | RF INDUCTOR | - | 44 @ 25MHz | 44 | - | - | 44 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-222J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 665mA | MS75088 | 36.58mm | 2.2μH | 7.9MHz | 190mOhm Max | 665mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641R-223J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 41MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | - | - | 295mA | MS75089 | 36.58mm | 22μH | 2.5MHz | 960mOhm Max | 295mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 220mA | 45 | 4.11mm | - | - | No | ROHS3 Compliant | ||
![]() 1641-822J API Delevan Inc. | 34 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 50MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR | YES | 1 | - | - | 250mA | - | 36.58mm | 8.2μH | 7.9MHz | 1.32Ohm Max | 250mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | 50 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-122J API Delevan Inc. | 30 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 130MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 900mA | MS75088 | 36.58mm | 1.2μH | 7.9MHz | 100mOhm Max | 900mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-152J API Delevan Inc. | 50 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 115MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 835mA | MS75088 | 36.58mm | 1.5μH | 7.9MHz | 120mOhm Max | 835mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641-472J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 70MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 390mA | MS75088 | 36.58mm | 4.7μH | 7.9MHz | 550mOhm Max | 390mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() P1812R-122J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 1A | - | - | 1.2μH | 1kHz | 199mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.158A | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | ||
![]() P1812R-104J API Delevan Inc. | 21 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 180mA | - | - | 100μH | 1kHz | 4.32Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 238mA | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant |