- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1782-79J API Delevan Inc. | 21 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 7MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 45mA | 38.1mm | 300μH | 790kHz | 28Ohm Max | 45mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0805-39NJ API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2002 | 805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | 500mA | - | 39nH | 250MHz | 290mOhm Max | 160mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | - | - | 0907 | - | 1.52mm | 0.060 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3090-121F API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 410MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.79mm | Epoxy Encapsulated | 870mA | - | 120nH | 25MHz | 100mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 32 @ 25MHz | 32 | GENERAL PURPOSE INDUCTOR | 32 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090-331F API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 220MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 550mA | - | 330nH | 25MHz | 250mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | 34 | GENERAL PURPOSE INDUCTOR | 34 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090-103F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 40MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 120mA | - | 10μH | 7.9MHz | 5Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 20 @ 7.9MHz | 20 | GENERAL PURPOSE INDUCTOR | 20 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090-222F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 80MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 240mA | - | 2.2μH | 7.9MHz | 1.3Ohm Max | 240mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | 25 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090-332F API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 65MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 200mA | - | 3.3μH | 7.9MHz | 1.9Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | 25 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090R-152F API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 90MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 250mA | - | 1.5μH | 7.9MHz | 1.2Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | 24 | GENERAL PURPOSE INDUCTOR | 24 | 1010 | - | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | - | ||
![]() 3090-272F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 70MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 225mA | - | 2.7μH | 7.9MHz | 1.5Ohm Max | 225mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | 25 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090-101F API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 510MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 970mA | - | 100nH | 25MHz | 80mOhm Max | 970mA | RF INDUCTOR | DUAL ENDED | 32 @ 25MHz | 32 | GENERAL PURPOSE INDUCTOR | 32 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090-102F API Delevan Inc. | 30 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 100MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 330mA | - | 1μH | 25MHz | 700mOhm Max | 330mA | RF INDUCTOR | DUAL ENDED | 24 @ 25MHz | 24 | GENERAL PURPOSE INDUCTOR | 24 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090R-121F API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 410MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 870mA | - | 120nH | 25MHz | 100mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 32 @ 25MHz | 32 | GENERAL PURPOSE INDUCTOR | 32 | 1010 | - | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | - | ||
![]() 3090-822F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 45MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 130mA | - | 8.2μH | 7.9MHz | 4.5Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | 22 | GENERAL PURPOSE INDUCTOR | 22 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090-472F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 55MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 160mA | - | 4.7μH | 7.9MHz | 3Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | 24 | GENERAL PURPOSE INDUCTOR | 24 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090R-101F API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 510MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 970mA | - | 100nH | 25MHz | 80mOhm Max | 970mA | RF INDUCTOR | DUAL ENDED | 32 @ 25MHz | 32 | GENERAL PURPOSE INDUCTOR | 32 | 1010 | - | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | - | ||
![]() 3090R-221F API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 300MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 690mA | - | 220nH | 25MHz | 160mOhm Max | 690mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | 34 | GENERAL PURPOSE INDUCTOR | 34 | 1010 | - | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | - | ||
![]() 3094-182HS API Delevan Inc. | 12 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 100MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 260mA | - | 1.8μH | 7.9MHz | 720mOhm Max | 260mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094-102HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 130MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 380mA | - | 1μH | 25MHz | 340mOhm Max | 380mA | RF INDUCTOR | DUAL ENDED | 75 @ 25MHz | 75 | GENERAL PURPOSE INDUCTOR | 75 | - | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094-104HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 8MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 62mA | - | 100μH | 2.5MHz | 13Ohm Max | 62mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | 60 | - | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094-123HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 27MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 118mA | - | 12μH | 2.5MHz | 3.6Ohm Max | 118mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | 60 | - | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - |