- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812-103K API Delevan Inc. | 12 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 354mA | - | 4532 | - | - | - | 10μH | 7.9MHz | 1.6Ohm Max | 354mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1913 | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025R-60J API Delevan Inc. | 12 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 20MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 110mA | MS75085 | - | - | 38.1mm | - | 47μH | 2.5MHz | 4.5Ohm Max | 110mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1026R-06J API Delevan Inc. | 12 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 825MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1026R | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.9A | MS75083 | - | - | 38.1mm | 0.508 mm | 39nH | 25MHz | 40mOhm Max | 1.9A | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-560J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | 850MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 770mA | - | 4532 | 1812 | - | - | 56nH | 50MHz | 250mOhm Max | 770mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1537-20H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 135MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 485mA | - | - | - | 36.58mm | - | 2.2μH | 7.9MHz | 950mOhm Max | 485mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-22H API Delevan Inc. | 41 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | - | 120MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | - | - | Active | Not Applicable | - | - | - | Molded | - | - | - | Unshielded | - | - | - | 430mA | - | - | - | - | - | 2.7μH | 7.9MHz | 1.2Ohm Max | 430mA | - | - | 33 @ 7.9MHz | - | - | - | 33 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-16H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 160MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 670mA | - | - | - | 36.58mm | - | 1.5μH | 7.9MHz | 500mOhm Max | 670mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-24H API Delevan Inc. | 12 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 110MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 335mA | - | - | - | 36.58mm | - | 3.3μH | 7.9MHz | 2Ohm Max | 335mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-28H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 90MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 294mA | - | - | - | 36.58mm | - | 4.7μH | 7.9MHz | 2.6Ohm Max | 294mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() LLST-15 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 40MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 2.15A | - | - | - | - | - | 15μH | 1kHz | 55mOhm Max | 2.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.1A | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-100 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 7MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1A | - | - | - | - | - | 100μH | 1kHz | 250mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 800mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-18 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 35MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1.9A | - | - | - | - | - | 18μH | 1kHz | 60mOhm Max | 2.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | 3A | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-400 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 1.8MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 280mA | - | - | - | - | - | 400μH | 1kHz | 700mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 500mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-25 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 20MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1.78A | - | - | - | - | - | 25μH | 1kHz | 80mOhm Max | 1.78A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.6A | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-125 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 6MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1A | - | - | - | - | - | 125μH | 1kHz | 250mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 640mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-200 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 3.2MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 795mA | - | - | - | - | - | 200μH | 1kHz | 400mOhm Max | 795mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 460mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-10 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 45MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 2.25A | - | - | - | - | - | 10μH | 1kHz | 50mOhm Max | 2.25A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.8A | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-823M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.9A | - | - | - | - | - | 82μH | 1kHz | 170mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-183M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 3.9A | - | - | - | - | - | 18μH | 1kHz | 52mOhm Max | 3.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-274M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.1A | - | - | - | - | - | 270μH | 1kHz | 520mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead |