- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1210R-103H API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 464mA | - | Shielded | - | 2.66mm | - | 464mA | - | - | - | - | 10μH | 100kHz | 960mOhm Max | 464mA | - | - | - | - | - | 410mA | - | - | 2.57mm | 0.101 2.57mm | 3.5052mm | 2.667mm | No | ROHS3 Compliant | ||
![]() SP1812-104H API Delevan Inc. | 21 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 250mA | - | - | - | - | 100μH | 1kHz | 3.2Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 206mA | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | ||
![]() SP1812-823H API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 262mA | - | - | - | - | 82μH | 1kHz | 2.9Ohm Max | 262mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 228mA | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | ||
![]() SP1210R-153H API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 338mA | - | - | - | - | 15μH | 100kHz | 1.8Ohm Max | 338mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 336mA | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | ||
![]() SP1812R-822H API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 842mA | - | - | - | - | 8.2μH | 1kHz | 280mOhm Max | 842mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 724mA | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() SP1812R-274H API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 3.4mm | Chip | 143mA | - | - | - | - | 270μH | 1kHz | 9.8Ohm Max | 143mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 125mA | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() 4307-226J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 500kHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 33mA | - | - | - | 39.62mm | 22mH | 79kHz | 274Ohm Max | 33mA | RF INDUCTOR | - | 27 @ 79kHz | 27 | - | 9mA | 27 | 5.004mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 2474-33K API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Epoxy Encapsulated | 590mA | - | - | - | 36.58mm | 470μH | 1kHz | 1.03Ohm Max | 590mA | POWER INDUCTOR | - | - | - | - | 290mA | - | 6.1mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 4590R-226J API Delevan Inc. | 21 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 190mA | - | - | - | 27.94mm | 22mH | 1kHz | 18Ohm Max | 190mA | POWER INDUCTOR | - | - | - | - | 120mA | - | 11.55mm | - | - | - | - | No | ROHS3 Compliant | ||
![]() 4590-826J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 100mA | - | - | - | 27.94mm | 82mH | 1kHz | 67.3Ohm Max | 100mA | POWER INDUCTOR | - | - | - | - | 70mA | - | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 4590R-395J API Delevan Inc. | 21 |
| - | 12 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 480mA | - | - | - | 27.94mm | 3.9mH | 1kHz | 2.84Ohm Max | 480mA | POWER INDUCTOR | - | - | - | - | 290mA | - | 11.55mm | - | - | - | - | No | ROHS3 Compliant | ||
![]() 4590R-476J API Delevan Inc. | 26 |
| - | 12 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 140mA | - | - | - | 27.94mm | 47mH | 1kHz | 33.7Ohm Max | 140mA | POWER INDUCTOR | - | - | - | - | 90mA | - | 11.55mm | - | - | - | - | No | ROHS3 Compliant | ||
![]() 4590R-825J API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 320mA | - | - | - | 27.94mm | 8.2mH | 1kHz | 6.44Ohm Max | 320mA | POWER INDUCTOR | - | - | - | - | 200mA | - | 11.55mm | - | - | - | - | No | ROHS3 Compliant | ||
![]() 4590-475J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 415mA | - | - | - | 27.94mm | 4.7mH | 1kHz | 3.79Ohm Max | 415mA | POWER INDUCTOR | - | - | - | - | 260mA | - | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() S1812R-821F API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 155MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 614mA | - | 4532 | 1812 | - | 820nH | 25MHz | 530mOhm Max | 530mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() 4470-43G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 960kHz | Iron | Q MEASURED AT 0.25 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 105mA | - | - | - | 33.02mm | 3.3mH | 250kHz | 45Ohm Max | 105mA | RF INDUCTOR | - | 65 @ 250kHz | 65 | - | - | 65 | 7.87mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() S1812R-681F API Delevan Inc. | 21 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 166MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 675mA | - | 4532 | 1812 | - | 680nH | 25MHz | 440mOhm Max | 440mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() 2500-46G API Delevan Inc. | 21 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 1.9MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 67mA | MS90540 | - | - | 36.58mm | 2.4mH | 250kHz | 31Ohm Max | 67mA | RF INDUCTOR | - | 70 @ 250kHz | 70 | - | - | 70 | 5.46mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 2500-44G API Delevan Inc. | 21 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 68mA | MS90540 | - | - | 36.58mm | 2.2mH | 250kHz | 30Ohm Max | 68mA | RF INDUCTOR | - | 70 @ 250kHz | 70 | - | - | 70 | 5.46mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 2500-48G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 1.8MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 65mA | MS90540 | - | - | 36.58mm | 2.7mH | 250kHz | 33Ohm Max | 65mA | RF INDUCTOR | - | 70 @ 250kHz | 70 | - | - | 70 | 5.46mm | - | - | - | - | No | Non-RoHS Compliant |