- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2500-72F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 1.05MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | TR | NO | 1 | - | - | 51mA | MS90541 | - | - | - | 36.58mm | - | 8.2mH | 250kHz | 65Ohm Max | 51mA | RF INDUCTOR | - | 80 @ 250kHz | 80 | - | - | 80 | 6.1mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-76F API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 7.9MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 51mA | - | - | - | - | 38.1mm | - | 150μH | 790kHz | 18Ohm Max | 51mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-86F API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 5.9MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 33mA | - | - | - | - | 38.1mm | - | 390μH | 790kHz | 43Ohm Max | 33mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() PTKM10R-59 API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | CYLINDRICAL PACKAGE | 20MHz | Ferrite | - | Bulk | 2010 | PTKMR | 1.100Diax0.475W 27.94mmx12.06mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | YES | 1 | - | - | 14.5A | - | - | - | 9.4mm | 12.7mm | 26.67mm | 10μH | 1kHz | 8mOhm Max | 14.5A | POWER INDUCTOR | - | - | - | - | 7.6A | - | 27.94mm | - | - | No | ROHS3 Compliant | ||
![]() PTKM1000-894 API Delevan Inc. | 47 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | CYLINDRICAL PACKAGE | 400kHz | Ferrite | - | Bulk | 2010 | PTKM | 1.300Diax0.650W 33.02mmx16.51mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 2.4A | - | - | - | 15.24mm | 19.05mm | - | 1mH | 1kHz | 235mOhm Max | 2.4A | POWER INDUCTOR | - | - | - | - | 1A | - | 33.02mm | - | - | No | Non-RoHS Compliant | ||
![]() S1008-102H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 120MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 670mA | - | 2520 | 1008 | - | - | - | 1μH | 7.9MHz | 250mOhm Max | 670mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | ||
![]() S1008-182H API Delevan Inc. | 13 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 66MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 435mA | - | 2520 | 1008 | - | - | - | 1.8μH | 7.9MHz | 600mOhm Max | 435mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | ||
![]() S1008-221H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 323MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 930mA | - | 2520 | 1008 | - | - | - | 220nH | 25MHz | 130mOhm Max | 930mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | ||
![]() S1008-123H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 28MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 220mA | - | 2520 | 1008 | - | - | - | 12μH | 2.5MHz | 3.5Ohm Max | 220mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | ||
![]() S1008R-222H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 60MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 2.66mm | - | 375mA | - | 2520 | 1008 | - | - | - | 2.2μH | 25MHz | 800mOhm Max | 375mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | ||
![]() S1008R-181H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 338MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 970mA | - | 2520 | 1008 | - | - | - | 180nH | 2.5MHz | 120mOhm Max | 970mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | ||
![]() S1008R-151H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 353MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 1.015A | - | 2520 | 1008 | - | - | - | 150nH | 2.5MHz | 110mOhm Max | 1.015A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | ||
![]() S1008R-331H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 293MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 2.66mm | - | 865mA | - | 2520 | 1008 | - | - | - | 330nH | 25MHz | 150mOhm Max | 865mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | ||
![]() S1008R-103H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 29MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 230mA | - | 2520 | 1008 | - | - | - | 10μH | 7.9MHz | 2.1Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | ||
![]() S1008R-682H API Delevan Inc. | 47 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 38MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 250mA | - | 2520 | 1008 | - | - | - | 6.8μH | 7.9MHz | 1.8Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | ||
![]() S1008R-471H API Delevan Inc. | 47 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 255MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 815mA | - | 2520 | 1008 | - | - | - | 470nH | 25MHz | 170mOhm Max | 815mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | ||
![]() S1008-911H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 130MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 685mA | - | 2520 | 1008 | - | - | - | 910nH | 25MHz | 240mOhm Max | 685mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | ||
![]() 8532R-01K API Delevan Inc. | 47 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 6.27A | - | - | - | - | - | - | 1μH | 1kHz | 9mOhm Max | 6.27A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 6.4A | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 8532R-03K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 5.67A | - | - | - | - | - | - | 1.5μH | 1kHz | 11mOhm Max | 5.67A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5.2A | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 8532-24K API Delevan Inc. | 47 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.53A | - | - | - | - | - | - | 82μH | 1kHz | 152mOhm Max | 1.53A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 710mA | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant |