- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1008-103G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 29MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 230mA | - | 2520 | 1008 | - | 10μH | 7.9MHz | 2.1Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | ||
![]() S1008-272G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 55MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 365mA | - | 2520 | 1008 | - | 2.7μH | 7.9MHz | 850mOhm Max | 365mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | ||
![]() S1008R-751G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 163MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 2.66mm | - | 735mA | - | 2520 | 1008 | - | 750nH | 25MHz | 210mOhm Max | 735mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | ||
![]() 1840-09F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 220MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 1.24A | MS75008 | - | - | 36.58mm | 820nH | 25MHz | 180mOhm Max | 1.24A | RF INDUCTOR | - | 55 @ 25MHz | 55 | - | - | 55 | - | 4.75mm | - | - | No | Non-RoHS Compliant | ||
![]() P1330R-223G API Delevan Inc. | 47 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 694mA | - | - | - | - | 22μH | 1kHz | 384mOhm Max | 694mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 348mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | ||
![]() P1330R-273G API Delevan Inc. | 13 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 657mA | - | - | - | - | 27μH | 1kHz | 425mOhm Max | 657mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 324mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | ||
![]() 1840-02G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 415MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 2.82A | MS75008 | - | - | 36.58mm | 220nH | 25MHz | 35mOhm Max | 2.82A | RF INDUCTOR | - | 55 @ 25MHz | 55 | - | - | 55 | - | 4.75mm | - | - | No | Non-RoHS Compliant | ||
![]() 8532-30K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 800mA | - | - | - | - | 270μH | 1kHz | 557mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 390mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 8532-42K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 250mA | - | - | - | - | 2.7mH | 1kHz | 5.8Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 120mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 8532-48K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 130mA | - | - | - | - | 8.2mH | 1kHz | 20.8Ohm Max | 130mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 70mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 8532-47K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 150mA | - | - | - | - | 6.8mH | 1kHz | 15Ohm Max | 150mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 80mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 8532-45K API Delevan Inc. | 47 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 190mA | - | - | - | - | 4.7mH | 1kHz | 10.1Ohm Max | 190mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 90mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 8532R-28K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 8.38mm | Chip | 990mA | - | - | - | - | 180μH | 1kHz | 362mOhm Max | 990mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 480mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 8532R-30K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 800mA | - | - | - | - | 270μH | 1kHz | 557mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 390mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 8532-51K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 100mA | - | - | - | - | 15mH | 1kHz | 36Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 50mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 8532R-39K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 340mA | - | - | - | - | 1.5mH | 1kHz | 3Ohm Max | 340mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 160mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 8532R-44K API Delevan Inc. | 47 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 200mA | - | - | - | - | 3.9mH | 1kHz | 8.63Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 100mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 8532-52K API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 90mA | - | - | - | - | 18mH | 1kHz | 40Ohm Max | 90mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 50mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 8532R-46K API Delevan Inc. | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 180mA | - | - | - | - | 5.6mH | 1kHz | 11.2Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 90mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 8532R-47K API Delevan Inc. | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 150mA | - | - | - | - | 6.8mH | 1kHz | 15Ohm Max | 150mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 80mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant |