- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8532R-03L API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 5.67A | - | - | 1.5μH | 1kHz | 11mOhm Max | 5.67A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5.2A | - | - | 7.26mm | 0.286 7.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-223F API Delevan Inc. | 47 |
| - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | 2 | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 224mA | - | - | 22μH | 2.5MHz | 3.7Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 8532R-06L API Delevan Inc. | 47 |
| - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 5.03A | - | - | 2.7μH | 1kHz | 14mOhm Max | 5.03A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 3.9A | - | - | 7.2644mm | 0.286 7.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4307-186K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 550kHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 41mA | - | 36.6mm | 18mH | 79kHz | 225Ohm Max | 41mA | RF INDUCTOR | - | 30 @ 79kHz | 30 | - | 10mA | 30 | 5.004mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-70G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 12MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 66mA | MS75085 | 38.1mm | 120μH | 790kHz | 13Ohm Max | 66mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | 30 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-60G API Delevan Inc. | 47 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 20MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 110mA | MS75085 | 38.1mm | 47μH | 2.5MHz | 4.5Ohm Max | 110mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-64G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 15MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 92mA | - | 38.1mm | 68μH | 2.5MHz | 6.7Ohm Max | 92mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 50 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-68G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 13MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 84mA | - | 38.1mm | 100μH | 2.5MHz | 8Ohm Max | 84mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 50 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-96H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 3.3MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 24.5mA | - | 38.1mm | 1mH | 790kHz | 79Ohm Max | 24.5mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-88H API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 5.4MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 31.5mA | - | 38.1mm | 470μH | 790kHz | 48Ohm Max | 31.5mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-224H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 10MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 64mA | - | 38.1mm | 220μH | 790kHz | 11Ohm Max | 64mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | 20mA | 35 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-76H API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 7.9MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 51mA | - | 38.1mm | 150μH | 790kHz | 18Ohm Max | 51mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-334H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 8MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 53mA | - | 38.1mm | 330μH | 790kHz | 16Ohm Max | 53mA | RF INDUCTOR | - | 40 @ 790kHz | 40 | - | 16mA | 40 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 5500-107J API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | 12.96mm | Rectangular | 110mA | - | - | 100mH | 1kHz | 76Ohm Max | 110mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 50mA | - | - | 13.21mm | 0.520 13.21mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-86H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 5.9MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 33mA | - | 38.1mm | 390μH | 790kHz | 43Ohm Max | 33mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-474H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 7.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 43mA | - | 38.1mm | 470μH | 790kHz | 24Ohm Max | 43mA | RF INDUCTOR | - | 36 @ 790kHz | 36 | - | 13mA | 36 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-92H API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 4.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 27mA | - | 38.1mm | 680μH | 790kHz | 66Ohm Max | 27mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 5500R-476J API Delevan Inc. | 47 |
| - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | 12.96mm | Rectangular | 170mA | - | - | 47mH | 1kHz | 33.7Ohm Max | 170mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 80mA | - | - | 13.21mm | 0.520 13.21mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5500R-275J API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 130°C | -55°C | - | 680mA | - | Unshielded | - | 12.96mm | - | 680mA | - | - | 2.7mH | 1kHz | 2.13Ohm Max | 680mA | - | - | - | - | - | 320mA | - | - | 13.21mm | 0.520 13.21mm | 27.432mm | 12.954mm | No | ROHS3 Compliant | - | ||
![]() 0925-394H API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 7.8MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 46mA | - | - | 390μH | 790kHz | 21Ohm Max | 46mA | RF INDUCTOR | - | 38 @ 790kHz | 38 | - | 14mA | 38 | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - |