- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5500-686J API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR | Unshielded | - | 12.96mm | Rectangular | 140mA | 68mH | 1kHz | 52.8Ohm Max | 140mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 70mA | - | - | - | 13.21mm | 0.520 13.21mm | No | Non-RoHS Compliant | - | ||
![]() S4924-105H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.8MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 134mA | 1mH | 790kHz | 17.5Ohm Max | 134mA | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | 60 | GENERAL PURPOSE INDUCTOR | 29mA | 60 | 5225 | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() 5500R-125J API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR | Unshielded | - | 12.96mm | Rectangular | 1.01A | 1.2mH | 1kHz | 977mOhm Max | 1.01A | - | - | - | - | GENERAL PURPOSE INDUCTOR | 510mA | - | - | - | 13.21mm | 0.520 13.21mm | No | ROHS3 Compliant | - | ||
![]() S4924-823H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 10.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 342mA | 82μH | 2.5MHz | 2.44Ohm Max | 342mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | 120mA | 50 | 5225 | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() S4924R-272H API Delevan Inc. | 47 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 92MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.16A | 2.7μH | 7.9MHz | 280mOhm Max | 1.16A | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5500R-685J API Delevan Inc. | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR | Unshielded | - | 12.96mm | Rectangular | 420mA | 6.8mH | 1kHz | 5.75Ohm Max | 420mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 210mA | - | - | - | 13.21mm | 0.520 13.21mm | No | ROHS3 Compliant | - | ||
![]() 8532-30J API Delevan Inc. | 47 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 800mA | 270μH | 1kHz | 557mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 390mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - | ||
![]() 8532-38J API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 370mA | 1.2mH | 1kHz | 2.55Ohm Max | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 180mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - | ||
![]() 4501R-134M API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2010 | 4501R | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 400mA | 300μH | 10kHz | 1.1Ohm Max | 400mA | POWER INDUCTOR | QUAD | - | - | - | - | - | 3635 | - | 5.08mm | 0.210 5.33mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4501R-112M API Delevan Inc. | 47 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2010 | 4501R | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 2.7A | 8μH | 10kHz | 25mOhm Max | 2.7A | POWER INDUCTOR | QUAD | - | - | - | - | - | 3635 | - | 5.08mm | 0.210 5.33mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4501R-124M API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2010 | 4501R | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 950mA | 50μH | 10kHz | 200mOhm Max | 950mA | POWER INDUCTOR | QUAD | - | - | - | - | - | 3635 | - | 5.08mm | 0.210 5.33mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4501-110M API Delevan Inc. | 47 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2002 | 4501 | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | no | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 3A | 5μH | 10kHz | 20mOhm Max | 3A | POWER INDUCTOR | QUAD | - | - | - | - | - | 3635 | 8.9mm | 5.08mm | 0.210 5.33mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4501-120M API Delevan Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2002 | 4501 | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | no | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 1.4A | 25μH | 10kHz | 90mOhm Max | 1.4A | POWER INDUCTOR | QUAD | - | - | - | - | - | 3635 | 8.9mm | 5.08mm | 0.210 5.33mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4501R-104M API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2010 | 4501R | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 5.5A | 680nH | 10kHz | 6mOhm Max | 5.5A | POWER INDUCTOR | QUAD | - | - | - | - | - | 3635 | - | 5.08mm | 0.210 5.33mm | No | ROHS3 Compliant | Lead Free | ||
![]() 105-102GS API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 130MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | 2.79mm | - | 360mA | 1μH | 25MHz | 730mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - | ||
![]() 105-102KS API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 130MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | 2.79mm | Epoxy Package | 360mA | 1μH | 25MHz | 730mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - | ||
![]() 105-152JS API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 100MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | 2.79mm | - | 280mA | 1.5μH | 7.9MHz | 1.2Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - | ||
![]() 105-102HS API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 130MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | 2.79mm | - | 360mA | 1μH | 25MHz | 730mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - | ||
![]() 105-151FS API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 440MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | 2.79mm | - | 775mA | 150nH | 25MHz | 160mOhm Max | 775mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - | ||
![]() 105-181JS API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 405MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | 2.79mm | - | 710mA | 180nH | 25MHz | 190mOhm Max | 710mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - |