- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0819-88H API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 5.4MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 31.5mA | 38.1mm | 470μH | 790kHz | 48Ohm Max | 31.5mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-224H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 10MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 64mA | 38.1mm | 220μH | 790kHz | 11Ohm Max | 64mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | 20mA | 35 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-76H API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 7.9MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 51mA | 38.1mm | 150μH | 790kHz | 18Ohm Max | 51mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-334H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 8MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 53mA | 38.1mm | 330μH | 790kHz | 16Ohm Max | 53mA | RF INDUCTOR | - | 40 @ 790kHz | 40 | - | 16mA | 40 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 5500-107J API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | 12.96mm | Rectangular | 110mA | - | 100mH | 1kHz | 76Ohm Max | 110mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 50mA | - | - | - | 13.21mm | 0.520 13.21mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-86H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 5.9MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 33mA | 38.1mm | 390μH | 790kHz | 43Ohm Max | 33mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-474H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 7.5MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 43mA | 38.1mm | 470μH | 790kHz | 24Ohm Max | 43mA | RF INDUCTOR | - | 36 @ 790kHz | 36 | - | 13mA | 36 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-92H API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 4.5MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 27mA | 38.1mm | 680μH | 790kHz | 66Ohm Max | 27mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 5500R-476J API Delevan Inc. | 47 |
| - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | 12.96mm | Rectangular | 170mA | - | 47mH | 1kHz | 33.7Ohm Max | 170mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 80mA | - | - | - | 13.21mm | 0.520 13.21mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5500R-275J API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 130°C | -55°C | - | 680mA | - | Unshielded | - | 12.96mm | - | 680mA | - | 2.7mH | 1kHz | 2.13Ohm Max | 680mA | - | - | - | - | - | 320mA | - | - | - | 13.21mm | 0.520 13.21mm | 27.432mm | 12.954mm | No | ROHS3 Compliant | - | ||
![]() 0925-394H API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 7.8MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 46mA | - | 390μH | 790kHz | 21Ohm Max | 46mA | RF INDUCTOR | - | 38 @ 790kHz | 38 | - | 14mA | 38 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 5500-686J API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | 12.96mm | Rectangular | 140mA | - | 68mH | 1kHz | 52.8Ohm Max | 140mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 70mA | - | - | - | 13.21mm | 0.520 13.21mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S4924-105H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 3.8MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 134mA | - | 1mH | 790kHz | 17.5Ohm Max | 134mA | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | 60 | GENERAL PURPOSE INDUCTOR | 29mA | 60 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5500R-125J API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | 12.96mm | Rectangular | 1.01A | - | 1.2mH | 1kHz | 977mOhm Max | 1.01A | - | - | - | - | GENERAL PURPOSE INDUCTOR | 510mA | - | - | - | 13.21mm | 0.520 13.21mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924-823H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 10.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 342mA | - | 82μH | 2.5MHz | 2.44Ohm Max | 342mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | 120mA | 50 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S4924R-272H API Delevan Inc. | 47 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 92MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.16A | - | 2.7μH | 7.9MHz | 280mOhm Max | 1.16A | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5500R-685J API Delevan Inc. | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | 12.96mm | Rectangular | 420mA | - | 6.8mH | 1kHz | 5.75Ohm Max | 420mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 210mA | - | - | - | 13.21mm | 0.520 13.21mm | - | - | No | ROHS3 Compliant | - | ||
![]() 8532-30J API Delevan Inc. | 47 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 800mA | - | 270μH | 1kHz | 557mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 390mA | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 8532-38J API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 370mA | - | 1.2mH | 1kHz | 2.55Ohm Max | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 180mA | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4501R-134M API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2010 | 4501R | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 400mA | - | 300μH | 10kHz | 1.1Ohm Max | 400mA | POWER INDUCTOR | QUAD | - | - | - | - | - | 3635 | - | 5.08mm | 0.210 5.33mm | - | - | No | ROHS3 Compliant | Lead Free |