- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2727-18H API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 5MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±3% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 90mA | - | Unshielded | - | 4.06mm | - | 90mA | 5.33mm | - | - | - | 270μH | 790kHz | 24Ohm Max | 90mA | - | - | 55 @ 790kHz | Radial | - | - | 55 | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | ||
![]() 2727-15H API Delevan Inc. | 48 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 7.3MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±3% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 115mA | - | Unshielded | - | 4.06mm | - | 115mA | 5.33mm | - | - | - | 150μH | 790kHz | 14Ohm Max | 115mA | - | - | 45 @ 790kHz | Radial | - | - | 45 | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | ||
![]() 2727-04H API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 24MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±3% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 320mA | - | Unshielded | - | 4.06mm | - | 320mA | 5.33mm | - | - | - | 18μH | 2.5MHz | 1.9Ohm Max | 320mA | - | - | 80 @ 2.5MHz | Radial | - | - | 80 | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | ||
![]() 2727-20H API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 3.9MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±3% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 93mA | - | Unshielded | - | 4.06mm | - | 93mA | 5.33mm | - | - | - | 390μH | 790kHz | 22Ohm Max | 93mA | - | - | 55 @ 790kHz | Radial | - | - | 55 | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | ||
![]() 160-150JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 900MHz | Phenolic | -55°C~125°C | Bulk | - | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 1.45A | - | - | - | - | 15nH | 150MHz | 60mOhm Max | 1.45A | RF INDUCTOR | DUAL ENDED | 48 @ 150MHz | - | 48 | GENERAL PURPOSE INDUCTOR | 48 | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | ||
![]() 106-122J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 120MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 335mA | - | - | - | - | 1.2μH | 7.9MHz | 900mOhm Max | 335mA | RF INDUCTOR | DUAL ENDED | 36 @ 7.9MHz | - | 36 | GENERAL PURPOSE INDUCTOR | 36 | 1611 | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 106-150J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 1.5GHz | Phenolic | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 1.2A | - | - | - | - | 15nH | 150MHz | 70mOhm Max | 1.2A | RF INDUCTOR | DUAL ENDED | 45 @ 150MHz | - | 45 | GENERAL PURPOSE INDUCTOR | 45 | 1611 | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 106-151J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 350MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 635mA | - | - | - | - | 150nH | 25MHz | 250mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 42 @ 25MHz | - | 42 | GENERAL PURPOSE INDUCTOR | 42 | 1611 | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 106-102J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 130MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 355mA | - | - | - | - | 1μH | 25MHz | 800mOhm Max | 355mA | RF INDUCTOR | DUAL ENDED | 42 @ 25MHz | - | 42 | GENERAL PURPOSE INDUCTOR | 42 | 1611 | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 106-472J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 55MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 200mA | - | - | - | - | 4.7μH | 7.9MHz | 2.3Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 41 @ 7.9MHz | - | 41 | GENERAL PURPOSE INDUCTOR | 41 | 1611 | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 106-270J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 1.2GHz | Phenolic | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 1.2A | - | - | - | - | 27nH | 100MHz | 70mOhm Max | 1.2A | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | GENERAL PURPOSE INDUCTOR | 45 | 1611 | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 105R-332G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 62MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 105R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 210mA | - | - | - | - | 3.3μH | 7.9MHz | 2.2Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | - | 25 | GENERAL PURPOSE INDUCTOR | 25 | 1010 | 1.91mm | 0.075 1.91mm | - | - | No | ROHS3 Compliant | ||
![]() 105R-822G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 105R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 135mA | - | - | - | - | 8.2μH | 7.9MHz | 5Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | 1010 | 1.91mm | 0.075 1.91mm | - | - | No | ROHS3 Compliant | ||
![]() 2020-02H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | RECTANGULAR PACKAGE | 400MHz | Iron | -55°C~125°C | Bulk | 2010 | 2020 | 0.200Lx0.100W 5.08mmx2.54mm | ±3% | - | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Rectangular | 2A | 2.79mm | 25.4mm | - | 0.55 mm | 120nH | 25MHz | 50mOhm Max | 2A | RF INDUCTOR | - | 60 @ 25MHz | - | 60 | - | 60 | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | ||
![]() 9406-08 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | - | - | 4.000004g | PCB MOUNT HORIZONTAL ADJUSTER | 110MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 4 | Radial | EAR99 | - | Tin/Lead/Silver (Sn61Pb36Ag3) | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.53mm | - | 1.84A | - | 4.75mm | 5.08mm | 0.51 mm | 470nH | 25MHz | 64mOhm Max | 1.84A | RF INDUCTOR | - | 53 @ 25MHz | Pin | - | VARIABLE INDUCTOR | - | - | 9.53mm | 0.375 9.53mm | - | - | No | Non-RoHS Compliant | ||
![]() 9406-36 API Delevan Inc. | 30 |
| - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 6.5MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn61Pb36Ag3) | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.53mm | - | 198mA | - | 4.75mm | - | 0.508 mm | 100μH | 2.5MHz | 5.5Ohm Max | 198mA | RF INDUCTOR | - | 65 @ 2.5MHz | Pin | - | VARIABLE INDUCTOR | 65 | - | 9.53mm | 0.375 9.53mm | - | - | No | Non-RoHS Compliant | ||
![]() 9406-44 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 3.1MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn61Pb36Ag3) | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.53mm | - | 120mA | - | 4.75mm | - | 0.508 mm | 470μH | 790kHz | 15Ohm Max | 120mA | RF INDUCTOR | - | 48 @ 790kHz | Pin | - | VARIABLE INDUCTOR | 48 | - | 9.53mm | 0.375 9.53mm | - | - | No | Non-RoHS Compliant | ||
![]() 9406-14 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 76MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn61Pb36Ag3) | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.53mm | - | 590mA | - | 4.75mm | - | 0.508 mm | 1.5μH | 7.9MHz | 620mOhm Max | 590mA | RF INDUCTOR | - | 55 @ 7.9MHz | Pin | - | VARIABLE INDUCTOR | 55 | - | 9.53mm | 0.375 9.53mm | - | - | No | Non-RoHS Compliant | ||
![]() 9406-48 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 1.9MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn61Pb36Ag3) | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.53mm | - | 94mA | - | 4.75mm | - | 0.508 mm | 1mH | 790kHz | 24.5Ohm Max | 94mA | RF INDUCTOR | - | 48 @ 790kHz | Pin | - | VARIABLE INDUCTOR | 48 | - | 9.53mm | 0.375 9.53mm | - | - | No | Non-RoHS Compliant | ||
![]() 9406-54 API Delevan Inc. | 30 |
| - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 850kHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn61Pb36Ag3) | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.53mm | - | 69.5mA | - | 4.75mm | - | 0.508 mm | 3.3mH | 250kHz | 45Ohm Max | 69.5mA | RF INDUCTOR | - | 42 @ 250kHz | Pin | - | VARIABLE INDUCTOR | 42 | - | 9.53mm | 0.375 9.53mm | - | - | No | Non-RoHS Compliant |