- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 106-150J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 1.5GHz | Phenolic | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) | 8504.50.80.00 | - | NO | 1 | 2.79mm | Wirewound | 1.2A | - | - | - | - | - | 15nH | 150MHz | 70mOhm Max | 1.2A | RF INDUCTOR | DUAL ENDED | 45 @ 150MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 1611 | - | 1.91mm | 0.075 1.90mm | No | Non-RoHS Compliant | - | ||
![]() 106-151J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 350MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) | 8504.50.80.00 | - | NO | 1 | 2.79mm | Wirewound | 635mA | - | - | - | - | - | 150nH | 25MHz | 250mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 42 @ 25MHz | - | 42 | GENERAL PURPOSE INDUCTOR | - | 42 | 1611 | - | 1.91mm | 0.075 1.90mm | No | Non-RoHS Compliant | - | ||
![]() 106-102J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 130MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) | 8504.50.80.00 | - | NO | 1 | 2.79mm | Wirewound | 355mA | - | - | - | - | - | 1μH | 25MHz | 800mOhm Max | 355mA | RF INDUCTOR | DUAL ENDED | 42 @ 25MHz | - | 42 | GENERAL PURPOSE INDUCTOR | - | 42 | 1611 | - | 1.91mm | 0.075 1.90mm | No | Non-RoHS Compliant | - | ||
![]() 106-472J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 55MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) | 8504.50.80.00 | - | NO | 1 | 2.79mm | Wirewound | 200mA | - | - | - | - | - | 4.7μH | 7.9MHz | 2.3Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 41 @ 7.9MHz | - | 41 | GENERAL PURPOSE INDUCTOR | - | 41 | 1611 | - | 1.91mm | 0.075 1.90mm | No | Non-RoHS Compliant | - | ||
![]() 106-270J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 1.2GHz | Phenolic | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) | 8504.50.80.00 | - | NO | 1 | 2.79mm | Wirewound | 1.2A | - | - | - | - | - | 27nH | 100MHz | 70mOhm Max | 1.2A | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 1611 | - | 1.91mm | 0.075 1.90mm | No | Non-RoHS Compliant | - | ||
![]() 105R-332G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 62MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 105R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 210mA | - | - | - | - | - | 3.3μH | 7.9MHz | 2.2Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | No | ROHS3 Compliant | - | ||
![]() 105R-822G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 105R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 135mA | - | - | - | - | - | 8.2μH | 7.9MHz | 5Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1010 | - | 1.91mm | 0.075 1.91mm | No | ROHS3 Compliant | - | ||
![]() 2020-02H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | RECTANGULAR PACKAGE | 400MHz | Iron | -55°C~125°C | Bulk | 2010 | 2020 | 0.200Lx0.100W 5.08mmx2.54mm | ±3% | - | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | NO | 1 | 2.79mm | Rectangular | 2A | - | 2.79mm | 25.4mm | - | 0.55 mm | 120nH | 25MHz | 50mOhm Max | 2A | RF INDUCTOR | - | 60 @ 25MHz | - | 60 | - | - | 60 | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() 9406-08 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | - | - | 4.000004g | PCB MOUNT HORIZONTAL ADJUSTER | 110MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 4 | Radial | EAR99 | - | - | Tin/Lead/Silver (Sn61Pb36Ag3) | 8504.50.80.00 | - | YES | 1 | 9.53mm | - | 1.84A | - | - | 4.75mm | 5.08mm | 0.51 mm | 470nH | 25MHz | 64mOhm Max | 1.84A | RF INDUCTOR | - | 53 @ 25MHz | Pin | - | VARIABLE INDUCTOR | - | - | - | - | 9.53mm | 0.375 9.53mm | No | Non-RoHS Compliant | - | ||
![]() 9406-36 API Delevan Inc. | 30 |
| - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 6.5MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead/Silver (Sn61Pb36Ag3) | 8504.50.80.00 | - | YES | 1 | 9.53mm | - | 198mA | - | - | 4.75mm | - | 0.508 mm | 100μH | 2.5MHz | 5.5Ohm Max | 198mA | RF INDUCTOR | - | 65 @ 2.5MHz | Pin | - | VARIABLE INDUCTOR | - | 65 | - | - | 9.53mm | 0.375 9.53mm | No | Non-RoHS Compliant | - | ||
![]() 9406-44 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 3.1MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead/Silver (Sn61Pb36Ag3) | 8504.50.80.00 | - | YES | 1 | 9.53mm | - | 120mA | - | - | 4.75mm | - | 0.508 mm | 470μH | 790kHz | 15Ohm Max | 120mA | RF INDUCTOR | - | 48 @ 790kHz | Pin | - | VARIABLE INDUCTOR | - | 48 | - | - | 9.53mm | 0.375 9.53mm | No | Non-RoHS Compliant | - | ||
![]() 9406-14 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 76MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead/Silver (Sn61Pb36Ag3) | 8504.50.80.00 | - | YES | 1 | 9.53mm | - | 590mA | - | - | 4.75mm | - | 0.508 mm | 1.5μH | 7.9MHz | 620mOhm Max | 590mA | RF INDUCTOR | - | 55 @ 7.9MHz | Pin | - | VARIABLE INDUCTOR | - | 55 | - | - | 9.53mm | 0.375 9.53mm | No | Non-RoHS Compliant | - | ||
![]() 9406-48 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 1.9MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead/Silver (Sn61Pb36Ag3) | 8504.50.80.00 | - | YES | 1 | 9.53mm | - | 94mA | - | - | 4.75mm | - | 0.508 mm | 1mH | 790kHz | 24.5Ohm Max | 94mA | RF INDUCTOR | - | 48 @ 790kHz | Pin | - | VARIABLE INDUCTOR | - | 48 | - | - | 9.53mm | 0.375 9.53mm | No | Non-RoHS Compliant | - | ||
![]() 9406-54 API Delevan Inc. | 30 |
| - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 850kHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Lead/Silver (Sn61Pb36Ag3) | 8504.50.80.00 | - | YES | 1 | 9.53mm | - | 69.5mA | - | - | 4.75mm | - | 0.508 mm | 3.3mH | 250kHz | 45Ohm Max | 69.5mA | RF INDUCTOR | - | 42 @ 250kHz | Pin | - | VARIABLE INDUCTOR | - | 42 | - | - | 9.53mm | 0.375 9.53mm | No | Non-RoHS Compliant | - | ||
![]() 2020-20H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | RECTANGULAR PACKAGE | 180MHz | Iron | -55°C~125°C | Bulk | 2010 | 2020 | 0.200Lx0.100W 5.08mmx2.54mm | ±3% | - | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | NO | 1 | 2.79mm | Rectangular | 900mA | - | 2.79mm | 25.4mm | - | 0.55 mm | 680nH | 25MHz | 270mOhm Max | 900mA | RF INDUCTOR | - | 70 @ 25MHz | - | 70 | - | - | 70 | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() 8532R-35L API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 490mA | - | - | - | - | - | 680μH | 1kHz | 1.5Ohm Max | 490mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 250mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5500R-472K API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 8mOhm | - | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 11.14A | - | - | - | - | - | 4.7μH | 1kHz | 8mOhm Max | 11.14A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 8.3A | - | - | - | 12.96mm | 0.520 13.21mm | No | ROHS3 Compliant | - | ||
![]() 2500-04J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 120mA | - | - | 36.6mm | - | - | 330μH | 790kHz | 9.1Ohm Max | 120mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 4.83mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-274J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 7MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 120mA | MS75089 | - | 36.58mm | - | - | 270μH | 790kHz | 5.8Ohm Max | 120mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | - | 70mA | 55 | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2474-32K API Delevan Inc. | 26 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2015 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | NO | 1 | - | Epoxy Encapsulated | 680mA | - | - | 36.58mm | - | - | 390μH | 1kHz | 770mOhm Max | 680mA | POWER INDUCTOR | - | - | - | - | - | 320mA | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | - |