- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2256-37J API Delevan Inc. | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 2256 | 0.225Diax0.570L 5.72mmx14.48mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 240mA | - | - | - | 31.75mm | - | - | 1mH | 1kHz | 6.9Ohm Max | 240mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() S1812R-123H API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1812 (4532 Metric) | - | 22MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 315mA | - | Shielded | - | 3.4mm | - | 315mA | 4532 | 1812 | - | - | - | - | 12μH | 2.5MHz | 2Ohm Max | 315mA | - | - | 50 @ 2.5MHz | - | - | - | - | 50 | - | - | 3.4mm | 0.134 3.40mm | 4.826mm | 3.4036mm | No | ROHS3 Compliant | ||
![]() S1812R-103H API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1812 (4532 Metric) | - | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 333mA | - | Shielded | - | 3.4mm | - | 333mA | 4532 | 1812 | - | - | - | - | 10μH | 2.5MHz | 1.8Ohm Max | 333mA | - | - | 50 @ 2.5MHz | - | - | - | - | 50 | - | - | 3.4mm | 0.134 3.40mm | 4.826mm | 3.4036mm | No | ROHS3 Compliant | ||
![]() 160R-683JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 9.1MHz | Ferrite | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 100mA | - | - | - | - | - | - | 68μH | 2.5MHz | 13Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1613 | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | ||
![]() 103-221HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 450MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 665mA | - | - | - | - | - | - | 220nH | 25MHz | 220mOhm Max | 665mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | ||
![]() 103-153HS API Delevan Inc. | 5 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 135mA | - | - | - | - | - | - | 15μH | 2.5MHz | 5.6Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | ||
![]() 103-223HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 125mA | - | - | - | - | - | - | 22μH | 2.5MHz | 6.4Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | ||
![]() 103-681HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 175MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 435mA | - | - | - | - | - | - | 680nH | 25MHz | 520mOhm Max | 435mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | ||
![]() 103-561HS API Delevan Inc. | 5 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 195MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 590mA | - | - | - | - | - | - | 560nH | 25MHz | 278mOhm Max | 590mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | ||
![]() 103-331HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 300MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 645mA | - | - | - | - | - | - | 330nH | 25MHz | 235mOhm Max | 645mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | ||
![]() PTKM1000-894VM API Delevan Inc. | 5 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 400kHz | Ferrite | - | Bulk | 2010 | PTKM-VM | 1.450Lx0.825W 36.83mmx20.95mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.4A | - | - | 15.24mm | 6.35mm | - | 0.711 mm | 1mH | 1kHz | 235mOhm Max | 2.4A | POWER INDUCTOR | - | - | - | - | - | 1A | - | - | - | 37.46mm | 1.475 37.46mm | - | - | No | Non-RoHS Compliant | ||
![]() PTKM10-59VM API Delevan Inc. | 5 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | Bulk | 2010 | PTKM-VM | 1.210Lx0.685W 30.73mmx17.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 14.5A | - | - | 10.16mm | 6.35mm | - | 1.295 mm | 10μH | 1kHz | 8mOhm Max | 14.5A | POWER INDUCTOR | - | - | - | - | - | 7.6A | - | - | - | 29.84mm | 1.175 29.84mm | - | - | No | Non-RoHS Compliant | ||
![]() PTKM100-894VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | - | Bulk | 2010 | PTKM-VM | 1.450Lx0.825W 36.83mmx20.95mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 8A | - | - | 15.24mm | 6.35mm | - | 1.295 mm | 100μH | 1kHz | 23mOhm Max | 8A | POWER INDUCTOR | - | - | - | - | - | 3.5A | - | - | - | 35.56mm | 1.400 35.56mm | - | - | No | Non-RoHS Compliant | ||
![]() PTKM200-50VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 1.3MHz | Ferrite | - | Bulk | 2010 | PTKM-VM | 0.750Lx0.400W 19.05mmx10.16mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 1.97A | - | - | 6.35mm | - | - | 0.457 mm | 200μH | 1kHz | 140mOhm Max | 1.97A | POWER INDUCTOR | - | - | - | - | - | 350mA | - | - | - | 19.68mm | 0.775 19.68mm | - | - | No | Non-RoHS Compliant | ||
![]() PTKM150-894VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 1MHz | Ferrite | - | Bulk | 2010 | PTKM-VM | 1.450Lx0.825W 36.83mmx20.95mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 6.5A | - | - | 15.24mm | 6.35mm | - | 1.143 mm | 150μH | 1kHz | 35mOhm Max | 6.5A | POWER INDUCTOR | - | - | - | - | - | 2.3A | - | - | - | 35.56mm | 1.400 35.56mm | - | - | No | Non-RoHS Compliant | ||
![]() PTKM150R-50VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 1.5MHz | Ferrite | - | Bulk | 2010 | PTKMR-VM | 0.750Lx0.400W 19.05mmx10.16mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.33A | - | - | - | 6.35mm | 6.35mm | 0.508 mm | 150μH | 1kHz | 100mOhm Max | 2.33A | POWER INDUCTOR | - | - | Radial | - | - | 400mA | - | - | - | - | 0.775 19.68mm | - | - | No | ROHS3 Compliant | ||
![]() PTKM25-59VM API Delevan Inc. | 5 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | Bulk | 2010 | PTKM-VM | 1.210Lx0.685W 30.73mmx17.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 9.8A | - | - | 10.16mm | 6.35mm | - | 1.295 mm | 25μH | 1kHz | 11mOhm Max | 9.8A | POWER INDUCTOR | - | - | - | - | - | 4.7A | - | - | - | 29.84mm | 1.175 29.84mm | - | - | No | Non-RoHS Compliant | ||
![]() PTKM25-894VM API Delevan Inc. | 5 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | Bulk | 2010 | PTKM-VM | 1.450Lx0.825W 36.83mmx20.95mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 12.8A | - | - | 15.24mm | 6.35mm | - | 1.295 mm | 25μH | 1kHz | 12mOhm Max | 12.8A | POWER INDUCTOR | - | - | - | - | - | 6.6A | - | - | - | 35.56mm | 1.400 35.56mm | - | - | No | Non-RoHS Compliant | ||
![]() PTKM150-59VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | Bulk | 2010 | PTKM-VM | 1.210Lx0.685W 30.73mmx17.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 4.5A | - | - | 10.16mm | 6.35mm | - | 0.914 mm | 150μH | 1kHz | 52mOhm Max | 4.5A | POWER INDUCTOR | - | - | - | - | - | 1.9A | - | - | - | 29.84mm | 1.175 29.84mm | - | - | No | Non-RoHS Compliant | ||
![]() PTKM50-59VM API Delevan Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 3.5MHz | Ferrite | - | Bulk | 2010 | PTKM-VM | 1.210Lx0.685W 30.73mmx17.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 6.9A | - | - | 10.16mm | 6.35mm | - | 1.143 mm | 50μH | 1kHz | 22mOhm Max | 6.9A | POWER INDUCTOR | - | - | - | - | - | 3.3A | - | - | - | 29.84mm | 1.175 29.84mm | - | - | No | Non-RoHS Compliant |