- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTKM50-50VM API Delevan Inc. | 5 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | - | Bulk | 2010 | PTKM-VM | 0.750Lx0.400W 19.05mmx10.16mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 3.93A | - | 6.35mm | - | - | 0.711 mm | 50μH | 1kHz | 35mOhm Max | 3.93A | POWER INDUCTOR | - | - | - | - | - | 700mA | - | - | 19.68mm | 0.775 19.68mm | No | Non-RoHS Compliant | - | ||
![]() PTKM75-894VM API Delevan Inc. | 5 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | - | - | Bulk | 2010 | PTKM-VM | 1.450Lx0.825W 36.83mmx20.95mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 8A | - | 15.24mm | 6.35mm | - | 1.295 mm | 75μH | 1kHz | 23mOhm Max | 8A | POWER INDUCTOR | - | - | - | - | - | 3.7A | - | - | 35.56mm | 1.400 35.56mm | No | Non-RoHS Compliant | - | ||
![]() PTKM25-121VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | RECTANGULAR PACKAGE | 6.5MHz | Ferrite | - | - | Bulk | 2010 | PTKM-VM | 0.800Lx0.500W 20.32mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 6.34A | - | 8.89mm | 6.35mm | - | 1.016 mm | 25μH | 1kHz | 17mOhm Max | 6.34A | POWER INDUCTOR | - | - | - | - | - | 3.3A | - | - | 24.13mm | 0.950 24.13mm | No | Non-RoHS Compliant | - | ||
![]() PTKM750-59VM API Delevan Inc. | 5 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | RECTANGULAR PACKAGE | 500kHz | Ferrite | - | - | Bulk | 2010 | PTKM-VM | 1.210Lx0.685W 30.73mmx17.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 2.1A | - | 10.16mm | 6.35mm | - | 0.635 mm | 750μH | 1kHz | 240mOhm Max | 2.1A | POWER INDUCTOR | - | - | - | - | - | 900mA | - | - | 31.75mm | 1.250 31.75mm | No | Non-RoHS Compliant | - | ||
![]() PTKM750-894VM API Delevan Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | RECTANGULAR PACKAGE | 600kHz | Ferrite | - | - | Bulk | 2010 | PTKM-VM | 1.450Lx0.825W 36.83mmx20.95mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 3A | - | 15.24mm | 6.35mm | - | 0.813 mm | 750μH | 1kHz | 160mOhm Max | 3A | POWER INDUCTOR | - | - | - | - | - | 1.2A | - | - | 37.46mm | 1.475 37.46mm | No | Non-RoHS Compliant | - | ||
![]() PTKM10-50VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | - | Bulk | 2010 | PTKM-VM | 0.750Lx0.400W 19.05mmx10.16mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 7.36A | - | 6.35mm | - | - | 0.914 mm | 10μH | 1kHz | 10mOhm Max | 7.36A | POWER INDUCTOR | - | - | - | - | - | 1.7A | - | - | 19.68mm | 0.775 19.68mm | No | Non-RoHS Compliant | - | ||
![]() PTKM75-59VM API Delevan Inc. | 5 |
| - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | - | - | Bulk | 2010 | PTKM-VM | 1.210Lx0.685W 30.73mmx17.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 5.9A | - | 10.16mm | 6.35mm | - | 1.016 mm | 75μH | 1kHz | 30mOhm Max | 5.9A | POWER INDUCTOR | - | - | - | - | - | 3A | - | - | 29.84mm | 1.175 29.84mm | No | Non-RoHS Compliant | - | ||
![]() 2020-30J API Delevan Inc. | 5 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | RECTANGULAR PACKAGE | 110MHz | Iron | - | -55°C~125°C | Bulk | 2002 | 2020 | 0.200Lx0.100W 5.08mmx2.54mm | ±5% | - | no | Active | - | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | NO | 1 | 2.79mm | Rectangular | 530mA | MS21422 | - | 25.4mm | - | 0.55 mm | 1.8μH | 7.9MHz | 700mOhm Max | 530mA | RF INDUCTOR | - | 60 @ 7.9MHz | Radial | 60 | - | - | - | - | 5.84mm | 0.215 5.46mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2534-18H API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 1.8MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | - | - | 187mA | - | 5.33mm | 41.15mm | 4.825mm | - | 560μH | 790kHz | 4.8Ohm Max | 187mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | 6.35mm | 8.76mm | 0.345 8.76mm | No | Non-RoHS Compliant | - | ||
![]() 2534-46H API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 470kHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | Unshielded | 1 | - | - | 59mA | - | 5.33mm | 41.15mm | 4.825mm | - | 8.2mH | 250kHz | 48Ohm Max | 59mA | RF INDUCTOR | - | 65 @ 250kHz | - | 65 | - | - | 65 | 6.35mm | 8.76mm | 0.345 8.76mm | No | Non-RoHS Compliant | - | ||
![]() 3094-103JS API Delevan Inc. | 31 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 29MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 120mA | - | - | - | - | - | 10μH | 7.9MHz | 3.5Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094-332JS API Delevan Inc. | 5 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 50MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 200mA | - | - | - | - | - | 3.3μH | 7.9MHz | 1.2Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 60 @ 7.9MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094-563JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 11MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 70mA | - | - | - | - | - | 56μH | 2.5MHz | 10Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 70 @ 2.5MHz | - | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094-393JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 13MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 84mA | - | - | - | - | - | 39μH | 2.5MHz | 7Ohm Max | 84mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094-820JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 650MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 840mA | - | - | - | - | - | 82nH | 100MHz | 70mOhm Max | 840mA | RF INDUCTOR | DUAL ENDED | 65 @ 100MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094-824JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 1.8MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 26mA | - | - | - | - | - | 820μH | 790kHz | 70Ohm Max | 26mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094-823JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 9MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 64mA | - | - | - | - | - | 82μH | 2.5MHz | 12Ohm Max | 64mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094R-473JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 12MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 79mA | - | - | - | - | - | 47μH | 2.5MHz | 8Ohm Max | 79mA | RF INDUCTOR | DUAL ENDED | 70 @ 2.5MHz | - | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | - | ||
![]() 3094R-823JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 9MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 64mA | - | - | - | - | - | 82μH | 2.5MHz | 12Ohm Max | 64mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | - | ||
![]() 1641R-184H API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 8MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±3% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | - | - | 138mA | MS75089 | - | 36.58mm | - | - | 180μH | 790kHz | 4.4Ohm Max | 138mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | - | 85mA | 55 | 4.11mm | - | - | No | ROHS3 Compliant | - |