- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1641-823H API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 10.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±3% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR | YES | 1 | - | - | 186mA | - | - | 36.58mm | 82μH | 2.5MHz | 2.44Ohm Max | 186mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 140mA | 50 | 4.11mm | - | - | No | Non-RoHS Compliant | ||
![]() 1641R-823H API Delevan Inc. | 24 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 10.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±3% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | TR | Shielded | 1 | - | - | 186mA | - | - | 36.58mm | 82μH | 2.5MHz | 2.44Ohm Max | 186mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 140mA | 50 | 4.11mm | - | - | No | ROHS3 Compliant | ||
![]() 0819-10G API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 440MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 525mA | - | - | 38.1mm | 270nH | 25MHz | 380mOhm Max | 525mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | - | 30 | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-20G API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 215MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 485mA | - | - | 38.1mm | 680nH | 25MHz | 200mOhm Max | 485mA | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-26G API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 170MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 410mA | - | - | 38.1mm | 1.2μH | 7.9MHz | 280mOhm Max | 410mA | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-56G API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 20MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 105mA | - | - | 38.1mm | 22μH | 2.5MHz | 4.3Ohm Max | 105mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-44G API Delevan Inc. | 24 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 69MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 122mA | - | - | 38.1mm | 6.8μH | 7.9MHz | 3.2Ohm Max | 122mA | RF INDUCTOR | - | 55 @ 7.9MHz | 55 | - | - | 55 | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-60G API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 15MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 95mA | - | - | 38.1mm | 33μH | 2.5MHz | 5.2Ohm Max | 95mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 2500-48H API Delevan Inc. | 24 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 1.8MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | - | 65mA | MS90540 | - | 36.58mm | 2.7mH | 250kHz | 33Ohm Max | 65mA | RF INDUCTOR | - | 70 @ 250kHz | 70 | - | - | 70 | 5.46mm | - | - | No | Non-RoHS Compliant | ||
![]() 2500-32H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.7MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | TR | NO | 1 | - | - | 79mA | MS90540 | - | 36.58mm | 1.2mH | 250kHz | 22Ohm Max | 79mA | RF INDUCTOR | - | 60 @ 250kHz | 60 | - | - | 60 | 5.46mm | - | - | No | Non-RoHS Compliant | ||
![]() 2500-36H API Delevan Inc. | 24 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.4MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | - | 76mA | MS90540 | - | 36.58mm | 1.5mH | 250kHz | 25Ohm Max | 76mA | RF INDUCTOR | - | 65 @ 250kHz | 65 | - | - | 65 | 5.46mm | - | - | No | Non-RoHS Compliant | ||
![]() 2500-54H API Delevan Inc. | 24 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 1.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | - | 59mA | MS90540 | - | 36.58mm | 3.6mH | 250kHz | 40Ohm Max | 59mA | RF INDUCTOR | - | 70 @ 250kHz | 70 | - | - | 70 | 5.46mm | - | - | No | Non-RoHS Compliant | ||
![]() 2500-44H API Delevan Inc. | 49 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | - | 68mA | MS90540 | - | 36.58mm | 2.2mH | 250kHz | 30Ohm Max | 68mA | RF INDUCTOR | - | 70 @ 250kHz | 70 | - | - | 70 | 5.46mm | - | - | No | Non-RoHS Compliant | ||
![]() 2500-46H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 1.9MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | - | 67mA | MS90540 | - | 36.58mm | 2.4mH | 250kHz | 31Ohm Max | 67mA | RF INDUCTOR | - | 70 @ 250kHz | 70 | - | - | 70 | 5.46mm | - | - | No | Non-RoHS Compliant | ||
![]() 1025-58F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 22MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 125mA | MS75085 | - | 38.1mm | 39μH | 2.5MHz | 3.6Ohm Max | 125mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1025-64F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 15MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR, 14 INCH | NO | 1 | - | Tubular | 92mA | - | - | 38.1mm | 68μH | 2.5MHz | 6.7Ohm Max | 92mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 50 | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1025-62F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 18MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 100mA | MS75085 | - | 38.1mm | 56μH | 2.5MHz | 5.7Ohm Max | 100mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 2474-40K API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | 2.500003g | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2015 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | NO | 1 | - | Epoxy Encapsulated | 300mA | - | - | 36.58mm | 1.8mH | 1kHz | 4Ohm Max | 300mA | POWER INDUCTOR | - | - | - | - | 150mA | - | 6.1mm | - | - | No | Non-RoHS Compliant | ||
![]() 1210-018J API Delevan Inc. | 24 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 1.562A | - | 3225 | - | 1.8nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | ||
![]() 1210-027J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 1.562A | - | 3225 | - | 2.7nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant |