- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1537-08F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.22A | - | - | 36.58mm | - | - | 680nH | 25MHz | 150mOhm Max | 1.22A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | - | 3.96mm | - | - | No | Non-RoHS Compliant | ||
![]() 1537-20F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 135MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 485mA | - | - | 36.58mm | - | - | 2.2μH | 7.9MHz | 950mOhm Max | 485mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | 3.96mm | - | - | No | Non-RoHS Compliant | ||
![]() 1537-10F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 220MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.02A | - | - | 36.58mm | - | - | 820nH | 25MHz | 220mOhm Max | 1.02A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | - | 3.96mm | - | - | No | Non-RoHS Compliant | ||
![]() 1537-07F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 280MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.29A | - | - | 36.58mm | - | - | 560nH | 25MHz | 135mOhm Max | 1.29A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | - | 3.96mm | - | - | No | Non-RoHS Compliant | ||
![]() 1537-42F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 34MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 213mA | - | - | 36.58mm | - | - | 18μH | 2.5MHz | 2.25Ohm Max | 213mA | RF INDUCTOR | - | 75 @ 2.5MHz | 75 | - | - | 75 | - | 3.96mm | - | - | No | Non-RoHS Compliant | ||
![]() 1210-018J API Delevan Inc. | 24 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 1.562A | 3225 | - | - | - | - | 1.8nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | ||
![]() 1210-027J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 1.562A | 3225 | - | - | - | - | 2.7nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | ||
![]() 1210-068K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 1.562A | 3225 | - | - | - | - | 6.8nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | ||
![]() 1210-018K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 1.562A | 3225 | - | - | - | - | 1.8nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | ||
![]() PTHF75-121VM API Delevan Inc. | 46 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | RECTANGULAR PACKAGE | 2.5MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF-VM | 0.800Lx0.500W 20.32mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 3.9A | - | 8.89mm | 6.35mm | - | 0.813 mm | 75μH | 1kHz | 45mOhm Max | 3.9A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 24.13mm | 0.950 24.13mm | No | Non-RoHS Compliant | ||
![]() PTHF250-121VM API Delevan Inc. | 50 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | RECTANGULAR PACKAGE | 1MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF-VM | 0.800Lx0.500W 20.32mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 2.07A | - | 8.89mm | 6.35mm | - | 0.584 mm | 250μH | 1kHz | 160mOhm Max | 2.07A | POWER INDUCTOR | - | - | - | - | 2.2A | - | - | - | 24.76mm | 0.975 24.76mm | No | Non-RoHS Compliant | ||
![]() PTHF250-50VM API Delevan Inc. | 50 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | RECTANGULAR PACKAGE | 1MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF-VM | 0.750Lx0.400W 19.05mmx10.16mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 1.84A | - | 6.35mm | - | - | 0.457 mm | 250μH | 1kHz | 160mOhm Max | 1.84A | POWER INDUCTOR | - | - | - | - | 900mA | - | - | - | 19.68mm | 0.775 19.68mm | No | Non-RoHS Compliant | ||
![]() PTHF25-121VM API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | RECTANGULAR PACKAGE | 6.5MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF-VM | 0.800Lx0.500W 20.32mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 6.34A | - | 8.89mm | 6.35mm | - | 1.016 mm | 25μH | 1kHz | 17mOhm Max | 6.34A | POWER INDUCTOR | - | - | - | - | 7A | - | - | - | 24.13mm | 0.950 24.13mm | No | Non-RoHS Compliant | ||
![]() PTHF10-59VM API Delevan Inc. | 50 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | RECTANGULAR PACKAGE | 10MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHF-VM | 1.210Lx0.685W 30.73mmx17.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 14.5A | - | 10.16mm | 6.35mm | - | 1.295 mm | 10μH | 1kHz | 8mOhm Max | 14.5A | POWER INDUCTOR | - | - | - | - | 15A | - | - | - | 29.84mm | 1.175 29.84mm | No | Non-RoHS Compliant | ||
![]() 2534-64J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | 180kHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | - | - | 21.5mA | - | 5.33mm | 41.15mm | 4.825mm | - | 47mH | 79kHz | 365Ohm Max | 21.5mA | RF INDUCTOR | - | 40 @ 79kHz | 40 | - | - | 40 | - | 6.35mm | 8.76mm | 0.345 8.76mm | No | Non-RoHS Compliant | ||
![]() 2534-74J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | 110kHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | - | - | 13.5mA | - | 5.33mm | 41.15mm | 4.825mm | - | 120mH | 50kHz | 900Ohm Max | 13.5mA | RF INDUCTOR | - | 30 @ 50kHz | 30 | - | - | 30 | - | 6.35mm | 8.76mm | 0.345 8.76mm | No | Non-RoHS Compliant | ||
![]() 103-103GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 165mA | - | - | - | - | - | 10μH | 7.9MHz | 3.45Ohm Max | 165mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-151GS API Delevan Inc. | 50 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | RECTANGULAR PACKAGE | 650MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 745mA | - | - | - | - | - | 150nH | 25MHz | 175mOhm Max | 745mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-121GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | RECTANGULAR PACKAGE | 750MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.79mm | Chip | 880mA | - | - | - | - | - | 120nH | 25MHz | 125mOhm Max | 880mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-181GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | RECTANGULAR PACKAGE | 550MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 695mA | - | - | - | - | - | 180nH | 25MHz | 200mOhm Max | 695mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant |