- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1782-67H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 13MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 84mA | - | - | 38.1mm | 91μH | 2.5MHz | 8Ohm Max | 84mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-91H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 3.4MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 28mA | - | - | 38.1mm | 910μH | 790kHz | 72Ohm Max | 28mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-89H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 3.8MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 29mA | - | - | 38.1mm | 750μH | 790kHz | 65Ohm Max | 29mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-00G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 600MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.23A | MS75083 | - | - | 150nH | 25MHz | 100mOhm Max | 1.23A | RF INDUCTOR | - | 38 @ 25MHz | - | 38 | - | 38 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-63H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 15MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 92mA | - | - | 38.1mm | 62μH | 2.5MHz | 6.7Ohm Max | 92mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-08G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 410MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 830mA | MS75083 | - | 38.1mm | 330nH | 25MHz | 220mOhm Max | 830mA | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | - | 30 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-06G API Delevan Inc. | 40 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 430MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 975mA | MS75083 | - | 38.1mm | 270nH | 25MHz | 160mOhm Max | 975mA | RF INDUCTOR | - | 33 @ 25MHz | - | 33 | - | 33 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-50G API Delevan Inc. | 22 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 149mA | - | - | 38.1mm | 18μH | 2.5MHz | 3.1Ohm Max | 149mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | 50 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1210-223F API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 224mA | - | 3225 | - | 22μH | 2.5MHz | 3.7Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | 2.57mm | 0.101 2.57mm | - | No | Non-RoHS Compliant | - | ||
![]() 1025-44G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 50MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 144mA | MS75084 | - | 38.1mm | 10μH | 7.9MHz | 3.3Ohm Max | 144mA | RF INDUCTOR | - | 55 @ 7.9MHz | - | 55 | - | 55 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1210-153F API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 257mA | - | 3225 | - | 15μH | 2.5MHz | 2.8Ohm Max | 257mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | 2.57mm | 0.101 2.57mm | - | No | Non-RoHS Compliant | - | ||
![]() 4470-48J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | - | 520kHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 82mA | - | Unshielded | - | - | - | 82mA | - | - | 33mm | 8.2mH | 250kHz | 75Ohm Max | 82mA | - | - | 65 @ 250kHz | Axial | - | - | 65 | - | 7.87mm | - | - | 23.11mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1331R-331K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 260MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | 1331R | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 495mA | - | - | - | 330nH | 25MHz | 180mOhm Max | 495mA | RF INDUCTOR | DUAL ENDED | 44 @ 25MHz | - | 44 | GENERAL PURPOSE INDUCTOR | 44 | 3313 | - | 3.68mm | 0.145 3.68mm | - | No | ROHS3 Compliant | - | ||
![]() 1331R-152K API Delevan Inc. | 40 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 115MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | 1331R | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 228mA | - | - | - | 1.5μH | 7.9MHz | 860mOhm Max | 228mA | RF INDUCTOR | DUAL ENDED | 41 @ 7.9MHz | - | 41 | GENERAL PURPOSE INDUCTOR | 41 | 3313 | - | 3.68mm | 0.145 3.68mm | - | No | ROHS3 Compliant | - | ||
![]() 1025-92H API Delevan Inc. | 22 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.4MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 28mA | MS75085 | - | 38.1mm | 1mH | 790kHz | 72Ohm Max | 28mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | 30 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-88H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 4.2MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 30mA | MS75085 | - | 38.1mm | 680μH | 790kHz | 60Ohm Max | 30mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | 30 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-14G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | - | 300MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 1.315A | - | Unshielded | - | - | - | 1.315A | - | - | - | 510nH | 25MHz | 130mOhm Max | 1.315A | - | - | 45 @ 25MHz | Axial | - | - | 45 | - | 3.96mm | - | - | 9.525mm | No | Non-RoHS Compliant | - | ||
![]() 1025-84H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 6MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 36mA | MS75085 | - | 38.1mm | 470μH | 790kHz | 42Ohm Max | 36mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | 30 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 103-150K API Delevan Inc. | 22 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.2GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 1.11A | MIL-PRF-83446/04 | - | - | 15nH | 50MHz | 78mOhm Max | 1.11A | RF INDUCTOR | DUAL ENDED | 55 @ 50MHz | - | 55 | GENERAL PURPOSE INDUCTOR | 55 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-101K API Delevan Inc. | 22 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 830MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 650mA | MIL-PRF-83446/04 | - | - | 100nH | 50MHz | 230mOhm Max | 650mA | RF INDUCTOR | DUAL ENDED | 32 @ 50MHz | - | 32 | GENERAL PURPOSE INDUCTOR | 32 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead |