- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1537-74H API Delevan Inc. | 6 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 10MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 154mA | 36.58mm | - | 91μH | 2.5MHz | 4.3Ohm Max | 154mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 50 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-68H API Delevan Inc. | 6 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 11MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 176mA | 36.58mm | - | 68μH | 2.5MHz | 3.3Ohm Max | 176mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | - | 55 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-70H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 10.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 166mA | 36.58mm | - | 75μH | 2.5MHz | 3.7Ohm Max | 166mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | - | 55 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-78H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 8.9MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 144mA | 36.58mm | - | 110μH | 790kHz | 4.9Ohm Max | 144mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | - | 60 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-54H API Delevan Inc. | 41 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 15.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 202mA | 36.58mm | - | 36μH | 2.5MHz | 2.5Ohm Max | 202mA | RF INDUCTOR | - | 60 @ 2.5MHz | 60 | - | - | 60 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-80H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 8.7MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 140mA | 36.58mm | - | 120μH | 790kHz | 5.2Ohm Max | 140mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1537-16KR API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 160MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/06, ER1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | 36.53mm | 0.635 mm | 1.5μH | - | 500mOhm Max | 600mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4379R-223KS API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 23MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 4379R | 0.163Lx0.133W 4.14mmx3.38mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 150mA | - | - | 22μH | 2.5MHz | 2.1Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 105 @ 2.5MHz | 105 | GENERAL PURPOSE INDUCTOR | - | 105 | 1613 | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4379R-273KS API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | 2 | - | - | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 4379R | 0.163Lx0.133W 4.14mmx3.38mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 140mA | - | Shielded | - | 3.38mm | - | 140mA | - | - | 27μH | 2.5MHz | 2.4Ohm Max | 140mA | - | - | 110 @ 2.5MHz | - | - | - | 110 | - | - | 3.56mm | 0.140 3.56mm | 4.1402mm | 3.3782mm | No | ROHS3 Compliant | - | ||
![]() 105-151M API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 440MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±20% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 775mA | - | - | 150nH | 25MHz | 160mOhm Max | 775mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 0101 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-562K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 47MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 170mA | - | - | 5.6μH | 7.9MHz | 3.3Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 0101 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-681K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 160MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 395mA | - | - | 680nH | 25MHz | 620mOhm Max | 395mA | RF INDUCTOR | DUAL ENDED | 35 @ 25MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 0101 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-152K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 100MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 280mA | - | - | 1.5μH | 7.9MHz | 1.2Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 0101 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-471K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 178MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 555mA | - | - | 470nH | 25MHz | 310mOhm Max | 555mA | RF INDUCTOR | DUAL ENDED | 35 @ 25MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 0101 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105R-472K API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 52MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 105R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 175mA | - | - | 4.7μH | 7.9MHz | 3.1Ohm Max | 175mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 1.91mm | 0.075 1.91mm | - | - | No | ROHS3 Compliant | - | ||
![]() 105-182K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 90MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 250mA | - | - | 1.8μH | 7.9MHz | 1.5Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 0101 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-271G API Delevan Inc. | 6 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 300MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 668mA | - | - | 270nH | 25MHz | 450mOhm Max | 668mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() SP1210-124J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 147mA | - | - | 120μH | 100kHz | 9.6Ohm Max | 147mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 118mA | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() SP1210-222J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 992mA | - | Shielded | - | 2.66mm | - | 992mA | - | - | 2.2μH | 100kHz | 211mOhm Max | 992mA | - | - | - | - | - | 892mA | - | - | - | 2.57mm | 0.101 2.57mm | 3.5052mm | 2.667mm | No | Non-RoHS Compliant | - | ||
![]() SP1210-184J API Delevan Inc. | 6 |
| - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 119mA | - | - | 180μH | 100kHz | 14.7Ohm Max | 119mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 96mA | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - |