- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1330-02K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 550MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 1.12A | - | - | - | - | - | - | 180nH | 25MHz | 120mOhm Max | 1.12A | RF INDUCTOR | DUAL ENDED | 35 @ 25MHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-10K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 365MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 710mA | - | - | - | - | - | - | 390nH | 25MHz | 300mOhm Max | 710mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-30K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 355mA | - | - | - | - | - | - | 2.7μH | 7.9MHz | 550mOhm Max | 355mA | RF INDUCTOR | DUAL ENDED | 37 @ 7.9MHz | - | 37 | GENERAL PURPOSE INDUCTOR | - | 37 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-50K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 149mA | - | - | - | - | - | - | 18μH | 2.5MHz | 3.1Ohm Max | 149mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812-274K API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 135mA | - | 4532 | 1812 | - | - | - | 270μH | 790kHz | 11Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-123K API Delevan Inc. | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 315mA | - | 4532 | 1812 | - | - | - | 12μH | 2.5MHz | 2Ohm Max | 315mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() SDS850R-564M API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 180mA | - | - | - | - | - | - | 560μH | 1kHz | 3Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4132 | - | 4.8mm | 0.189 4.80mm | No | ROHS3 Compliant | Lead Free | ||
![]() SDS850R-123M API Delevan Inc. | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 1.4A | - | - | - | - | - | - | 12μH | 1kHz | 120mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4132 | - | 4.8mm | 0.189 4.80mm | No | ROHS3 Compliant | Lead Free | ||
![]() SDS850R-224M API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 300mA | - | - | - | - | - | - | 220μH | 1kHz | 1.18Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4132 | - | 4.8mm | 0.189 4.80mm | No | ROHS3 Compliant | Lead Free | ||
![]() 103-183J API Delevan Inc. | 7 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 130mA | - | - | - | - | - | - | 18μH | 2.5MHz | 5.8Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - | ||
![]() 0819-84G API Delevan Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 6.2MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 34mA | - | - | - | 38.1mm | - | - | 330μH | 790kHz | 40.5Ohm Max | 34mA | RF INDUCTOR | - | 35 @ 790kHz | - | 35 | - | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-88G API Delevan Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 5.4MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 31.5mA | - | - | - | 38.1mm | - | - | 470μH | 790kHz | 48Ohm Max | 31.5mA | RF INDUCTOR | - | 35 @ 790kHz | - | 35 | - | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2500-30F API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.8MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | TR | NO | 1 | - | - | 81mA | MS90540 | - | - | 36.58mm | - | - | 1.1mH | 250kHz | 21Ohm Max | 81mA | RF INDUCTOR | - | 60 @ 250kHz | - | 60 | - | - | 60 | - | 5.46mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-92G API Delevan Inc. | 27 |
| - | 6 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 4.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 27mA | - | - | - | 38.1mm | - | - | 680μH | 790kHz | 66Ohm Max | 27mA | RF INDUCTOR | - | 35 @ 790kHz | - | 35 | - | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-96G API Delevan Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.3MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 24.5mA | - | - | - | 38.1mm | - | - | 1mH | 790kHz | 79Ohm Max | 24.5mA | RF INDUCTOR | - | 35 @ 790kHz | - | 35 | - | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PT500-1450HM API Delevan Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | Bulk | 2010 | PT | 1.450Dia 36.83mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | - | Toroidal | Tin/Lead (Sn60Pb40) | - | - | YES | 1 | - | Cylindrical | 3.4A | - | - | - | 12.7mm | 35.56mm | 0.64 mm | 500μH | 1kHz | 220mOhm Max | 3.4A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 14.73mm | 0.580 14.73mm | No | Non-RoHS Compliant | - | ||
![]() HTPT66R-153K API Delevan Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CIRCULAR PACKAGE | - | Iron | -55°C~200°C | Bulk | 2013 | HTPT66R | 0.660Diax0.360W 16.76mmx9.14mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | NO | 1 | 9.14mm | - | 4.6A | - | - | - | 25.4mm | 7.1mm | 0.031 mm | 15μH | 1kHz | 30mOhm Max | 4.6A | POWER INDUCTOR | - | - | Radial | - | - | 4.3A | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 8532-32H API Delevan Inc. | In Stock | - | - | 28 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 680mA | - | - | - | - | - | - | 390μH | 1kHz | 770mOhm Max | 680mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 320mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - | ||
![]() 8532-41H API Delevan Inc. | In Stock | - | - | 28 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 280mA | - | - | - | - | - | - | 2.2mH | 1kHz | 4.4Ohm Max | 280mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 140mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - | ||
![]() 8532-36H API Delevan Inc. | In Stock | - | - | 28 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 420mA | - | - | - | - | - | - | 820μH | 1kHz | 1.98Ohm Max | 420mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 220mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - |