- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3094-561KS API Delevan Inc. | 7 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 170MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 510mA | - | - | - | - | 560nH | 25MHz | 190mOhm Max | 510mA | RF INDUCTOR | DUAL ENDED | 70 @ 25MHz | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | 1613 | - | - | 3.56mm | 0.133 3.38mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-103KS API Delevan Inc. | 27 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 29MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 120mA | - | - | - | - | 10μH | 7.9MHz | 3.5Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 1613 | - | - | 3.56mm | 0.133 3.38mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-154KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 56mA | - | - | - | - | 150μH | 790kHz | 16Ohm Max | 56mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1613 | - | - | 3.56mm | 0.133 3.38mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-104KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 62mA | - | - | - | - | 100μH | 2.5MHz | 13Ohm Max | 62mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 1613 | - | - | 3.56mm | 0.133 3.38mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM10-59H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | 20MHz | Ferrite | - | Bulk | 2010 | PTKM | 1.100Dia 27.94mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | - | YES | 1 | - | - | 14.5A | 26.67mm | 12.7mm | - | 1.3 mm | 10μH | 1kHz | 8mOhm Max | 14.5A | POWER INDUCTOR | - | - | - | - | 7.6A | - | - | - | - | - | 0.475 12.06mm | No | Non-RoHS Compliant | - | ||
![]() 3094-824KS API Delevan Inc. | 7 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.8MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 26mA | - | - | - | - | 820μH | 790kHz | 70Ohm Max | 26mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1613 | - | - | 3.56mm | 0.133 3.38mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-823KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 64mA | - | - | - | - | 82μH | 2.5MHz | 12Ohm Max | 64mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 1613 | - | - | 3.56mm | 0.133 3.38mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM100R-121H API Delevan Inc. | 27 |
| - | 12 Weeks | - | Through Hole | Radial, Horizontal (Open) | NO | WIRE | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | - | Bulk | 2010 | PTKMR | 0.820Dia 20.83mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | 3.24A | - | Shielded | 1 | - | - | - | - | 10.16mm | 19.81mm | 0.71 mm | 100μH | 0.001MHz | 65mOhm Max | - | POWER INDUCTOR | - | - | - | - | 1.6A | - | - | 3.24A | - | - | 0.400 10.16mm | - | ROHS3 Compliant | - | ||
![]() PTKM1000-894H API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | 400kHz | Ferrite | - | Bulk | 2010 | PTKM | 1.300Dia 33.02mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.4A | 31.75mm | 19.05mm | - | - | 1mH | 1kHz | 235mOhm Max | 2.4A | POWER INDUCTOR | - | - | - | - | 1A | - | - | - | 33.02mm | - | 0.650 16.51mm | No | Non-RoHS Compliant | - | ||
![]() PTKM150-59H API Delevan Inc. | 27 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | Bulk | 2010 | PTKM | 1.100Dia 27.94mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | - | YES | 1 | - | - | 4.5A | 26.67mm | 12.7mm | - | - | 150μH | 1kHz | 52mOhm Max | 4.5A | POWER INDUCTOR | - | - | - | - | 1.9A | - | - | - | 27.94mm | - | 0.475 12.06mm | No | Non-RoHS Compliant | - | ||
![]() PTKM150-894H API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | Bulk | 2010 | PTKM | 1.300Dia 33.02mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | - | Shielded | 1 | - | - | 6.5A | 31.75mm | 19.05mm | - | - | 150μH | 1kHz | 35mOhm Max | 6.5A | POWER INDUCTOR | - | - | - | - | 2.3A | - | - | - | 33.02mm | - | 0.650 16.51mm | No | Non-RoHS Compliant | - | ||
![]() PTKM25R-894H API Delevan Inc. | 27 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | - | Bulk | 2010 | PTKMR | 1.300Dia 33.02mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | YES | 1 | - | - | 12.8A | 31.75mm | 16.51mm | - | - | 25μH | 1kHz | 8mOhm Max | 12.8A | POWER INDUCTOR | - | - | - | - | 6.6A | - | - | - | 33.02mm | - | 0.650 16.51mm | No | ROHS3 Compliant | - | ||
![]() PTKM150-121H API Delevan Inc. | 27 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Ferrite | - | Bulk | 2010 | PTKM | 0.850Dia 21.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.68A | 19.81mm | 12.7mm | - | - | 150μH | 1kHz | 95mOhm Max | 2.68A | POWER INDUCTOR | - | - | - | - | 1.3A | - | - | - | 21.59mm | - | 0.400 10.16mm | No | Non-RoHS Compliant | - | ||
![]() PTKM75-50H API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | - | Bulk | 2010 | PTKM | 0.625Dia 15.87mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | - | YES | 1 | - | - | 3.47A | 15.24mm | 12.7mm | - | - | 75μH | 1kHz | 45mOhm Max | 3.47A | POWER INDUCTOR | - | - | - | - | 600mA | - | - | - | 15.87mm | - | 0.300 7.62mm | No | Non-RoHS Compliant | - | ||
![]() PTKM75R-50H API Delevan Inc. | 27 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | - | Bulk | 2010 | PTKMR | 0.625Dia 15.87mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | YES | 1 | - | - | 3.47A | 15.24mm | 7.62mm | - | - | 75μH | 1kHz | 45mOhm Max | 3.47A | POWER INDUCTOR | - | - | - | - | 600mA | - | - | - | 15.87mm | - | 0.300 7.62mm | No | ROHS3 Compliant | - | ||
![]() PTKM25R-59H API Delevan Inc. | 7 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | - | Bulk | 2010 | PTKMR | 1.100Dia 27.94mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | YES | 1 | - | - | 9.8A | 26.67mm | 12.06mm | - | - | 25μH | 1kHz | 11mOhm Max | 9.8A | POWER INDUCTOR | - | - | - | - | 4.7A | - | - | - | 27.94mm | - | 0.475 12.06mm | No | ROHS3 Compliant | - | ||
![]() 8532-26H API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.12A | - | - | - | - | 120μH | 1kHz | 283mOhm Max | 1.12A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 580mA | - | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - | ||
![]() 8532-45H API Delevan Inc. | 27 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 190mA | - | - | - | - | 4.7mH | 1kHz | 10.1Ohm Max | 190mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 90mA | - | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - | ||
![]() ER1537-16KR API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 160MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/06, ER1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | - | 36.53mm | - | 0.635 mm | 1.5μH | - | 500mOhm Max | 600mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4379R-223KS API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 23MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 4379R | 0.163Lx0.133W 4.14mmx3.38mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 150mA | - | - | - | - | 22μH | 2.5MHz | 2.1Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 105 @ 2.5MHz | 105 | GENERAL PURPOSE INDUCTOR | - | 105 | 1613 | - | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | - |