- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0819-20F API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 215MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 485mA | - | - | 38.1mm | 680nH | 25MHz | 200mOhm Max | 485mA | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-46F API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 52MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 104mA | - | - | 38.1mm | 8.2μH | 7.9MHz | 4.4Ohm Max | 104mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-30F API Delevan Inc. | 30 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 135MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 290mA | - | - | 38.1mm | 1.8μH | 7.9MHz | 560mOhm Max | 290mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-26F API Delevan Inc. | 30 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 170MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 410mA | - | - | 38.1mm | 1.2μH | 7.9MHz | 280mOhm Max | 410mA | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-56F API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 20MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 105mA | - | - | 38.1mm | 22μH | 2.5MHz | 4.3Ohm Max | 105mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() 0819-70F API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 10MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 54.5mA | - | - | 38.1mm | 82μH | 2.5MHz | 16Ohm Max | 54.5mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | ||
![]() HF1008-331G API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 500MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 330mA | 2520 | 1008 | - | 330nH | 25MHz | 1.35Ohm Max | 330mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | ||
![]() HF1008-181G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 700MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 375mA | 2520 | 1008 | - | 180nH | 25MHz | 1.05Ohm Max | 375mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | ||
![]() SP1210-153G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 336mA | - | - | - | 15μH | 100kHz | 1.8Ohm Max | 338mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 338mA | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | ||
![]() SP1210-154G API Delevan Inc. | 34 |
| - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 124mA | - | - | - | 150μH | 100kHz | 13.5Ohm Max | 124mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 106mA | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | ||
![]() SP1210-681G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.32A | - | - | - | 680nH | 100kHz | 119mOhm Max | 1.32A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.58A | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | ||
![]() SP1210R-102G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.19A | - | - | - | 1μH | 100kHz | 147mOhm Max | 1.19A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.29A | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | ||
![]() SP1210R-334G API Delevan Inc. | 34 |
| - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 88mA | - | - | - | 330μH | 100kHz | 26.8Ohm Max | 88mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 71mA | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | ||
![]() SP1812-473G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 335mA | - | - | - | 47μH | 1kHz | 1.8Ohm Max | 335mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 296mA | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | ||
![]() SP1812-183G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 613mA | - | - | - | 18μH | 1kHz | 680mOhm Max | 613mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 486mA | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | ||
![]() SP1812-103G API Delevan Inc. | 34 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 802mA | - | - | - | 10μH | 1kHz | 310mOhm Max | 802mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 657mA | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | ||
![]() SP1812-563G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 323mA | - | - | - | 56μH | 1kHz | 1.9Ohm Max | 323mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 275mA | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | ||
![]() SP1210R-124G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 147mA | - | - | - | 120μH | 100kHz | 9.6Ohm Max | 147mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 118mA | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | ||
![]() SP1812R-473G API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 335mA | - | - | - | 47μH | 1kHz | 1.8Ohm Max | 335mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 296mA | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | ||
![]() SP1812R-682G API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 3.4mm | Chip | 878mA | - | - | - | 6.8μH | 1kHz | 260mOhm Max | 878mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 789mA | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant |