- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1944-10H API Delevan Inc. | 34 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 264MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | TR | NO | 1 | - | - | 1.7A | 33.02mm | 560nH | 25MHz | 100mOhm Max | 1.7A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | 4.9mm | - | - | No | Non-RoHS Compliant | ||
![]() 1944-13H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 200MHz | Phenolic | Q MEASURED AT 20 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 1.1A | 33.02mm | 1μH | 25MHz | 230mOhm Max | 1.1A | RF INDUCTOR | - | 45 @ 20MHz | 45 | - | - | 45 | 4.9mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-35F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 75MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 230mA | 38.1mm | 4.3μH | 7.9MHz | 1.2Ohm Max | 230mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-02F API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 550MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 1.105A | 38.1mm | 160nH | 25MHz | 120mOhm Max | 1.105A | RF INDUCTOR | - | 35 @ 25MHz | 35 | - | - | 35 | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-39F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 60MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 175mA | 38.1mm | 6.2μH | 7.9MHz | 2Ohm Max | 175mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-19F API Delevan Inc. | 34 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 230MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 385mA | 38.1mm | 910nH | 25MHz | 1Ohm Max | 385mA | RF INDUCTOR | - | 25 @ 25MHz | 25 | - | - | 25 | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-37F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 65MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 185mA | 38.1mm | 5.1μH | 7.9MHz | 1.8Ohm Max | 185mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-17F API Delevan Inc. | 30 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 415mA | 38.1mm | 750nH | 25MHz | 850mOhm Max | 415mA | RF INDUCTOR | - | 28 @ 25MHz | 28 | - | - | 28 | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 5500R-562K API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 9.5A | - | 5.6μH | 1kHz | 11mOhm Max | 9.5A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7.61A | - | - | 13.21mm | 0.520 13.21mm | No | ROHS3 Compliant | ||
![]() 1782-07F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 410MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 815mA | 38.1mm | 300nH | 25MHz | 220mOhm Max | 815mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | - | 30 | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-95F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 640MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 1.27A | 38.1mm | 110nH | 25MHz | 90mOhm Max | 1.27A | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-47F API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 35MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 150mA | 38.1mm | 13μH | 2.5MHz | 2.8Ohm Max | 150mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 5500R-104K API Delevan Inc. | 34 |
| - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 84mOhm | - | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 3.44A | - | 100μH | 1kHz | 84mOhm Max | 3.44A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.76A | - | - | 12.96mm | 0.520 13.21mm | No | ROHS3 Compliant | ||
![]() 1782-23F API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 140MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 535mA | 38.1mm | 1.3μH | 7.9MHz | 220mOhm Max | 535mA | RF INDUCTOR | - | 25 @ 7.9MHz | 25 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-11F API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 330MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 650mA | 38.1mm | 430nH | 25MHz | 350mOhm Max | 650mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | - | 30 | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 5500R-392K API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 7mOhm | - | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 11.91A | - | 3.9μH | 1kHz | 7mOhm Max | 11.91A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 9.13A | - | - | 12.96mm | 0.520 13.21mm | No | ROHS3 Compliant | ||
![]() 1782-43F API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 50MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 130mA | 38.1mm | 9.1μH | 7.9MHz | 3.7Ohm Max | 130mA | RF INDUCTOR | - | 55 @ 7.9MHz | 55 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 5500-274K API Delevan Inc. | 50 |
| - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 2.1A | - | 270μH | 1kHz | 226mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.07A | - | - | 13.21mm | 0.520 13.21mm | No | Non-RoHS Compliant | ||
![]() 5500-472K API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 11.14A | - | 4.7μH | 1kHz | 8mOhm Max | 11.14A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 8.3A | - | - | 13.21mm | 0.520 13.21mm | No | Non-RoHS Compliant | ||
![]() 5500R-474K API Delevan Inc. | 34 |
| - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 393mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 1.59A | - | 470μH | 1kHz | 393mOhm Max | 1.59A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 810mA | - | - | 12.96mm | 0.520 13.21mm | No | ROHS3 Compliant |