- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1210R-563J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 160mA | - | 3225 | 1210 | - | 56μH | 2.5MHz | 6.3Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1210R-681J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 180MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 590mA | - | 3225 | 1210 | - | 680nH | 25MHz | 550mOhm Max | 590mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1210-223J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 (3225 Metric) | - | 19MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 232mA | - | Shielded | - | 2.66mm | - | 232mA | - | 3225 | 1210 | - | 22μH | 2.5MHz | 3Ohm Max | 232mA | - | - | 40 @ 2.5MHz | - | - | - | 40 | - | - | 2.57mm | 0.101 2.57mm | 3.5052mm | 2.66mm | No | Non-RoHS Compliant | - | ||
![]() 511-14H API Delevan Inc. | 50 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.315A | - | - | - | 36.58mm | 510nH | 25MHz | 130mOhm Max | 1.315A | RF INDUCTOR | - | 45 @ 25MHz | 45 | - | - | 45 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-30H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 130MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 450mA | - | - | - | 36.58mm | 2.4μH | 7.9MHz | 1.1Ohm Max | 450mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() SPD62R-273M API Delevan Inc. | 34 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | SPD62R | 0.260Lx0.244W 6.60mmx6.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.5mm | RECTANGULAR PACKAGE | 940mA | - | - | - | - | 27μH | 1kHz | 450mOhm Max | 940mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2624 | - | 3mm | 0.118 3.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 511-42H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 55MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR | NO | 1 | - | - | 420mA | - | - | - | 36.58mm | 7.5μH | 7.9MHz | 550mOhm Max | 420mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | 50 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330R-393K API Delevan Inc. | 34 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 488mA | - | - | - | 1.02mm | 39μH | 1kHz | 600mOhm Max | 488mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 270mA | - | 3313 | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() P1330R-683K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 384mA | - | - | - | 1.02mm | 68μH | 1kHz | 1.02Ohm Max | 384mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 174mA | - | 3313 | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 0819R-24K API Delevan Inc. | 355 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 190MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0819R | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 435mA | - | - | - | 38.1mm | 1μH | 25MHz | 250mOhm Max | 435mA | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | 1.98mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2150-07H API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 150MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 915mA | MS90542 | - | - | 36.58mm | 1.8μH | 7.9MHz | 370mOhm Max | 915mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | - | 5.59mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-00F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 5.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 143mA | - | - | - | 36.58mm | 270μH | 790kHz | 11Ohm Max | 143mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-26F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 84mA | - | - | - | 36.58mm | 910μH | 790kHz | 31.5Ohm Max | 84mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-24F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 86mA | - | - | - | 36.58mm | 820μH | 790kHz | 30Ohm Max | 86mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-22F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 88mA | - | - | - | 36.58mm | 750μH | 790kHz | 28.6Ohm Max | 88mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4590-103J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 6.44A | - | - | - | 27.94mm | 10μH | 1kHz | 16mOhm Max | 6.44A | POWER INDUCTOR | - | - | - | - | 5.2A | - | - | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-18F API Delevan Inc. | 30 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.3MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 93mA | - | - | - | 36.58mm | 620μH | 790kHz | 25.9Ohm Max | 93mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-08F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 4.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 117mA | - | - | - | 36.58mm | 390μH | 790kHz | 16.3Ohm Max | 117mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-20F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.1MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 91mA | - | - | - | 36.58mm | 680μH | 790kHz | 27.2Ohm Max | 91mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4590R-123J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 6.07A | - | - | - | 27.94mm | 12μH | 1kHz | 18mOhm Max | 6.07A | POWER INDUCTOR | - | - | - | - | 4.7A | - | - | 11.55mm | - | - | - | - | No | ROHS3 Compliant | - |