- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Reference Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4590-184J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | Tubular | 2.105A | - | 27.94mm | 180μH | 1kHz | 150mOhm Max | 2.105A | POWER INDUCTOR | - | - | 1.3A | - | 11.55mm | No | Non-RoHS Compliant | ||
![]() 4590R-104J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 2.815A | - | 27.94mm | 100μH | 1kHz | 84mOhm Max | 2.815A | POWER INDUCTOR | - | - | 1.7A | - | 11.55mm | No | ROHS3 Compliant | ||
![]() 4590-473J API Delevan Inc. | 34 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | Tubular | 4.45A | - | 27.94mm | 47μH | 1kHz | 34mOhm Max | 4.45A | POWER INDUCTOR | - | - | 2.5A | - | 11.55mm | No | Non-RoHS Compliant | ||
![]() 1944-07J API Delevan Inc. | 34 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 352MHz | Phenolic | Q MEASURED AT 40 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 2.5A | - | 33.02mm | 330nH | 25MHz | 45mOhm Max | 2.5A | RF INDUCTOR | 65 @ 40MHz | 65 | - | 65 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 1944-04J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 400MHz | Phenolic | Q MEASURED AT 50 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 3A | - | 33.02mm | 180nH | 25MHz | 30mOhm Max | 3A | RF INDUCTOR | 65 @ 50MHz | 65 | - | 65 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 4590R-683J API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 3.355A | - | 27.94mm | 68μH | 1kHz | 59mOhm Max | 3.355A | POWER INDUCTOR | - | - | 2.1A | - | 11.55mm | No | ROHS3 Compliant | ||
![]() 1944-01J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 400MHz | Phenolic | Q MEASURED AT 50 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 4A | - | 33.02mm | 100nH | 25MHz | 20mOhm Max | 4A | RF INDUCTOR | 75 @ 50MHz | 75 | - | 75 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 1944-08J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 320MHz | Phenolic | Q MEASURED AT 40 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 2A | - | 33.02mm | 390nH | 25MHz | 70mOhm Max | 2A | RF INDUCTOR | 60 @ 40MHz | 60 | - | 60 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 1944-13J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 200MHz | Phenolic | Q MEASURED AT 20 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 1.1A | - | 33.02mm | 1μH | 25MHz | 230mOhm Max | 1.1A | RF INDUCTOR | 45 @ 20MHz | 45 | - | 45 | 4.9mm | No | Non-RoHS Compliant | ||
![]() 4590R-392J API Delevan Inc. | 34 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 9.75A | - | 27.94mm | 3.9μH | 1kHz | 7mOhm Max | 9.75A | POWER INDUCTOR | - | - | 8.2A | - | 11.55mm | No | ROHS3 Compliant | ||
![]() 1782-41G API Delevan Inc. | 50 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 55MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 155mA | - | 38.1mm | 7.5μH | 7.9MHz | 2.7Ohm Max | 155mA | RF INDUCTOR | 50 @ 7.9MHz | 50 | - | - | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1782-95G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 640MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 1.27A | - | 38.1mm | 110nH | 25MHz | 90mOhm Max | 1.27A | RF INDUCTOR | 40 @ 25MHz | 40 | - | 40 | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1782-37G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 65MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 185mA | - | 38.1mm | 5.1μH | 7.9MHz | 1.8Ohm Max | 185mA | RF INDUCTOR | 45 @ 7.9MHz | 45 | - | - | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1641-102J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 140MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | 1.09A | MS75088 | 36.58mm | 1μH | 25MHz | 70mOhm Max | 1.09A | RF INDUCTOR | 44 @ 25MHz | 44 | - | 44 | 4.11mm | No | Non-RoHS Compliant | ||
![]() 1782-47G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 35MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 150mA | - | 38.1mm | 13μH | 2.5MHz | 2.8Ohm Max | 150mA | RF INDUCTOR | 40 @ 2.5MHz | 40 | - | - | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1782-23G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 140MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 535mA | - | 38.1mm | 1.3μH | 7.9MHz | 220mOhm Max | 535mA | RF INDUCTOR | 25 @ 7.9MHz | 25 | - | - | 2.41mm | No | Non-RoHS Compliant | ||
![]() 1641-181J API Delevan Inc. | 30 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR | YES | 1 | - | 1.33A | - | 36.58mm | 180nH | 25MHz | 47mOhm Max | 1.33A | RF INDUCTOR | 50 @ 25MHz | 50 | - | 50 | 4.11mm | No | Non-RoHS Compliant | ||
![]() 1641-221J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | 1.12A | MS75087 | 36.58mm | 220nH | 25MHz | 67mOhm Max | 1.12A | RF INDUCTOR | 49 @ 25MHz | 49 | - | 49 | 4.11mm | No | Non-RoHS Compliant | ||
![]() 1641-153J API Delevan Inc. | 50 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 49MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | 325mA | MS75089 | 36.58mm | 15μH | 2.5MHz | 800mOhm Max | 325mA | RF INDUCTOR | 45 @ 2.5MHz | 45 | 250mA | 45 | 4.11mm | No | Non-RoHS Compliant | ||
![]() 1641-151J API Delevan Inc. | 34 |
| - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | 1.5A | MS75087 | 36.58mm | 150nH | 25MHz | 37mOhm Max | 1.5A | RF INDUCTOR | 51 @ 25MHz | 51 | - | 51 | 4.11mm | No | Non-RoHS Compliant |