- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160-102GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 140MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 610mA | - | - | - | - | 1μH | 25MHz | 340mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 105R-561F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 163MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105R | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 460mA | - | - | - | - | 560nH | 25MHz | 450mOhm Max | 460mA | RF INDUCTOR | DUAL ENDED | 35 @ 25MHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1010 | - | 1.91mm | 0.075 1.91mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2727-20G API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 3.9MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 93mA | - | Unshielded | - | 4.06mm | - | 93mA | - | - | 5.33mm | - | 390μH | 790kHz | 22Ohm Max | 93mA | - | - | 55 @ 790kHz | Radial | - | - | - | 55 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() 2727-15G API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 7.3MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 115mA | - | Unshielded | - | 4.06mm | - | 115mA | - | - | 5.33mm | - | 150μH | 790kHz | 14Ohm Max | 115mA | - | - | 45 @ 790kHz | Radial | - | - | - | 45 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | - | ||
![]() 3094-183FS API Delevan Inc. | 30 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 17MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 114mA | - | - | - | - | 18μH | 2.5MHz | 3.8Ohm Max | 114mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-333FS API Delevan Inc. | 34 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 14MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 100mA | - | - | - | - | 33μH | 2.5MHz | 5Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-683FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 10MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 67mA | - | - | - | - | 68μH | 2.5MHz | 11Ohm Max | 67mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-332FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 50MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 200mA | - | - | - | - | 3.3μH | 7.9MHz | 1.2Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 60 @ 7.9MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2727-05G API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 22MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 290mA | - | Unshielded | - | 4.06mm | - | 290mA | - | - | 5.33mm | - | 22μH | 2.5MHz | 2.3Ohm Max | 290mA | - | - | 80 @ 2.5MHz | Radial | - | - | - | 80 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() 2256-39L API Delevan Inc. | 34 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | - | - | Active | - | - | Axial | - | Molded | - | 125°C | -55°C | - | 178mA | - | Unshielded | - | - | - | 178mA | - | - | - | 31.8mm | 1.5mH | 1kHz | 12.5Ohm Max | 178mA | - | - | - | Axial | - | - | 178mA | - | - | 5.72mm | - | - | 14.48mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-38L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 200mA | - | - | - | 31.8mm | 1.2mH | 1kHz | 10Ohm Max | 200mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-53L API Delevan Inc. | 50 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | - | - | Active | - | - | Axial | - | Molded | - | 125°C | -55°C | - | 50mA | - | Unshielded | - | - | - | 50mA | - | - | - | 31.8mm | 22mH | 1kHz | 160Ohm Max | 50mA | - | - | - | Axial | - | - | 50mA | - | - | 5.72mm | - | - | 14.48mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-44L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 110mA | - | - | - | 31.8mm | 3.9mH | 1kHz | 33Ohm Max | 110mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-52L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 52mA | - | - | - | 31.8mm | 18mH | 1kHz | 143Ohm Max | 52mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-41L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 141mA | - | - | - | 31.8mm | 2.2mH | 1kHz | 20Ohm Max | 141mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-43L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 126mA | - | - | - | 31.8mm | 3.3mH | 1kHz | 25Ohm Max | 126mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-47L API Delevan Inc. | 34 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 80mA | - | - | - | 31.8mm | 6.8mH | 1kHz | 62Ohm Max | 80mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-821J API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 155MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 614mA | 4532 | 1812 | - | - | 820nH | 25MHz | 530mOhm Max | 530mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1944-11M API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 240MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1944 | 0.181Diax0.433L 4.59mmx11.01mm | ±20% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | - | TR, 14 INCH | NO | 1 | - | - | 1.5A | - | - | - | 33mm | 680nH | 25MHz | 120mOhm Max | 1.5A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | 50 | - | 4.9mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1944-14M API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 176MHz | Phenolic | Q MEASURED AT 20 MHZ | -55°C~125°C | Tape & Reel (TR) | 2002 | 1944 | 0.181Diax0.433L 4.59mmx11.01mm | ±20% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1A | - | - | - | 33mm | 1.2μH | 7.9MHz | 280mOhm Max | 1A | RF INDUCTOR | - | 45 @ 20MHz | - | 45 | - | - | 45 | - | 4.9mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead |