- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1008-392J API Delevan Inc. | 34 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 45MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 335mA | 2520 | 1008 | - | 3.9μH | 7.9MHz | 1Ohm Max | 335mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-151F API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | RECTANGULAR PACKAGE | 500MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 818mA | 4532 | 1812 | - | 150nH | 25MHz | 300mOhm Max | 818mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1537-04G API Delevan Inc. | 34 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 360MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.58A | - | - | 36.58mm | 330nH | 25MHz | 90mOhm Max | 1.58A | RF INDUCTOR | - | 45 @ 25MHz | 45 | - | - | 45 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-06G API Delevan Inc. | 30 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 310MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.37A | - | - | 36.58mm | 470nH | 25MHz | 120mOhm Max | 1.37A | RF INDUCTOR | - | 45 @ 25MHz | 45 | - | - | 45 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330-103H API Delevan Inc. | 50 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.18mm | - | 946mA | - | - | - | 10μH | 1kHz | 216mOhm Max | 946mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 564mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330-122H API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.18mm | - | 2.69A | - | - | - | 1.2μH | 1kHz | 41mOhm Max | 2.69A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.4A | - | 3111 | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330-273H API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.18mm | - | 657mA | - | - | - | 27μH | 1kHz | 425mOhm Max | 657mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 324mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330-183H API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 817mA | - | Unshielded | - | 3.18mm | - | 817mA | - | - | - | 18μH | 1kHz | 328mOhm Max | 817mA | - | - | - | - | - | 420mA | - | - | - | 3.68mm | 0.145 3.68mm | 8.255mm | 3.18mm | No | Non-RoHS Compliant | - | ||
![]() 0819-06H API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 540MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 705mA | - | - | 38.1mm | 180nH | 25MHz | 210mOhm Max | 705mA | RF INDUCTOR | - | 35 @ 25MHz | 35 | - | - | 35 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330R-152H API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.18mm | - | 2.03A | - | - | - | 1.5μH | 1kHz | 43mOhm Max | 2.03A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.291A | - | 3111 | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | - | ||
![]() P1330R-393H API Delevan Inc. | 34 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.18mm | - | 488mA | - | - | - | 39μH | 1kHz | 600mOhm Max | 488mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 270mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | - | ||
![]() 0819-48H API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 47MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 95mA | - | - | 38.1mm | 10μH | 7.9MHz | 5.2Ohm Max | 95mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | 45 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-52H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 26MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 118mA | - | - | 38.1mm | 15μH | 2.5MHz | 3.4Ohm Max | 118mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | 40 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-153H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 115mA | - | - | - | 15μH | 2.5MHz | 3.4Ohm Max | 115mA | RF INDUCTOR | - | 38 @ 2.5MHz | 38 | - | - | 38 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-272H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 90MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 193mA | - | - | 38.1mm | 2.7μH | 7.9MHz | 1.2Ohm Max | 193mA | RF INDUCTOR | - | 48 @ 7.9MHz | 48 | - | - | 48 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-56H API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 20MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 105mA | - | - | 38.1mm | 22μH | 2.5MHz | 4.3Ohm Max | 105mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-26H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 170MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 410mA | - | - | 38.1mm | 1.2μH | 7.9MHz | 280mOhm Max | 410mA | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-102H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 385mA | - | - | 38.1mm | 1μH | 25MHz | 300mOhm Max | 385mA | RF INDUCTOR | - | 37 @ 25MHz | 37 | - | - | 37 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-42H API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 78MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 130mA | - | - | 38.1mm | 5.6μH | 7.9MHz | 2.8Ohm Max | 130mA | RF INDUCTOR | - | 55 @ 7.9MHz | 55 | - | - | 55 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-30H API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 135MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | 290mA | - | - | 38.1mm | 1.8μH | 7.9MHz | 560mOhm Max | 290mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | - | 1.98mm | - | - | - | - | No | Non-RoHS Compliant | - |