- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1210R-681J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 180MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 590mA | 3225 | 1210 | - | 680nH | 25MHz | 550mOhm Max | 590mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1210-223J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 (3225 Metric) | - | 19MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 232mA | - | Shielded | - | 2.66mm | - | 232mA | 3225 | 1210 | - | 22μH | 2.5MHz | 3Ohm Max | 232mA | - | - | 40 @ 2.5MHz | - | - | - | 40 | - | - | 2.57mm | 0.101 2.57mm | 3.5052mm | 2.66mm | No | Non-RoHS Compliant | - | ||
![]() 511-14H API Delevan Inc. | 50 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.315A | - | - | 36.58mm | 510nH | 25MHz | 130mOhm Max | 1.315A | RF INDUCTOR | - | 45 @ 25MHz | 45 | - | - | 45 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-30H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 130MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 450mA | - | - | 36.58mm | 2.4μH | 7.9MHz | 1.1Ohm Max | 450mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() SPD62R-273M API Delevan Inc. | 34 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | SPD62R | 0.260Lx0.244W 6.60mmx6.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.5mm | RECTANGULAR PACKAGE | 940mA | - | - | - | 27μH | 1kHz | 450mOhm Max | 940mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2624 | - | 3mm | 0.118 3.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 511-42H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 55MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR | NO | 1 | - | - | 420mA | - | - | 36.58mm | 7.5μH | 7.9MHz | 550mOhm Max | 420mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | 50 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330R-393K API Delevan Inc. | 34 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 488mA | - | - | 1.02mm | 39μH | 1kHz | 600mOhm Max | 488mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 270mA | - | 3313 | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() P1330R-683K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 384mA | - | - | 1.02mm | 68μH | 1kHz | 1.02Ohm Max | 384mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 174mA | - | 3313 | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 0819R-24K API Delevan Inc. | 355 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 190MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0819R | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 435mA | - | - | 38.1mm | 1μH | 25MHz | 250mOhm Max | 435mA | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | 1.98mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() HF1008-100K API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 3GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | - | 2.66mm | - | 1.235A | - | - | - | 10nH | 50MHz | 80mOhm Max | 1.235A | - | - | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-047K API Delevan Inc. | 34 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 3GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | - | 2.66mm | - | 1.32A | 2520 | 1008 | - | 4.7nH | 50MHz | 70mOhm Max | 1.32A | - | - | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-082K API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 3GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | - | 2.66mm | - | 1.275A | - | - | - | 8.2nH | 50MHz | 75mOhm Max | 1.275A | - | - | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-151J API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 800MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 395mA | - | - | - | 150nH | 25MHz | 950mOhm Max | 395mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-120K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 2.7GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | - | 2.66mm | - | 1.075A | - | - | - | 12nH | 50MHz | 105mOhm Max | 1.075A | - | - | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-472J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 273mA | 2520 | 1008 | - | 4.7μH | 7.9MHz | 2Ohm Max | 273mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-331J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 500MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 330mA | 2520 | 1008 | - | 330nH | 25MHz | 1.35Ohm Max | 330mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-221J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 600MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 360mA | - | - | - | 220nH | 25MHz | 1.15Ohm Max | 360mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-561J API Delevan Inc. | 50 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 415MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 300mA | 2520 | 1008 | - | 560nH | 25MHz | 1.65Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-270K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.8GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | - | 2.66mm | - | 930mA | 2520 | 1008 | - | 27nH | 50MHz | 140mOhm Max | 930mA | - | - | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008-390K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1.5GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | - | 2.66mm | - | 870mA | - | - | - | 39nH | 50MHz | 160mOhm Max | 870mA | - | - | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - |