- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1812-104K API Delevan Inc. | 30 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 250mA | - | - | - | 100μH | 1kHz | 3.2Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 206mA | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | - | ||
![]() S1812R-561K API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 185MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 735mA | 4532 | 1812 | - | 560nH | 25MHz | 370mOhm Max | 370mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-821K API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 155MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 614mA | 4532 | 1812 | - | 820nH | 25MHz | 530mOhm Max | 530mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0819-28J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 310mA | - | - | 38.1mm | 1.5μH | 7.9MHz | 490mOhm Max | 310mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-26J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 170MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 410mA | - | - | 38.1mm | 1.2μH | 7.9MHz | 280mOhm Max | 410mA | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-20J API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 215MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 485mA | - | - | 38.1mm | 680nH | 25MHz | 200mOhm Max | 485mA | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-14J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 380MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 420mA | - | - | 38.1mm | 390nH | 25MHz | 590mOhm Max | 420mA | RF INDUCTOR | - | 25 @ 25MHz | 25 | - | - | 25 | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-12J API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 410MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 460mA | - | - | 38.1mm | 330nH | 25MHz | 490mOhm Max | 460mA | RF INDUCTOR | - | 25 @ 25MHz | 25 | - | - | 25 | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-44J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 69MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 122mA | - | - | 38.1mm | 6.8μH | 7.9MHz | 3.2Ohm Max | 122mA | RF INDUCTOR | - | 55 @ 7.9MHz | 55 | - | - | 55 | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-122J API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 130MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 247mA | - | - | 38.1mm | 1.2μH | 7.9MHz | 730mOhm Max | 247mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-58J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 17MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 100mA | - | - | 38.1mm | 27μH | 2.5MHz | 4.7Ohm Max | 100mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-104J API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 10.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 51mA | - | - | 38.1mm | 100μH | 2.5MHz | 16.8Ohm Max | 51mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | 40 | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-101J API Delevan Inc. | 50 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 490MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 670mA | - | - | 38.1mm | 100nH | 25MHz | 100mOhm Max | 670mA | RF INDUCTOR | - | 54 @ 25MHz | 54 | - | - | 54 | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-272J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 90MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 193mA | - | - | 38.1mm | 2.7μH | 7.9MHz | 1.2Ohm Max | 193mA | RF INDUCTOR | - | 48 @ 7.9MHz | 48 | - | - | 48 | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-391J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 230MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 485mA | - | - | 38.1mm | 390nH | 25MHz | 190mOhm Max | 485mA | RF INDUCTOR | - | 42 @ 25MHz | 42 | - | - | 42 | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-562J API Delevan Inc. | 30 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 60MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 124mA | - | - | 38.1mm | 5.6μH | 7.9MHz | 2.9Ohm Max | 124mA | RF INDUCTOR | - | 54 @ 7.9MHz | 54 | - | - | 54 | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-823J API Delevan Inc. | 34 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 11MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 59mA | - | - | 38.1mm | 82μH | 2.5MHz | 13Ohm Max | 59mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-821J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 165MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 405mA | - | - | - | 820nH | 25MHz | 270mOhm Max | 405mA | RF INDUCTOR | - | 38 @ 25MHz | 38 | - | - | 38 | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-392J API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 75MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | TR, 14 INCH | YES | 1 | - | - | 173mA | - | - | 38.1mm | 3.9μH | 7.9MHz | 1.5Ohm Max | 173mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | 50 | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() SP1210-123K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 400mA | - | - | - | 12μH | 100kHz | 1.3Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 375mA | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - |