- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Reference Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4470-37J API Delevan Inc. | 30 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 1.92MHz | Iron | Q MEASURED AT 0.5 MHZ | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 145mA | - | 33mm | 1mH | 790kHz | 24Ohm Max | 145mA | RF INDUCTOR | 75 @ 500kHz | 75 | - | 75 | 7.87mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-28J API Delevan Inc. | 50 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 9.6MHz | Iron | Q MEASURED AT 1 MHz | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 240mA | - | 33mm | 180μH | 790kHz | 9.5Ohm Max | 240mA | RF INDUCTOR | 95 @ 1MHz | 95 | - | 95 | 7.87mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-32J API Delevan Inc. | 30 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 5.2MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 180mA | - | 33mm | 390μH | 790kHz | 15.5Ohm Max | 180mA | RF INDUCTOR | 65 @ 790kHz | 65 | - | 65 | 7.87mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-35J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 2.56MHz | Iron | Q MEASURED AT 0.5 MHZ | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | 155mA | - | 33mm | 680μH | 790kHz | 20Ohm Max | 155mA | RF INDUCTOR | 75 @ 500kHz | 75 | - | 75 | 7.87mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2150-07H API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 150MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±3% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | - | 8504.50.80.00 | TR | NO | 1 | - | 915mA | MS90542 | 36.58mm | 1.8μH | 7.9MHz | 370mOhm Max | 915mA | RF INDUCTOR | 40 @ 7.9MHz | 40 | - | 40 | 5.59mm | No | Non-RoHS Compliant | - | ||
![]() 1638-00F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 5.7MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | 143mA | - | 36.58mm | 270μH | 790kHz | 11Ohm Max | 143mA | RF INDUCTOR | 65 @ 790kHz | 65 | - | 65 | 3.96mm | No | Non-RoHS Compliant | - | ||
![]() 1638-26F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 2.5MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 84mA | - | 36.58mm | 910μH | 790kHz | 31.5Ohm Max | 84mA | RF INDUCTOR | 65 @ 790kHz | 65 | - | 65 | 3.96mm | No | Non-RoHS Compliant | - | ||
![]() 1638-24F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 2.7MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 86mA | - | 36.58mm | 820μH | 790kHz | 30Ohm Max | 86mA | RF INDUCTOR | 65 @ 790kHz | 65 | - | 65 | 3.96mm | No | Non-RoHS Compliant | - | ||
![]() 1638-22F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 2.9MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 88mA | - | 36.58mm | 750μH | 790kHz | 28.6Ohm Max | 88mA | RF INDUCTOR | 65 @ 790kHz | 65 | - | 65 | 3.96mm | No | Non-RoHS Compliant | - | ||
![]() 4590-103J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | Tubular | 6.44A | - | 27.94mm | 10μH | 1kHz | 16mOhm Max | 6.44A | POWER INDUCTOR | - | - | 5.2A | - | 11.55mm | No | Non-RoHS Compliant | - | ||
![]() 1638-18F API Delevan Inc. | 30 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 3.3MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 93mA | - | 36.58mm | 620μH | 790kHz | 25.9Ohm Max | 93mA | RF INDUCTOR | 65 @ 790kHz | 65 | - | 65 | 3.96mm | No | Non-RoHS Compliant | - | ||
![]() 1638-08F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 4.5MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 117mA | - | 36.58mm | 390μH | 790kHz | 16.3Ohm Max | 117mA | RF INDUCTOR | 65 @ 790kHz | 65 | - | 65 | 3.96mm | No | Non-RoHS Compliant | - | ||
![]() 1638-20F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 3.1MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 91mA | - | 36.58mm | 680μH | 790kHz | 27.2Ohm Max | 91mA | RF INDUCTOR | 65 @ 790kHz | 65 | - | 65 | 3.96mm | No | Non-RoHS Compliant | - | ||
![]() 4590R-123J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 6.07A | - | 27.94mm | 12μH | 1kHz | 18mOhm Max | 6.07A | POWER INDUCTOR | - | - | 4.7A | - | 11.55mm | No | ROHS3 Compliant | - | ||
![]() 4590-184J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | Tubular | 2.105A | - | 27.94mm | 180μH | 1kHz | 150mOhm Max | 2.105A | POWER INDUCTOR | - | - | 1.3A | - | 11.55mm | No | Non-RoHS Compliant | - | ||
![]() 4590R-104J API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 2.815A | - | 27.94mm | 100μH | 1kHz | 84mOhm Max | 2.815A | POWER INDUCTOR | - | - | 1.7A | - | 11.55mm | No | ROHS3 Compliant | - | ||
![]() 4590-473J API Delevan Inc. | 34 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | Tubular | 4.45A | - | 27.94mm | 47μH | 1kHz | 34mOhm Max | 4.45A | POWER INDUCTOR | - | - | 2.5A | - | 11.55mm | No | Non-RoHS Compliant | - | ||
![]() 1944-07J API Delevan Inc. | 34 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 352MHz | Phenolic | Q MEASURED AT 40 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 2.5A | - | 33.02mm | 330nH | 25MHz | 45mOhm Max | 2.5A | RF INDUCTOR | 65 @ 40MHz | 65 | - | 65 | 4.9mm | No | Non-RoHS Compliant | - | ||
![]() 1944-04J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 400MHz | Phenolic | Q MEASURED AT 50 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | 3A | - | 33.02mm | 180nH | 25MHz | 30mOhm Max | 3A | RF INDUCTOR | 65 @ 50MHz | 65 | - | 65 | 4.9mm | No | Non-RoHS Compliant | - | ||
![]() 4590R-683J API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e2 | yes | Active | Not Applicable | 2 | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | Tubular | 3.355A | - | 27.94mm | 68μH | 1kHz | 59mOhm Max | 3.355A | POWER INDUCTOR | - | - | 2.1A | - | 11.55mm | No | ROHS3 Compliant | - |