- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0925-822H API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 53MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 111mA | - | - | - | 38.1mm | 8.2μH | 7.9MHz | 3.6Ohm Max | 111mA | RF INDUCTOR | - | 55 @ 7.9MHz | 55 | - | - | 55 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-562H API Delevan Inc. | 46 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 60MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 124mA | - | - | - | 38.1mm | 5.6μH | 7.9MHz | 2.9Ohm Max | 124mA | RF INDUCTOR | - | 54 @ 7.9MHz | 54 | - | - | 54 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1210-151G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 330MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 979mA | - | 3225 | 1210 | - | 150nH | 25MHz | 200mOhm Max | 979mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - | ||
![]() S1210-332G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 449mA | - | 3225 | 1210 | - | 3.3μH | 7.9MHz | 800mOhm Max | 449mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - | ||
![]() S1210-153G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 23MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 254mA | - | 3225 | 1210 | - | 15μH | 2.5MHz | 2.5Ohm Max | 254mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - | ||
![]() S1210R-123G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 277mA | - | 3225 | 1210 | - | 12μH | 2.5MHz | 2.1Ohm Max | 277mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1641-562K API Delevan Inc. | 17 |
| - | - | Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 65MHz | Iron | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 340mA | MS75088 | - | - | 36.58mm | 5.6μH | 7.9MHz | 720mOhm Max | 340mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-182K API Delevan Inc. | 46 |
| - | - | Through Hole | Through Hole | Axial | WIRE | 1.000001g | TUBULAR PACKAGE | 105MHz | Iron | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 775mA | MS75088 | - | - | 36.58mm | 1.8μH | 7.9MHz | 140mOhm Max | 775mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641R-122K API Delevan Inc. | In Stock | - | - | - | PCB, Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 130MHz | Iron | -55°C~105°C | Bulk | 2002 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 900mA | MS75088 | - | - | 36.6mm | 1.2μH | 7.9MHz | 100mOhm Max | 900mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | - | 4.11mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1641-392K API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 75MHz | Iron | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 455mA | MS75088 | - | - | 36.58mm | 3.9μH | 7.9MHz | 400mOhm Max | 455mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641R-271K API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~105°C | Bulk | 2002 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 870mA | MS75087 | - | - | 36.6mm | 270nH | 25MHz | 110mOhm Max | 870mA | RF INDUCTOR | - | 47 @ 25MHz | 47 | - | - | 47 | - | 4.11mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1641-123K API Delevan Inc. | 46 |
| - | - | Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 44MHz | Iron | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 205mA | MS75088 | - | - | 36.58mm | 12μH | 2.5MHz | 2Ohm Max | 205mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | - | 55 | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-10F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 365MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 710mA | MS75083 | - | - | 38.1mm | 390nH | 25MHz | 300mOhm Max | 710mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | - | 30 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-32F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 90MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | Unshielded | 1 | - | Tubular | 285mA | MS75084 | - | - | 38.1mm | 3.3μH | 7.9MHz | 850mOhm Max | 285mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | 45 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-46F API Delevan Inc. | 46 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 40MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 160mA | MS75084 | - | - | 38.1mm | 12μH | 2.5MHz | 2.7Ohm Max | 160mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-44F API Delevan Inc. | 46 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 50MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 144mA | MS75084 | - | - | 38.1mm | 10μH | 7.9MHz | 3.3Ohm Max | 144mA | RF INDUCTOR | - | 55 @ 7.9MHz | 55 | - | - | 55 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330R-223H API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 694mA | - | - | - | - | 22μH | 1kHz | 384mOhm Max | 694mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 348mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() SP1008R-152K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 627mA | - | 2520 | 1008 | - | 1.5μH | 100kHz | 288mOhm Max | 646mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() 2150-16H API Delevan Inc. | 17 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 90MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | TR | NO | 1 | - | - | 415mA | MS90542 | - | - | 36.58mm | 4.7μH | 7.9MHz | 1.8Ohm Max | 415mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | - | 5.59mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2500-18H API Delevan Inc. | 17 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | TR | NO | 1 | - | - | 101mA | MS90539 | - | - | 36.58mm | 620μH | 790kHz | 13Ohm Max | 101mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | - | 60 | - | 4.83mm | - | - | No | Non-RoHS Compliant | - |