- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511-7F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | 400MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 1.79A | - | Unshielded | - | - | - | 1.79A | - | 270nH | 25MHz | 70mOhm Max | 1.79A | - | - | 45 @ 25MHz | Axial | - | - | - | 45 | - | 3.96mm | - | - | 9.525mm | No | Non-RoHS Compliant | - | ||
![]() 0925-184K API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 11MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 69mA | 38.1mm | 180μH | 790kHz | 9.4Ohm Max | 69mA | RF INDUCTOR | - | 33 @ 790kHz | - | 33 | - | 22mA | 33 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924R-334J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 6.5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 218mA | - | 330μH | 790kHz | 6.4Ohm Max | 218mA | RF INDUCTOR | DUAL ENDED | 55 @ 790kHz | - | 55 | GENERAL PURPOSE INDUCTOR | 55mA | 55 | 5225 | - | 5.84mm | 0.230 5.84mm | - | No | ROHS3 Compliant | - | ||
![]() SPD127R-223M API Delevan Inc. | 151 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 3.6A | - | 22μH | 1kHz | 55mOhm Max | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() LLSTR-270 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 2.5MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 710mA | - | 270μH | 1kHz | 500mOhm Max | 710mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 460mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-350 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 1.9MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 650mA | - | 350μH | 1kHz | 625mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 360mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-27 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 15MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 1.78A | - | 27μH | 1kHz | 80mOhm Max | 1.78A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.4A | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-220 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 3MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 795mA | - | 220μH | 1kHz | 400mOhm Max | 795mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 460mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-200 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 3.2MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 795mA | - | 200μH | 1kHz | 400mOhm Max | 795mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 460mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-150 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 4MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 985mA | - | 150μH | 1kHz | 260mOhm Max | 985mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 560mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-75 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 8MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 1.19A | - | 75μH | 1kHz | 180mOhm Max | 1.19A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 80mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-15 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 40MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 2.15A | - | 15μH | 1kHz | 55mOhm Max | 2.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.1A | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-500 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 1.5MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 500mA | - | 500μH | 1kHz | 1Ohm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 260mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | No | ROHS3 Compliant | - | ||
![]() PTKM50-180SM API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | Bulk | 2002 | PTKM-SM | 0.340Lx0.340W 8.64mmx8.64mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | 8.64mm | - | 1.12A | - | 50μH | 1kHz | 210mOhm Max | 1.12A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 180mA | - | 3434 | - | 7.62mm | 0.300 7.62mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM75-180SM API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | Bulk | 2002 | PTKM-SM | 0.340Lx0.340W 8.64mmx8.64mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | YES | 1 | 8.64mm | - | 990mA | - | 75μH | 1kHz | 260mOhm Max | 990mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 150mA | - | 3434 | - | 7.62mm | 0.300 7.62mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1638-12H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 3.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 112mA | 36.58mm | 470μH | 790kHz | 17.9Ohm Max | 112mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-04H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 5.1MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 136mA | 36.58mm | 330μH | 790kHz | 12Ohm Max | 136mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-24H API Delevan Inc. | 46 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 2.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 86mA | 36.58mm | 820μH | 790kHz | 30Ohm Max | 86mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-10H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 4.2MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 115mA | 36.58mm | 430μH | 790kHz | 17.1Ohm Max | 115mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330R-394K API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 171mA | 1.02mm | 390μH | 1kHz | 5.64Ohm Max | 171mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 48mA | - | 3313 | - | 3.68mm | 0.145 3.68mm | - | No | ROHS3 Compliant | Lead Free |