- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF1008-152J API Delevan Inc. | 17 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 165MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 315mA | 2520 | 1008 | - | 1.5μH | 7.9MHz | 1.5Ohm Max | 315mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() HF1008R-621J API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 375MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 290mA | - | - | - | 620nH | 25MHz | 1.75Ohm Max | 290mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() HF1008-272J API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 110MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 285mA | 2520 | 1008 | - | 2.7μH | 7.9MHz | 1.8Ohm Max | 285mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() P1330R-124J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 327mA | - | - | - | 120μH | 1kHz | 1.8Ohm Max | 327mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 111mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() P1330R-824J API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 113mA | - | - | - | 820μH | 1kHz | 9.96Ohm Max | 113mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 26mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() HF1008-181J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 700MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 375mA | 2520 | 1008 | - | 180nH | 25MHz | 1.05Ohm Max | 375mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() HF1008R-561K API Delevan Inc. | 18 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 415MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | 300mA | 2520 | 1008 | - | 560nH | 25MHz | 1.65Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() 4307-125J API Delevan Inc. | 46 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 3MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | TR, 14 INCH | YES | 1 | - | Tubular | 115mA | - | - | 39.62mm | 1.2mH | 250kHz | 22.1Ohm Max | 115mA | RF INDUCTOR | - | 50 @ 250kHz | 50 | - | 35mA | 50 | - | 5.004mm | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008R-101K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 900MHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | 375mA | - | - | - | 100nH | 25MHz | 850mOhm Max | 375mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | GENERAL PURPOSE INDUCTOR | - | 15 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() P1330-153J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 858mA | - | - | - | 15μH | 1kHz | 288mOhm Max | 858mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 432mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() P1330-182J API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 1.95A | - | - | - | 1.8μH | 1kHz | 48mOhm Max | 1.95A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.18A | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() P1330R-472J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 1.33A | - | - | - | 4.7μH | 1kHz | 125mOhm Max | 1.33A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 720mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() P1330R-152J API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 2.03A | - | - | - | 1.5μH | 1kHz | 43mOhm Max | 2.03A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.291A | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() P1330R-273J API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 657mA | - | - | - | 27μH | 1kHz | 425mOhm Max | 657mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 324mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() P1330R-473J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 467mA | - | - | - | 47μH | 1kHz | 792mOhm Max | 467mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 246mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() P1330-333J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 568mA | - | - | - | 33μH | 1kHz | 538mOhm Max | 568mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 270mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() P1330R-223J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 694mA | - | - | - | 22μH | 1kHz | 384mOhm Max | 694mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 348mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() P1330R-683J API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 384mA | - | - | - | 68μH | 1kHz | 1.02Ohm Max | 384mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 174mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() S1210R-331K API Delevan Inc. | 27323 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | RECTANGULAR PACKAGE | 255MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 740mA | 3225 | 1210 | - | 330nH | 25MHz | 350mOhm Max | 740mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() SP1812R-184K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 6.7Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 172mA | 4532 | 1812 | - | 180μH | 1kHz | 6.7Ohm Max | 172mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 154mA | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - |