- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2500-14H API Delevan Inc. | 46 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | - | 3.7MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±3% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 105°C | -55°C | - | 106mA | - | Unshielded | - | - | - | 106mA | - | - | - | - | 500μH | 790kHz | 11.3Ohm Max | 106mA | - | - | 65 @ 790kHz | Axial | - | - | - | 65 | - | 4.83mm | - | - | 18.796mm | No | Non-RoHS Compliant | - | ||
![]() 1812R-102H API Delevan Inc. | 17 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 100MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 634mA | - | - | - | - | 1μH | 7.9MHz | 500mOhm Max | 634mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.190 4.83mm | - | No | ROHS3 Compliant | - | ||
![]() 1812R-824H API Delevan Inc. | 17 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 67mA | - | 4532 | 1812 | - | 820μH | 790kHz | 45Ohm Max | 67mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | - | No | ROHS3 Compliant | - | ||
![]() 2150-12K API Delevan Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 105MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 555mA | MS90542 | - | - | 36.6mm | 3.3μH | 7.9MHz | 1Ohm Max | 555mA | RF INDUCTOR | - | 40 @ 7.9MHz | - | 40 | - | - | 40 | - | 5.59mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2150-16K API Delevan Inc. | 46 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 90MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 415mA | MS90542 | - | - | 36.6mm | 4.7μH | 7.9MHz | 1.8Ohm Max | 415mA | RF INDUCTOR | - | 40 @ 7.9MHz | - | 40 | - | - | 40 | - | 5.59mm | 5.59mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2150-05K API Delevan Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 180MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.27A | MS90542 | - | - | 36.6mm | 1.2μH | 7.9MHz | 190mOhm Max | 1.27A | RF INDUCTOR | - | 40 @ 7.9MHz | - | 40 | - | - | 40 | - | 5.59mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PD43R-103M API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | PD43R | 0.165Lx0.153W 4.19mmx3.89mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.2mm | Rectangular | 830mA | - | - | - | - | 10μH | 1kHz | 182mOhm Max | 830mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1715 | - | 3.5mm | 0.138 3.50mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2500-26H API Delevan Inc. | 18 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.9MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 91mA | MS90539 | - | - | 36.58mm | 910μH | 790kHz | 15.8Ohm Max | 91mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | 4.83mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4307-275K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.2MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 83mA | - | - | - | 36.6mm | 2.7mH | 250kHz | 47.3Ohm Max | 83mA | RF INDUCTOR | - | 50 @ 250kHz | - | 50 | - | 25mA | 50 | - | 5.004mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1638-00G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 5.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 143mA | - | - | - | 36.58mm | 270μH | 790kHz | 11Ohm Max | 143mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-28G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.3MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 82mA | - | - | - | 36.58mm | 1mH | 790kHz | 33Ohm Max | 82mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-10G API Delevan Inc. | 46 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 4.2MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 115mA | - | - | - | 36.58mm | 430μH | 790kHz | 17.1Ohm Max | 115mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-02G API Delevan Inc. | 17 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 5.4MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 140mA | - | - | - | 36.58mm | 300μH | 790kHz | 11.5Ohm Max | 140mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-04G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 5.1MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 136mA | - | - | - | 36.58mm | 330μH | 790kHz | 12Ohm Max | 136mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-18G API Delevan Inc. | 17 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.3MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 93mA | - | - | - | 36.58mm | 620μH | 790kHz | 25.9Ohm Max | 93mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2150-36J API Delevan Inc. | 18 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 20MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 305mA | MS14052 | - | - | 36.58mm | 33μH | 2.5MHz | 1.5Ohm Max | 305mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | - | 60 | - | 5.59mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2150-32J API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 24MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 375mA | MS14052 | - | - | 36.58mm | 22μH | 2.5MHz | 1Ohm Max | 375mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | - | 60 | - | 5.59mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2150-38J API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 18MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 264mA | MS14052 | - | - | 36.58mm | 39μH | 2.5MHz | 2Ohm Max | 264mA | RF INDUCTOR | - | 70 @ 2.5MHz | - | 70 | - | - | 70 | - | 5.59mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2150-26J API Delevan Inc. | 46 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 34MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 560mA | MS14052 | - | - | 36.58mm | 12μH | 2.5MHz | 450mOhm Max | 560mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | 5.59mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1638-08G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 4.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 117mA | - | - | - | 36.58mm | 390μH | 790kHz | 16.3Ohm Max | 117mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - |