- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0819-68K API Delevan Inc. | 46 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 10.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 64mA | - | - | - | 38.1mm | 68μH | 2.5MHz | 11.5Ohm Max | 64mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-40H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 60MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | TR, 14 INCH | NO | 1 | - | Tubular | 185mA | - | - | - | 38.1mm | 6.8μH | 7.9MHz | 2Ohm Max | 185mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | 50 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-32H API Delevan Inc. | 18 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 90MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 285mA | MS75084 | - | - | 38.1mm | 3.3μH | 7.9MHz | 850mOhm Max | 285mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | 45 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-48H API Delevan Inc. | 46 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 35MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 157mA | MS75084 | - | - | 38.1mm | 15μH | 2.5MHz | 2.8Ohm Max | 157mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() LLSTR-500 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 1.5MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 500mA | - | - | - | - | 500μH | 1kHz | 1Ohm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 260mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | ROHS3 Compliant | - | ||
![]() 1812R-101G API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 650MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 818mA | - | 4532 | 1812 | - | 100nH | 25MHz | 300mOhm Max | 818mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1812R-821G API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 140MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 354mA | - | 4532 | 1812 | - | 820nH | 25MHz | 1.6Ohm Max | 354mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1812R-391G API Delevan Inc. | 21 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 220MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 535mA | - | - | - | - | 390nH | 25MHz | 700mOhm Max | 535mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() SP1210-183J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 322mA | - | - | - | - | 18μH | 100kHz | 2Ohm Max | 322mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 304mA | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - | ||
![]() SP1812-102J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 1.58A | - | - | - | - | 1μH | 1kHz | 81mOhm Max | 1.58A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.06A | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | - | ||
![]() SP1812-124J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 210mA | - | - | - | - | 120μH | 1kHz | 4.6Ohm Max | 210mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 188mA | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | - | ||
![]() SP1812-823J API Delevan Inc. | 21 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 262mA | - | - | - | - | 82μH | 1kHz | 2.9Ohm Max | 262mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 228mA | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | - | ||
![]() SP1812-562J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 920mA | - | - | - | - | 5.6μH | 1kHz | 240mOhm Max | 920mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 866mA | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | - | ||
![]() SP1812R-152J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 1.43A | - | - | - | - | 1.5μH | 1kHz | 98mOhm Max | 1.43A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.69A | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() SP1812R-124J API Delevan Inc. | 32661 | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 210mA | - | - | - | - | 120μH | 1kHz | 4.6Ohm Max | 210mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 188mA | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() SP1812R-222J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 1.17A | - | - | - | - | 2.2μH | 1kHz | 150mOhm Max | 1.17A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.39A | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() SP1812R-183J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 613mA | - | - | - | - | 18μH | 1kHz | 680mOhm Max | 613mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 486mA | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() SP1812R-182J API Delevan Inc. | 17 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 1.36A | - | - | - | - | 1.8μH | 1kHz | 110mOhm Max | 1.36A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.54A | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() SP1812R-473J API Delevan Inc. | 21 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 335mA | - | - | - | - | 47μH | 1kHz | 1.8Ohm Max | 335mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 296mA | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() SP1812R-683J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SP1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 275mA | - | - | - | - | 68μH | 1kHz | 2.7Ohm Max | 275mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 250mA | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - |