- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2150-03J API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 220MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.67A | MS90542 | - | - | 36.58mm | 820nH | 25MHz | 110mOhm Max | 1.67A | RF INDUCTOR | - | 65 @ 25MHz | - | 65 | - | 65 | 5.59mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-11H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 330MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 650mA | - | - | - | 38.1mm | 430nH | 25MHz | 350mOhm Max | 650mA | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | - | 30 | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-29H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 335mA | - | - | - | 38.1mm | 2.4μH | 7.9MHz | 550mOhm Max | 335mA | RF INDUCTOR | - | 30 @ 7.9MHz | - | 30 | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-25H API Delevan Inc. | 21 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 125MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 455mA | - | - | - | 38.1mm | 1.6μH | 7.9MHz | 300mOhm Max | 455mA | RF INDUCTOR | - | 28 @ 7.9MHz | - | 28 | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-21H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 590mA | - | - | - | 38.1mm | 1.1μH | 7.9MHz | 180mOhm Max | 590mA | RF INDUCTOR | - | 25 @ 7.9MHz | - | 25 | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-31H API Delevan Inc. | 21 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 90MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 270mA | - | - | - | 38.1mm | 3μH | 7.9MHz | 850mOhm Max | 270mA | RF INDUCTOR | - | 37 @ 7.9MHz | - | 37 | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-45H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 40MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 155mA | - | - | - | 38.1mm | 11μH | 2.5MHz | 2.7Ohm Max | 155mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-51H API Delevan Inc. | 17 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 25MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 140mA | - | - | - | 38.1mm | 20μH | 2.5MHz | 3.3Ohm Max | 140mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-49H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 145mA | - | - | - | 38.1mm | 16μH | 2.5MHz | 3.1Ohm Max | 145mA | RF INDUCTOR | - | 40 @ 2.5MHz | - | 40 | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-97H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 600MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.2A | - | - | - | - | 130nH | 25MHz | 100mOhm Max | 1.2A | RF INDUCTOR | - | 38 @ 25MHz | - | 38 | - | 38 | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-39H API Delevan Inc. | 21 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 60MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 175mA | - | - | - | 38.1mm | 6.2μH | 7.9MHz | 2Ohm Max | 175mA | RF INDUCTOR | - | 50 @ 7.9MHz | - | 50 | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-33H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 80MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 250mA | - | - | - | 38.1mm | 3.6μH | 7.9MHz | 1Ohm Max | 250mA | RF INDUCTOR | - | 45 @ 7.9MHz | - | 45 | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-66G API Delevan Inc. | 21 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | - | - | 11.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 105°C | -55°C | - | 180mA | - | Unshielded | - | - | - | 180mA | - | - | - | - | 62μH | 2.5MHz | 3.15Ohm Max | 180mA | - | - | 55 @ 2.5MHz | Axial | - | - | 55 | 3.96mm | - | - | 9.525mm | No | Non-RoHS Compliant | - | ||
![]() 1537-92G API Delevan Inc. | 21 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 6.2MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 117mA | - | - | - | 36.58mm | 220μH | 790kHz | 7.45Ohm Max | 117mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | 65 | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-62H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 12.7MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 189mA | - | - | - | 36.58mm | 51μH | 2.5MHz | 2.85Ohm Max | 189mA | RF INDUCTOR | - | 55 @ 2.5MHz | - | 55 | - | 55 | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-76H API Delevan Inc. | 17 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 9.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 151mA | - | - | - | 36.58mm | 100μH | 2.5MHz | 4.5Ohm Max | 151mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | 50 | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-82H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 8.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 137mA | - | - | - | 36.58mm | 130μH | 790kHz | 5.45Ohm Max | 137mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | 65 | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() S1210-181K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 310MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 934mA | - | 3225 | 1210 | - | 180nH | 25MHz | 220mOhm Max | 934mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | 2.57mm | 0.101 2.57mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-562K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 38MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 352mA | - | 3225 | 1210 | - | 5.6μH | 7.9MHz | 1.3Ohm Max | 352mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | 2.57mm | 0.101 2.57mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-44G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 202mA | - | - | - | 36.58mm | 22μH | 2.5MHz | 2.5Ohm Max | 202mA | RF INDUCTOR | - | 75 @ 2.5MHz | - | 75 | - | 75 | 3.96mm | - | - | - | No | Non-RoHS Compliant | - |