- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1537-30G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 60MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 565mA | - | - | - | 36.58mm | 5.6μH | 7.9MHz | 320mOhm Max | 565mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | 45 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2150-22K API Delevan Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 44MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 795mA | MS14052 | - | - | 36.6mm | 8.2μH | 7.9MHz | 220mOhm Max | 795mA | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | 35 | - | 5.59mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-38G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 42MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 305mA | - | - | - | 36.58mm | 12μH | 2.5MHz | 1.1Ohm Max | 305mA | RF INDUCTOR | - | 65 @ 2.5MHz | 65 | - | 65 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1210R-223H API Delevan Inc. | 24 |
| - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 224mA | - | 3225 | 1210 | - | 22μH | 2.5MHz | 3.7Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1330-18K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 250MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 420mA | - | - | - | - | 820nH | 25MHz | 850mOhm Max | 420mA | RF INDUCTOR | DUAL ENDED | 28 @ 25MHz | 28 | GENERAL PURPOSE INDUCTOR | 28 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-24K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 140MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 560mA | - | - | - | - | 1.5μH | 7.9MHz | 220mOhm Max | 560mA | RF INDUCTOR | DUAL ENDED | 28 @ 7.9MHz | 28 | GENERAL PURPOSE INDUCTOR | 28 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-54K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 20MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 140mA | - | - | - | - | 27μH | 2.5MHz | 3.5Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | 45 | GENERAL PURPOSE INDUCTOR | 45 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-12K API Delevan Inc. | 1000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 330MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 660mA | - | - | - | - | 470nH | 25MHz | 350mOhm Max | 660mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | 30 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812-123K API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 315mA | - | 4532 | 1812 | - | 12μH | 2.5MHz | 2Ohm Max | 315mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-273K API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 267mA | - | 4532 | 1812 | - | 27μH | 2.5MHz | 2.8Ohm Max | 267mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1812-564K API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 84mA | - | 4532 | 1812 | - | 560μH | 790kHz | 28Ohm Max | 84mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SDS850R-474M API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 200mA | - | - | - | - | 470μH | 1kHz | 2.25Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4132 | - | 4.8mm | 0.189 4.80mm | No | ROHS3 Compliant | Lead Free | ||
![]() SDS850R-103M API Delevan Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 1.5A | - | - | - | - | 10μH | 1kHz | 100mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4132 | - | 4.8mm | 0.189 4.80mm | No | ROHS3 Compliant | Lead Free | ||
![]() SDS850R-823M API Delevan Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 540mA | - | - | - | - | 82μH | 1kHz | 550mOhm Max | 540mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4132 | - | 4.8mm | 0.189 4.80mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-824K API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.2MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 71mA | - | 4532 | 1812 | - | 820μH | 790kHz | 40Ohm Max | 71mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() SDS850R-274M API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 270mA | - | - | - | - | 270μH | 1kHz | 1.4Ohm Max | 270mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4132 | - | 4.826mm | 0.189 4.80mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-122K API Delevan Inc. | 24 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 140MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 725mA | - | 4532 | 1812 | - | 1.2μH | 7.9MHz | 380mOhm Max | 725mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() SDS850R-394M API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 220mA | - | - | - | - | 390μH | 1kHz | 2.1Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4132 | - | 4.8mm | 0.189 4.80mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1008-222J API Delevan Inc. | 9 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 433mA | - | 2520 | - | - | 2.2μH | 7.9MHz | 800mOhm Max | 433mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008R-120K API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 2.45GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | - | Active | - | - | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | - | 2.66mm | - | 1.45A | - | 2520 | 1008 | - | 12nH | 50MHz | 58mOhm Max | 1.45A | - | - | 40 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | 40 | 1110 | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free |