- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2727-15F API Delevan Inc. | 2734 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 7.3MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 115mA | - | Unshielded | - | 4.06mm | - | 115mA | - | - | - | 5.33mm | - | 150μH | 790kHz | 14Ohm Max | 115mA | - | - | 45 @ 790kHz | Radial | - | - | - | 45 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | - | ||
![]() 2727-12F API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 10MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 155mA | - | Unshielded | - | 4.06mm | - | 155mA | - | - | - | 5.33mm | - | 82μH | 2.5MHz | 8.1Ohm Max | 155mA | - | - | 80 @ 2.5MHz | Radial | - | - | - | 80 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() 2727-05F API Delevan Inc. | 2366 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 22MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 290mA | - | Unshielded | - | 4.06mm | - | 290mA | - | - | - | 5.33mm | - | 22μH | 2.5MHz | 2.3Ohm Max | 290mA | - | - | 80 @ 2.5MHz | Radial | - | - | - | 80 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() 160-101FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 600MHz | Iron | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 1.295A | - | - | - | - | - | 100nH | 25MHz | 75mOhm Max | 1.295A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160-151FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 420MHz | Iron | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 1.22A | - | - | - | - | - | 150nH | 25MHz | 85mOhm Max | 1.22A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160R-421FS API Delevan Inc. | 15 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 200MHz | Iron | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 860mA | - | - | - | - | - | 430nH | 25MHz | 170mOhm Max | 860mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 106-471F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 180MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 450mA | - | - | - | - | - | 470nH | 25MHz | 500mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 1611 | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 106-562F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | 200.005886mg | RECTANGULAR PACKAGE | 45MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 185mA | - | - | - | - | - | 5.6μH | 7.9MHz | 2.6Ohm Max | 185mA | RF INDUCTOR | DUAL ENDED | 41 @ 7.9MHz | - | 41 | GENERAL PURPOSE INDUCTOR | - | - | 1611 | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782R-49J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782R | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 145mA | - | - | - | - | 38.1mm | 16μH | 2.5MHz | 3.1Ohm Max | 145mA | RF INDUCTOR | - | 40 @ 2.5MHz | - | 40 | - | - | 40 | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1026-10K API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 775MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1026 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.7A | MS75083 | - | - | - | 38.1mm | 56nH | 25MHz | 50mOhm Max | 1.7A | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | - | 40 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1026-02K API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 875MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1026 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.2A | MS75083 | - | - | - | 38.1mm | 27nH | 25MHz | 30mOhm Max | 2.2A | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | - | 40 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-180J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 1.23A | - | 4532 | 1812 | - | - | 18nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-470J API Delevan Inc. | 9 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 870mA | - | 4532 | 1812 | - | - | 47nH | 50MHz | 200mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1537-12H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 200MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 880mA | - | - | - | - | 36.58mm | 1μH | 25MHz | 290mOhm Max | 880mA | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | 50 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-14H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 180MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 730mA | - | - | - | - | 36.58mm | 1.2μH | 7.9MHz | 420mOhm Max | 730mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | - | - | 33 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-10H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 220MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.02A | - | - | - | - | 36.58mm | 820nH | 25MHz | 220mOhm Max | 1.02A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | 50 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-07H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 280MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.29A | - | - | - | - | 36.58mm | 560nH | 25MHz | 135mOhm Max | 1.29A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | 50 | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() LLST-140 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 5MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 1A | - | - | - | - | - | 140μH | 1kHz | 250mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 560mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-27 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 15MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 1.78A | - | - | - | - | - | 27μH | 1kHz | 80mOhm Max | 1.78A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.4A | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-300 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2MHz | Nickel Iron | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 11.17mm | Rectangular | 710mA | - | - | - | - | - | 300μH | 1kHz | 500mOhm Max | 710mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 380mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | - | - | No | Non-RoHS Compliant | Contains Lead |