- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511-10G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | 345MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 1.515A | - | Unshielded | - | - | - | 1.515A | - | - | - | - | 360nH | 25MHz | 98mOhm Max | 1.515A | - | - | 45 @ 25MHz | Axial | - | - | 45 | - | 3.96mm | - | - | 9.525mm | No | Non-RoHS Compliant | - | ||
![]() 511-28G API Delevan Inc. | 9 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 140MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 530mA | - | - | - | 36.58mm | 2μH | 7.9MHz | 800mOhm Max | 530mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | - | 33 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-48G API Delevan Inc. | 9 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 40MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 285mA | - | - | - | 36.58mm | 13μH | 2.5MHz | 1.2Ohm Max | 285mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-46G API Delevan Inc. | 9 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 44MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 310mA | - | - | - | 36.58mm | 11μH | 2.5MHz | 1.05Ohm Max | 310mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | 60 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 103-100K API Delevan Inc. | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 1.27A | MIL-PRF-83446/04 | - | - | - | 10nH | 50MHz | 60mOhm Max | 1.27A | RF INDUCTOR | DUAL ENDED | 60 @ 50MHz | - | 60 | GENERAL PURPOSE INDUCTOR | 60 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-180K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 1.03A | MIL-PRF-83446/04 | - | - | - | 18nH | 50MHz | 93mOhm Max | 1.03A | RF INDUCTOR | DUAL ENDED | 52 @ 50MHz | - | 52 | GENERAL PURPOSE INDUCTOR | 52 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-220K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 950mA | MIL-PRF-83446/04 | - | - | - | 22nH | 50MHz | 108mOhm Max | 950mA | RF INDUCTOR | DUAL ENDED | 50 @ 50MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-471K API Delevan Inc. | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 215MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 610mA | MIL-PRF-83446/04 | - | - | - | 470nH | 25MHz | 260mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | 22 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-271K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 375MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 650mA | MIL-PRF-83446/04 | - | - | - | 270nH | 25MHz | 230mOhm Max | 650mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | GENERAL PURPOSE INDUCTOR | 25 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-821K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 160MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 430mA | MIL-PRF-83446/04 | - | - | - | 820nH | 25MHz | 530mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | 22 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-392K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 68MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 250mA | MIL-PRF-83446/04 | - | - | - | 3.9μH | 7.9MHz | 1.55Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | - | 24 | GENERAL PURPOSE INDUCTOR | 24 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-220M API Delevan Inc. | 5 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 950mA | MIL-PRF-83446/04 | - | - | - | 22nH | 50MHz | 108mOhm Max | 950mA | RF INDUCTOR | DUAL ENDED | 50 @ 50MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-223K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 2.79mm | Rectangular | 125mA | MIL-PRF-83446/04 | - | - | - | 22μH | 2.5MHz | 6.4Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | 25 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-123K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 160mA | MIL-PRF-83446/04 | - | - | - | 12μH | 2.5MHz | 3.8Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | 25 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-562K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 55MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 220mA | MIL-PRF-83446/04 | - | - | - | 5.6μH | 7.9MHz | 2Ohm Max | 220mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | GENERAL PURPOSE INDUCTOR | 22 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-680M API Delevan Inc. | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 705mA | MIL-PRF-83446/04 | - | - | - | 68nH | 50MHz | 195mOhm Max | 705mA | RF INDUCTOR | DUAL ENDED | 36 @ 50MHz | - | 36 | GENERAL PURPOSE INDUCTOR | 36 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-682K API Delevan Inc. | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 210mA | MIL-PRF-83446/04 | - | - | - | 6.8μH | 7.9MHz | 2.2Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | GENERAL PURPOSE INDUCTOR | 22 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1944-17F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 132MHz | Phenolic | Q MEASURED AT 15 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 610mA | - | - | - | 33.02mm | 2.2μH | 7.9MHz | 750mOhm Max | 610mA | RF INDUCTOR | - | 45 @ 15MHz | - | 45 | - | 45 | - | 4.9mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008R-471F API Delevan Inc. | 5 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 425MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 310mA | - | 2520 | 1008 | - | 470nH | 25MHz | 1.55Ohm Max | 310mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | 2.41mm | 0.095 2.41mm | - | No | ROHS3 Compliant | - | ||
![]() 5022-114F API Delevan Inc. | 9 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 8.9MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 262mA | - | - | - | - | 110μH | 790kHz | 4.9Ohm Max | 262mA | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | - | 60 | GENERAL PURPOSE INDUCTOR | 60 | 5024 | - | 5.84mm | 0.230 5.80mm | - | No | Non-RoHS Compliant | - |