- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103-562JS API Delevan Inc. | 11 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 220mA | - | - | - | 5.6μH | 7.9MHz | 2Ohm Max | 220mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-150JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 2.2GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 1.11A | - | - | - | 15nH | 50MHz | 78mOhm Max | 1.11A | RF INDUCTOR | DUAL ENDED | 55 @ 50MHz | - | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-153JS API Delevan Inc. | 28 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 135mA | - | - | - | 15μH | 2.5MHz | 5.6Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-471JS API Delevan Inc. | 33 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 215MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 610mA | - | - | - | 470nH | 25MHz | 260mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-332JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 260mA | - | - | - | 3.3μH | 7.9MHz | 1.4Ohm Max | 260mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | - | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() HTPT66-683K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CIRCULAR PACKAGE | - | Iron | -55°C~200°C | Bulk | 2013 | HTPT66 | 0.660Diax0.360W 16.76mmx9.14mm | ±10% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | NO | 1 | 9.14mm | - | 2.1A | 25.4mm | 7.1mm | 0.022 mm | 68μH | 1kHz | 122mOhm Max | 2.1A | POWER INDUCTOR | - | - | Radial | - | - | 2.3A | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 103-122JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 130MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 360mA | - | - | - | 1.2μH | 7.9MHz | 740mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-682JS API Delevan Inc. | 28 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 210mA | - | - | - | 6.8μH | 7.9MHz | 2.2Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-221JS API Delevan Inc. | 33 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 450MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 665mA | - | - | - | 220nH | 25MHz | 220mOhm Max | 665mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-392JS API Delevan Inc. | 33 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 68MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 250mA | - | - | - | 3.9μH | 7.9MHz | 1.55Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | - | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-391JS API Delevan Inc. | 28 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 235MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 635mA | - | - | - | 390nH | 25MHz | 240mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103R-560JS API Delevan Inc. | 11 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | 2 | RECTANGULAR PACKAGE | 1.11GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 760mA | - | - | - | 56nH | 50MHz | 170mOhm Max | 760mA | RF INDUCTOR | DUAL ENDED | 39 @ 50MHz | - | 39 | GENERAL PURPOSE INDUCTOR | - | 39 | 1010 | 1.91mm | 0.075 1.91mm | No | ROHS3 Compliant | ||
![]() 103R-153JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | 2 | RECTANGULAR PACKAGE | 30MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 135mA | - | - | - | 15μH | 2.5MHz | 5.6Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | 1.91mm | 0.075 1.91mm | No | ROHS3 Compliant | ||
![]() 103R-221JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | 2 | RECTANGULAR PACKAGE | 450MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 665mA | - | - | - | 220nH | 25MHz | 220mOhm Max | 665mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | 1.91mm | 0.075 1.91mm | No | ROHS3 Compliant | ||
![]() 103-681JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 175MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 435mA | - | - | - | 680nH | 25MHz | 520mOhm Max | 435mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103R-391JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | 2 | RECTANGULAR PACKAGE | 235MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.79mm | Chip | 635mA | - | - | - | 390nH | 25MHz | 240mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | 1.91mm | 0.075 1.91mm | No | ROHS3 Compliant | ||
![]() 103-472JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 230mA | - | - | - | 4.7μH | 7.9MHz | 1.8Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | - | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 1812-470J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 870mA | - | - | - | 47nH | 50MHz | 200mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 3.4mm | 0.190 4.83mm | No | Non-RoHS Compliant | ||
![]() P1812R-102J API Delevan Inc. | 9 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 1.05A | - | - | - | 1μH | 1kHz | 113mOhm Max | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 2.4A | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | ||
![]() P1812R-683J API Delevan Inc. | 9 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 220mA | - | - | - | 68μH | 1kHz | 3.408Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 297mA | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant |