- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3094R-103HS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 29MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 120mA | - | - | - | - | 10μH | 7.9MHz | 3.5Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | ||
![]() 3094R-122HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 120MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 330mA | - | - | - | - | 1.2μH | 7.9MHz | 450mOhm Max | 330mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | ||
![]() 3094-561HS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 170MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 510mA | - | - | - | - | 560nH | 25MHz | 190mOhm Max | 510mA | RF INDUCTOR | DUAL ENDED | 70 @ 25MHz | 70 | GENERAL PURPOSE INDUCTOR | 70 | - | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | ||
![]() 3094R-102HS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 130MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 380mA | - | - | - | - | 1μH | 25MHz | 340mOhm Max | 380mA | RF INDUCTOR | DUAL ENDED | 75 @ 25MHz | 75 | GENERAL PURPOSE INDUCTOR | 75 | - | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | ||
![]() 3094-821HS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 150MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 400mA | - | - | - | - | 820nH | 25MHz | 300mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 75 @ 25MHz | 75 | GENERAL PURPOSE INDUCTOR | 75 | - | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | ||
![]() 3094R-333HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 14MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 100mA | - | - | - | - | 33μH | 2.5MHz | 5Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | ||
![]() 3094R-683HS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 10MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 67mA | - | - | - | - | 68μH | 2.5MHz | 11Ohm Max | 67mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | ||
![]() 2020-38H API Delevan Inc. | 44 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | RECTANGULAR PACKAGE | 60MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2020 | 0.200Lx0.100W 5.08mmx2.54mm | ±3% | - | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | NO | 1 | 2.79mm | Rectangular | 360mA | 2.79mm | 25.4mm | - | 0.55 mm | 3.9μH | 7.9MHz | 1.5Ohm Max | 360mA | RF INDUCTOR | - | 60 @ 7.9MHz | 60 | - | 60 | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | ||
![]() 2020-36H API Delevan Inc. | 44 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | RECTANGULAR PACKAGE | 70MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2020 | 0.200Lx0.100W 5.08mmx2.54mm | ±3% | - | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | NO | 1 | 2.79mm | Rectangular | 390mA | 2.79mm | 25.4mm | - | 0.55 mm | 3.3μH | 7.9MHz | 1.3Ohm Max | 390mA | RF INDUCTOR | - | 60 @ 7.9MHz | 60 | - | 60 | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | ||
![]() 160R-102HS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 140MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | NO | 1 | 3.18mm | Chip | 610mA | - | - | - | - | 1μH | 25MHz | 340mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 2.03mm | 0.080 2.03mm | No | ROHS3 Compliant | ||
![]() 160R-333HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 13MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | - | NO | 1 | 3.18mm | Chip | 140mA | - | - | - | - | 33μH | 2.5MHz | 6.6Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 47 @ 2.5MHz | 47 | GENERAL PURPOSE INDUCTOR | 47 | - | - | 2.03mm | 0.080 2.03mm | No | ROHS3 Compliant | ||
![]() 160R-822HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 30MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | - | NO | 1 | 3.18mm | Chip | 230mA | - | - | - | - | 8.2μH | 7.9MHz | 2.4Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | 2.03mm | 0.080 2.03mm | No | ROHS3 Compliant | ||
![]() 2534-70H API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 140kHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | - | - | 16.6mA | 5.33mm | 41.15mm | 4.825mm | - | 82mH | 79kHz | 605Ohm Max | 16.6mA | RF INDUCTOR | - | 30 @ 79kHz | 30 | - | 30 | - | 6.35mm | 8.76mm | 0.345 8.76mm | No | Non-RoHS Compliant | ||
![]() 2534-50H API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 410kHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | - | - | 41mA | 5.33mm | 41.15mm | 4.825mm | - | 12mH | 79kHz | 100Ohm Max | 41mA | RF INDUCTOR | - | 40 @ 79kHz | 40 | - | 40 | - | 6.35mm | 8.76mm | 0.345 8.76mm | No | Non-RoHS Compliant | ||
![]() 4379-474HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 3.6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4379 | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 69mA | - | - | - | - | 470μH | 790kHz | 10Ohm Max | 69mA | RF INDUCTOR | DUAL ENDED | 100 @ 790kHz | 100 | GENERAL PURPOSE INDUCTOR | 100 | 1613 | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | ||
![]() 103-183FS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 130mA | - | - | - | - | 18μH | 2.5MHz | 5.8Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | 25 | GENERAL PURPOSE INDUCTOR | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-102FS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 145MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 425mA | - | - | - | - | 1μH | 25MHz | 540mOhm Max | 425mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | GENERAL PURPOSE INDUCTOR | 22 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-221FS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 450MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 665mA | - | - | - | - | 220nH | 25MHz | 220mOhm Max | 665mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-123FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 160mA | - | - | - | - | 12μH | 2.5MHz | 3.8Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | 25 | GENERAL PURPOSE INDUCTOR | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | ||
![]() 103-561FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | RECTANGULAR PACKAGE | 195MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 590mA | - | - | - | - | 560nH | 25MHz | 278mOhm Max | 590mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | GENERAL PURPOSE INDUCTOR | 22 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant |