- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103R-103FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | 2 | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103R | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 165mA | - | - | 10μH | 7.9MHz | 3.45Ohm Max | 165mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | - | - | 1.91mm | 0.075 1.91mm | - | - | No | ROHS3 Compliant | - | ||
![]() 103-821FS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | 160MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 430mA | - | Unshielded | - | 2.79mm | - | 430mA | - | - | 820nH | 25MHz | 530mOhm Max | 430mA | - | - | 22 @ 25MHz | - | - | - | 22 | - | - | - | 1.91mm | 0.075 1.91mm | 2.54mm | 2.54mm | No | Non-RoHS Compliant | - | ||
![]() 103-392FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 68MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 250mA | - | - | 3.9μH | 7.9MHz | 1.55Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 1010 | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 103-562FS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 220mA | - | - | 5.6μH | 7.9MHz | 2Ohm Max | 220mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 103-471FS API Delevan Inc. | 9 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 215MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 610mA | - | - | 470nH | 25MHz | 260mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-47J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 35MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 150mA | - | 38.1mm | 13μH | 2.5MHz | 2.8Ohm Max | 150mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-37J API Delevan Inc. | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 65MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 185mA | - | 38.1mm | 5.1μH | 7.9MHz | 1.8Ohm Max | 185mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-35J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 75MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 230mA | - | 38.1mm | 4.3μH | 7.9MHz | 1.2Ohm Max | 230mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-25J API Delevan Inc. | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 125MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 455mA | - | 38.1mm | 1.6μH | 7.9MHz | 300mOhm Max | 455mA | RF INDUCTOR | - | 28 @ 7.9MHz | 28 | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-07J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 410MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 815mA | - | 38.1mm | 300nH | 25MHz | 220mOhm Max | 815mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | - | 30 | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-334K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 120mA | 4532 | - | 330μH | 790kHz | 14Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1913 | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-564K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 82mA | 4532 | - | 560μH | 790kHz | 30Ohm Max | 82mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1913 | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-394J API Delevan Inc. | 44 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 100mA | 4532 | - | 390μH | 790kHz | 20Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-824J API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 67mA | 4532 | - | 820μH | 790kHz | 45Ohm Max | 67mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1840-05M API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Bulk | 2002 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±20% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.86A | - | 36.6mm | 390nH | 25MHz | 80mOhm Max | 1.86A | RF INDUCTOR | - | 55 @ 25MHz | 55 | - | - | 55 | - | - | 4.75mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-49J API Delevan Inc. | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 145mA | - | 38.1mm | 16μH | 2.5MHz | 3.1Ohm Max | 145mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590-126K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Tubular | 265mA | - | 27.9mm | 12mH | 1kHz | 9.34Ohm Max | 265mA | POWER INDUCTOR | - | - | - | - | 170mA | - | - | 1kHz | 11.6mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590-276K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Tubular | 170mA | - | 27.9mm | 27mH | 1kHz | 22.7Ohm Max | 170mA | POWER INDUCTOR | - | - | - | - | 110mA | - | - | 1kHz | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590R-336K API Delevan Inc. | 5 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 160mA | - | 27.9mm | 33mH | 1kHz | 25.7Ohm Max | 160mA | POWER INDUCTOR | - | - | - | - | 100mA | - | - | 1kHz | 11.55mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590-685K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 340mA | - | 27.9mm | 6.8mH | 1kHz | 5.75Ohm Max | 340mA | POWER INDUCTOR | - | - | - | - | 220mA | - | - | 1kHz | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead |