- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603R-68NJ API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | - | - | Tin (Sn) | 125°C | -40°C | Wirewound | - | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 600mA | 1608 | 0603 | - | - | - | 68 nH | 200MHz | - | 600mA | RF INDUCTOR | DUAL ENDED | - | 37 | GENERAL PURPOSE INDUCTOR | 37 | 340mOhm | 0.068 µH | - | 1.02mm | 1.016mm | 1.8034mm | 1.143mm | No | RoHS Compliant | ||
![]() S1210R-122JTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | 120MHz | Ferrite | - | - | 2010 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 1.2 μH | 7.9MHz | - | 574mA | - | - | - | - | - | 40 | 490mOhm | - | - | 2.57mm | - | 3.51mm | 2.66mm | - | RoHS Compliant | ||
![]() 0805R-18NK API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | 3.3GHz | Ceramic | - | Tape & Reel | - | - | - | 10% | - | yes | - | - | - | - | EAR99 | - | - | 125°C | -40°C | Wirewound | - | - | Unshielded | - | 1.73mm | - | 600mA | - | - | - | - | - | 18 nH | 250MHz | - | 600mA | - | - | - | - | - | 50 | 200mOhm | - | - | 1.52mm | 1.524mm | 2.286mm | 1.7272mm | No | RoHS Compliant | ||
![]() 1210R-068K API Delevan | 32 |
| - | - | Surface Mount | - | 1210 | J BEND | 2 | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | - | Tape & Reel | - | - | - | 10% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 125°C | -55°C | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.67mm | - | 1.562A | - | - | - | - | - | 6.8 nH | 50MHz | - | 1.562A | RF INDUCTOR | DUAL ENDED | - | 40 | GENERAL PURPOSE INDUCTOR | 40 | 50mOhm | 0.0068 μH | - | 2.57mm | 2.5654mm | 3.2512mm | 2.67mm | No | RoHS Compliant | ||
![]() 0603R-18NJ API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 700mA | 1608 | 0603 | - | - | - | 18 nH | 250MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | 35 | 170mOhm | 0.018 µH | - | 1.02mm | 1.016mm | 1.8034mm | 1.143mm | No | RoHS Compliant | ||
![]() 1025-40KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | 299.994654mg | - | 60MHz | - | - | - | 2010 | - | - | 10% | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 6.8 μH | - | - | 185mA | - | - | - | - | - | 50 | 2Ohm | - | - | 2.41mm | - | 6.35mm | - | - | Non-RoHS Compliant | ||
![]() 0402R-10NK API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.9GHz | Ceramic | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 760μm | Open Core | 480mA | 1005 | 0402 | - | - | - | 10 nH | 250MHz | - | 480mA | RF INDUCTOR | DUAL ENDED | - | 21 | GENERAL PURPOSE INDUCTOR | 21 | 195mOhm | 0.01 µH | - | 610μm | 609.6μm | 1.27mm | 762μm | No | RoHS Compliant | ||
![]() 2534-16H API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 1.9MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | 193mA | - | - | 5.33mm | 41.15mm | 4.825mm | 470μH | 790kHz | 4.5Ohm Max | 193mA | RF INDUCTOR | - | 70 @ 790kHz | 70 | - | 70 | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | Non-RoHS Compliant | ||
![]() 2534-40H API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 640kHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | - | NO | 1 | - | - | 70mA | - | - | 5.33mm | 41.15mm | 4.825mm | 4.7μH | 250kHz | 34Ohm Max | 70mA | RF INDUCTOR | - | 85 @ 250kHz | 85 | - | 85 | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-183JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 17MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 114mA | - | - | - | - | - | 18μH | 2.5MHz | 3.8Ohm Max | 114mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | 60 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-102JS API Delevan Inc. | 11 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 130MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 380mA | - | - | - | - | - | 1μH | 25MHz | 340mOhm Max | 380mA | RF INDUCTOR | DUAL ENDED | 75 @ 25MHz | 75 | GENERAL PURPOSE INDUCTOR | 75 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-221JS API Delevan Inc. | 20 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 320MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 790mA | - | - | - | - | - | 220nH | 50MHz | 80mOhm Max | 790mA | RF INDUCTOR | DUAL ENDED | 70 @ 50MHz | 70 | GENERAL PURPOSE INDUCTOR | 70 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-273JS API Delevan Inc. | 11 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 15MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 110mA | - | - | - | - | - | 27μH | 2.5MHz | 4Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-222JS API Delevan Inc. | 20 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 80MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 230mA | - | - | - | - | - | 2.2μH | 7.9MHz | 900mOhm Max | 230mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-680JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 700MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 840mA | - | - | - | - | - | 68nH | 100MHz | 70mOhm Max | 840mA | RF INDUCTOR | DUAL ENDED | 65 @ 100MHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-472JS API Delevan Inc. | 20 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 42MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 170mA | - | - | - | - | - | 4.7μH | 7.9MHz | 1.6Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 60 @ 7.9MHz | 60 | GENERAL PURPOSE INDUCTOR | 60 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-561JS API Delevan Inc. | 20 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 170MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 510mA | - | - | - | - | - | 560nH | 25MHz | 190mOhm Max | 510mA | RF INDUCTOR | DUAL ENDED | 70 @ 25MHz | 70 | GENERAL PURPOSE INDUCTOR | 70 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-474JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2.4MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 37mA | - | - | - | - | - | 470μH | 790kHz | 35Ohm Max | 37mA | RF INDUCTOR | DUAL ENDED | 35 @ 790kHz | 35 | GENERAL PURPOSE INDUCTOR | 35 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-564JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2.1MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 33mA | - | - | - | - | - | 560μH | 790kHz | 45Ohm Max | 33mA | RF INDUCTOR | DUAL ENDED | 35 @ 790kHz | 35 | GENERAL PURPOSE INDUCTOR | 35 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094-562JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 160mA | - | - | - | - | - | 5.6μH | 7.9MHz | 1.8Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant |