- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3094-684JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 1.9MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 30mA | - | - | - | 680μH | 790kHz | 55mOhm Max | 30mA | RF INDUCTOR | DUAL ENDED | 35 @ 790kHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 3094R-124JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 7MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 59mA | - | - | - | 120μH | 790kHz | 14Ohm Max | 59mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | - | ||
![]() 3094R-334JS API Delevan Inc. | 20 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 3.1MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 41mA | - | - | - | 330μH | 790kHz | 29Ohm Max | 41mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | - | ||
![]() 3094R-824JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 1.8MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 26mA | - | - | - | 820μH | 790kHz | 70mOhm Max | 26mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.56mm | 0.140 3.56mm | No | ROHS3 Compliant | - | ||
![]() 2534-26H API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 1.2MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | Unshielded | 1 | - | - | 130mA | 5.33mm | 41.15mm | 4.825mm | 1.2mH | 250kHz | 10Ohm Max | 130mA | RF INDUCTOR | - | 95 @ 250kHz | 95 | - | - | 95 | - | 6.35mm | 8.76mm | 0.345 8.76mm | No | Non-RoHS Compliant | - | ||
![]() LLST-140 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 5MHz | Nickel Iron | - | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1A | - | - | - | 140μH | 1kHz | 250mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 560mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-27 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 15MHz | Nickel Iron | - | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1.78A | - | - | - | 27μH | 1kHz | 80mOhm Max | 1.78A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.4A | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-300 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 2MHz | Nickel Iron | - | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 710mA | - | - | - | 300μH | 1kHz | 500mOhm Max | 710mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 380mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-22 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 25MHz | Nickel Iron | - | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | Shielded | 1 | 11.17mm | Rectangular | 1.9A | - | - | - | 22μH | 1kHz | 70mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.7A | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-175 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 3.5MHz | Nickel Iron | - | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 890mA | - | - | - | 175μH | 1kHz | 325mOhm Max | 890mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 540mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-75 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 8MHz | Nickel Iron | - | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | Shielded | 1 | 11.17mm | Rectangular | 1.19A | - | - | - | 75μH | 1kHz | 180mOhm Max | 1.19A | POWER INDUCTOR | DUAL ENDED | - | - | - | 800mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-273M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 3.4A | - | - | - | 27μH | 1kHz | 60mOhm Max | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-824M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 650mA | - | - | - | 820μH | 1kHz | 1.4Ohm Max | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-564M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 750mA | - | - | - | 560μH | 1kHz | 1.15Ohm Max | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-332M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 7.5A | - | - | - | 3.3μH | 100kHz | 18mOhm Max | 7.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLST-33 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 12MHz | Nickel Iron | - | -40°C~125°C | Bulk | 2002 | LLST | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1.78A | - | - | - | 33μH | 1kHz | 80mOhm Max | 1.78A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.3A | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-105M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 620mA | - | - | - | 1mH | 1kHz | 1.54Ohm Max | 620mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8.001mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-683M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 2.1A | - | - | - | 68μH | 1kHz | 140mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8.001mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-393M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 2.8A | - | - | - | 39μH | 1kHz | 80mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8.001mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-223M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 3.6A | - | - | - | 22μH | 1kHz | 55mOhm Max | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead |