- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4590-276K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | Unshielded | 1 | - | Tubular | 170mA | 27.9mm | 27mH | 1kHz | 22.7Ohm Max | 170mA | POWER INDUCTOR | - | - | - | 110mA | - | - | 1kHz | 11.55mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590R-336K API Delevan Inc. | 5 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 160mA | 27.9mm | 33mH | 1kHz | 25.7Ohm Max | 160mA | POWER INDUCTOR | - | - | - | 100mA | - | - | 1kHz | 11.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590-685K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 340mA | 27.9mm | 6.8mH | 1kHz | 5.75Ohm Max | 340mA | POWER INDUCTOR | - | - | - | 220mA | - | - | 1kHz | 11.55mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590R-566K API Delevan Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 130mA | 27.9mm | 56mH | 1kHz | 38Ohm Max | 130mA | POWER INDUCTOR | - | - | - | 80mA | - | - | 1kHz | 11.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-826K API Delevan Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 100mA | 27.9mm | 82mH | 1kHz | 67.3Ohm Max | 100mA | POWER INDUCTOR | - | - | - | 70mA | - | - | 1kHz | 11.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-60F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 13MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 193mA | 36.58mm | 47μH | 2.5MHz | 2.75Ohm Max | 193mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | 55 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-62F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 12.7MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 189mA | 36.58mm | 51μH | 2.5MHz | 2.85Ohm Max | 189mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | 55 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-88F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 7MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 123mA | 36.58mm | 180μH | 790kHz | 6.75Ohm Max | 123mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | 65 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-82F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 8.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 137mA | 36.58mm | 130μH | 790kHz | 5.45Ohm Max | 137mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | 65 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-78F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 8.9MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 144mA | 36.58mm | 110μH | 790kHz | 4.9Ohm Max | 144mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | 60 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-94F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 5.9MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 115mA | 36.58mm | 240μH | 790kHz | 7.8Ohm Max | 115mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | 65 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-68F API Delevan Inc. | 5 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 11MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 176mA | 36.58mm | 68μH | 2.5MHz | 3.3Ohm Max | 176mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | 55 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-70F API Delevan Inc. | 5 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 10.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 166mA | 36.58mm | 75μH | 2.5MHz | 3.7Ohm Max | 166mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | 55 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-76F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 9.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | TR, 14 INCH | NO | 1 | - | Tubular | 151mA | 36.58mm | 100μH | 2.5MHz | 4.5Ohm Max | 151mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 50 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() PTKM50-50SM API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | Bulk | 2002 | PTKM | 0.700Lx0.670W 17.78mmx17.02mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | 17.02mm | Rectangular | 3.93A | - | 50μH | 1kHz | 40mOhm Max | 3.93A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 7067 | - | - | 10.16mm | 0.400 10.16mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM75-50SM API Delevan Inc. | 33 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | Bulk | 2002 | PTKM-SM | 0.700Lx0.670W 17.78mmx17.02mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | 17.02mm | Rectangular | 3.47A | - | 75μH | 1kHz | 50mOhm Max | 3.47A | POWER INDUCTOR | DUAL ENDED | - | - | 600mA | - | 7067 | - | - | 10.16mm | 0.400 10.16mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM200-50SM API Delevan Inc. | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 2MHz | Ferrite | - | Bulk | 2002 | PTKM-SM | 0.700Lx0.670W 17.78mmx17.02mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | 17.02mm | Rectangular | 1.97A | - | 200μH | 1kHz | 140mOhm Max | 1.97A | POWER INDUCTOR | DUAL ENDED | - | - | 350mA | - | 7067 | - | - | 10.16mm | 0.400 10.16mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM200-30SM API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | Bulk | 2002 | PTKM-SM | 0.440Lx0.440W 11.18mmx11.18mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | 11.18mm | Rectangular | 1.04A | - | 200μH | 1kHz | 300mOhm Max | 1.04A | POWER INDUCTOR | DUAL ENDED | - | - | 170mA | - | 4444 | - | - | 10.16mm | 0.400 10.16mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM25-40SM API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | Bulk | 2002 | PTKM-SM | 0.570Lx0.560W 14.48mmx14.22mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | 14.22mm | Rectangular | 3.38A | - | 25μH | 1kHz | 40mOhm Max | 3.38A | POWER INDUCTOR | DUAL ENDED | - | - | 700mA | - | 5756 | - | - | 10.16mm | 0.400 10.16mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM75-40SM API Delevan Inc. | 28 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | Bulk | 2002 | PTKM-SM | 0.570Lx0.560W 14.48mmx14.22mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | 14.22mm | Rectangular | 1.69A | - | 75μH | 1kHz | 140mOhm Max | 1.69A | POWER INDUCTOR | DUAL ENDED | - | - | 450mA | - | 5756 | - | - | 10.16mm | 0.400 10.16mm | No | Non-RoHS Compliant | Contains Lead |