- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1812R-683J API Delevan Inc. | 9 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 220mA | - | 68μH | 1kHz | 3.408Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 297mA | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() P1812R-333J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 300mA | - | 33μH | 1kHz | 1.578Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 425mA | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() 2256-09L API Delevan Inc. | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 2.9A | 31.8mm | 4.7μH | 1kHz | 47mOhm Max | 2.9A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-681L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 5.7A | 31.8mm | 680nH | 1kHz | 11mOhm Max | 5.7A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-01L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | Unshielded | 1 | - | Tubular | 5.5A | 31.8mm | 1μH | 1kHz | 13mOhm Max | 5.5A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-05L API Delevan Inc. | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 3.7A | 31.8mm | 2.2μH | 1kHz | 29mOhm Max | 3.7A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-06L API Delevan Inc. | 44 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 3.41A | 31.8mm | 2.7μH | 1kHz | 34mOhm Max | 3.41A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-11L API Delevan Inc. | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 2.61A | 31.8mm | 6.8μH | 1kHz | 58mOhm Max | 2.61A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-27L API Delevan Inc. | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | Unshielded | 1 | - | Tubular | 630mA | 31.8mm | 150μH | 1kHz | 913mOhm Max | 630mA | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-471L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 6A | 31.8mm | 470nH | 1kHz | 10mOhm Max | 6A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-22L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1A | 31.8mm | 56μH | 1kHz | 397mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-21L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.04A | 31.8mm | 47μH | 1kHz | 362mOhm Max | 1.04A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-29L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 500mA | 31.8mm | 220μH | 1kHz | 1.58Ohm Max | 500mA | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-24L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 810mA | 31.8mm | 82μH | 1kHz | 604mOhm Max | 810mA | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-07L API Delevan Inc. | 9 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 3.23A | 31.8mm | 3.3μH | 1kHz | 38mOhm Max | 3.23A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-31L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | Unshielded | 1 | - | Tubular | 390mA | 31.8mm | 330μH | 1kHz | 2.51Ohm Max | 390mA | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-221L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 7A | 31.8mm | 220nH | 1kHz | 8mOhm Max | 7A | POWER INDUCTOR | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-57J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 22MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | Unshielded | 1 | - | Tubular | 125mA | 38.1mm | 36μH | 2.5MHz | 3.6Ohm Max | 125mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-67J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 13MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 84mA | 38.1mm | 91μH | 2.5MHz | 8Ohm Max | 84mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-65J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 14MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 88mA | 38.1mm | 75μH | 2.5MHz | 7.3Ohm Max | 88mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead |