- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1782-69H API Delevan Inc. | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 12MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 66mA | - | 38.1mm | 110μH | 790kHz | 13Ohm Max | 66mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-16G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 275MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 500mA | MS75083 | 38.1mm | 680nH | 25MHz | 600mOhm Max | 500mA | RF INDUCTOR | - | 28 @ 25MHz | - | 28 | - | 28 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-87H API Delevan Inc. | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 4MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 30mA | - | 38.1mm | 620μH | 790kHz | 60Ohm Max | 30mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-30G API Delevan Inc. | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 355mA | MS75084 | 38.1mm | 2.7μH | 7.9MHz | 550mOhm Max | 355mA | RF INDUCTOR | - | 37 @ 7.9MHz | - | 37 | - | 37 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-79H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 7MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 45mA | - | 38.1mm | 300μH | 790kHz | 28Ohm Max | 45mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1782-71H API Delevan Inc. | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 11MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 61mA | - | 38.1mm | 130μH | 790kHz | 15Ohm Max | 61mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-42G API Delevan Inc. | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 55MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 160mA | MS75084 | 38.1mm | 8.2μH | 7.9MHz | 2.7Ohm Max | 160mA | RF INDUCTOR | - | 55 @ 7.9MHz | - | 55 | - | 55 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-32G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 90MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 285mA | MS75084 | 38.1mm | 3.3μH | 7.9MHz | 850mOhm Max | 285mA | RF INDUCTOR | - | 45 @ 7.9MHz | - | 45 | - | 45 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-48G API Delevan Inc. | 5 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 35MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 157mA | MS75084 | 38.1mm | 15μH | 2.5MHz | 2.8Ohm Max | 157mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | 45 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1210-222F API Delevan Inc. | 9 |
| - | 9 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 431mA | - | - | 2.2μH | 7.9MHz | 1Ohm Max | 431mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | 2.5654mm | 0.101 2.57mm | - | No | Non-RoHS Compliant | - | ||
![]() 1025-04G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 510MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.04A | MS75083 | 38.1mm | 220nH | 25MHz | 140mOhm Max | 1.04A | RF INDUCTOR | - | 33 @ 25MHz | - | 33 | - | 33 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-82H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 6.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 40mA | MS75085 | 38.1mm | 390μH | 790kHz | 35Ohm Max | 40mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | 30 | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-10G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | - | 345MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 1.515A | - | Unshielded | - | - | - | 1.515A | - | - | 360nH | 25MHz | 98mOhm Max | 1.515A | - | - | 45 @ 25MHz | Axial | - | - | 45 | - | 3.96mm | - | - | 9.525mm | No | Non-RoHS Compliant | - | ||
![]() 511-28G API Delevan Inc. | 9 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 140MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 530mA | - | 36.58mm | 2μH | 7.9MHz | 800mOhm Max | 530mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | - | 33 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-48G API Delevan Inc. | 9 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 40MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 285mA | - | 36.58mm | 13μH | 2.5MHz | 1.2Ohm Max | 285mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | 65 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-46G API Delevan Inc. | 9 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 44MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 310mA | - | 36.58mm | 11μH | 2.5MHz | 1.05Ohm Max | 310mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | 60 | - | 3.96mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 103-100K API Delevan Inc. | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 1.27A | MIL-PRF-83446/04 | - | 10nH | 50MHz | 60mOhm Max | 1.27A | RF INDUCTOR | DUAL ENDED | 60 @ 50MHz | - | 60 | GENERAL PURPOSE INDUCTOR | 60 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-180K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 2GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 1.03A | MIL-PRF-83446/04 | - | 18nH | 50MHz | 93mOhm Max | 1.03A | RF INDUCTOR | DUAL ENDED | 52 @ 50MHz | - | 52 | GENERAL PURPOSE INDUCTOR | 52 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-220K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.8GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 950mA | MIL-PRF-83446/04 | - | 22nH | 50MHz | 108mOhm Max | 950mA | RF INDUCTOR | DUAL ENDED | 50 @ 50MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-471K API Delevan Inc. | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 215MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 610mA | MIL-PRF-83446/04 | - | 470nH | 25MHz | 260mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | 22 | 0101 | - | 1.91mm | 0.075 1.91mm | - | No | Non-RoHS Compliant | Contains Lead |