- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812R-180J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 1.23A | - | 4532 | 1812 | - | - | 18nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 3.4mm | 0.190 4.83mm | - | No | ROHS3 Compliant | ||
![]() 1812R-470J API Delevan Inc. | 9 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 870mA | - | 4532 | 1812 | - | - | 47nH | 50MHz | 200mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 3.4mm | 0.190 4.83mm | - | No | ROHS3 Compliant | ||
![]() 1537-12H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 200MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 880mA | - | - | - | 36.58mm | - | 1μH | 25MHz | 290mOhm Max | 880mA | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | 3.96mm | - | - | - | No | Non-RoHS Compliant | ||
![]() 1537-14H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 180MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 730mA | - | - | - | 36.58mm | - | 1.2μH | 7.9MHz | 420mOhm Max | 730mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | 3.96mm | - | - | - | No | Non-RoHS Compliant | ||
![]() 1537-10H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 220MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.02A | - | - | - | 36.58mm | - | 820nH | 25MHz | 220mOhm Max | 1.02A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | 3.96mm | - | - | - | No | Non-RoHS Compliant | ||
![]() 1537-07H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 280MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.29A | - | - | - | 36.58mm | - | 560nH | 25MHz | 135mOhm Max | 1.29A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | 3.96mm | - | - | - | No | Non-RoHS Compliant | ||
![]() ER1025-14KR API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.51 mm | 560nH | - | 500mOhm Max | 545mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 2500-38G API Delevan Inc. | 9 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.3MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 74mA | MS90540 | - | - | 36.58mm | - | 1.6mH | 250kHz | 26Ohm Max | 74mA | RF INDUCTOR | - | 65 @ 250kHz | 65 | - | - | 65 | 5.46mm | - | - | - | No | Non-RoHS Compliant | ||
![]() 2500-50G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 1.7MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 63mA | MS90540 | - | - | 36.58mm | - | 3mH | 250kHz | 35Ohm Max | 63mA | RF INDUCTOR | - | 70 @ 250kHz | 70 | - | - | 70 | 5.46mm | - | - | - | No | Non-RoHS Compliant | ||
![]() ER1641-392KR API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 75MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/02, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | - | 3.9μH | - | 400mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 4.11mm | - | - | - | No | Non-RoHS Compliant | ||
![]() 1325-682J API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | - | - | - | 49MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2013 | 1325 | 0.133Diax0.260L 3.38mmx6.60mm | ±5% | - | - | Active | Not Applicable | - | - | - | Molded | - | 105°C | -55°C | - | 143mA | - | Shielded | - | - | - | 143mA | - | - | - | - | - | 6.8μH | 7.9MHz | 2.8Ohm Max | - | - | - | 55 @ 7.9MHz | - | - | 143mA | - | - | - | - | 6.604mm | - | Non-RoHS Compliant | ||
![]() 1325-391J API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | - | - | - | 207MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2013 | 1325 | 0.133Diax0.260L 3.38mmx6.60mm | ±5% | - | - | Active | Not Applicable | - | - | - | Molded | - | 105°C | -55°C | - | 510mA | - | Shielded | - | - | - | 510mA | - | - | - | - | - | 390nH | 25MHz | 220mOhm Max | - | - | - | 42 @ 25MHz | - | - | 510mA | - | - | - | - | 6.604mm | - | Non-RoHS Compliant | ||
![]() 1325-222J API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | - | - | - | 86MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2013 | 1325 | 0.133Diax0.260L 3.38mmx6.60mm | ±5% | - | - | Active | Not Applicable | - | - | - | Molded | - | 105°C | -55°C | - | 219mA | - | Shielded | - | - | - | 219mA | - | - | - | - | - | 2.2μH | 7.9MHz | 1.2Ohm Max | - | - | - | 45 @ 7.9MHz | - | - | 219mA | - | - | - | - | 6.604mm | - | Non-RoHS Compliant | ||
![]() 1325-274J API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | - | - | - | 8.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2013 | 1325 | 0.133Diax0.260L 3.38mmx6.60mm | ±5% | - | - | Active | Not Applicable | - | - | - | Molded | - | 105°C | -55°C | - | 68mA | - | Shielded | - | - | - | 68mA | - | - | - | - | - | 270μH | 790kHz | 12Ohm Max | - | - | - | 40 @ 790kHz | - | - | 40mA | - | - | - | - | 6.604mm | - | Non-RoHS Compliant | ||
![]() 1325-101J API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | - | - | - | 441MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2013 | 1325 | 0.133Diax0.260L 3.38mmx6.60mm | ±5% | - | - | Active | Not Applicable | - | - | - | Molded | - | 105°C | -55°C | - | 755mA | - | Shielded | - | - | - | 755mA | - | - | - | - | - | 100nH | 25MHz | 100mOhm Max | - | - | - | 54 @ 25MHz | - | - | 775mA | - | - | - | - | 6.604mm | - | Non-RoHS Compliant | ||
![]() 1325-472J API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | - | - | - | 63MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2013 | 1325 | 0.133Diax0.260L 3.38mmx6.60mm | ±5% | - | - | Active | Not Applicable | - | - | - | Molded | - | 105°C | -55°C | - | 178mA | - | Shielded | - | - | - | 178mA | - | - | - | - | - | 4.7μH | 7.9MHz | 1.8Ohm Max | - | - | - | 53 @ 7.9MHz | - | - | 178mA | - | - | - | - | 6.604mm | - | Non-RoHS Compliant | ||
![]() 1325-332J API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | - | - | - | 72MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2013 | 1325 | 0.133Diax0.260L 3.38mmx6.60mm | ±5% | - | - | Active | Not Applicable | - | - | - | Molded | - | 105°C | -55°C | - | 195mA | - | Shielded | - | - | - | 195mA | - | - | - | - | - | 3.3μH | 7.9MHz | 1.5Ohm Max | - | - | - | 49 @ 7.9MHz | - | - | 195mA | - | - | - | - | 6.604mm | - | Non-RoHS Compliant | ||
![]() S1812R-104F API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 169mA | - | 4532 | 1812 | - | - | 100μH | 790kHz | 7Ohm Max | 169mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 3.4mm | 0.134 3.40mm | - | No | ROHS3 Compliant | ||
![]() S1812R-274F API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 135mA | - | 4532 | 1812 | - | - | 270μH | 790kHz | 11Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 3.4mm | 0.134 3.40mm | - | No | ROHS3 Compliant | ||
![]() S1812R-183F API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 288mA | - | 4532 | 1812 | - | - | 18μH | 2.5MHz | 2.4Ohm Max | 288mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 3.4mm | 0.134 3.40mm | - | No | ROHS3 Compliant |